Mini-spray / Airbrush Spray Guns and Applicators

3 Results
Touch Up -- Cub SL Pressure Assist with 8 oz cup
from Carlisle

Name: Cub SL Pressure Assist 8 oz cup. Part Number: 98-639. Gun: 7011-3402-S Cub SL Gun 30T-2S. Cup: 81-382 8 Oz. Pressure Cup Assembly. Tank: No Tank. Number of Colors: 1 [See More]

  • Spray Technology: Airbrush
  • Mounting: Handheld
  • Applicator Type: Wet Spray
  • Automation / Control: None / Manual
Touch Up -- Model 115
from Carlisle

Name: Model 115. Part Number: 6143-. Gun Category: Conventional. Gun Type: Manual. Fluid Passages: Brass/Electroless nickel plated. Fluid Inlets: 1/4" NPS (m). Air Inlet: 1/4" NPS (m). Weight: 8 oz. Construction: Drop-Forged Aluminum. Colors: Silver [See More]

  • Spray Technology: Airbrush
  • Materials of Construction: Steel / Aluminum
  • Applicator Type: Wet Spray
  • Mounting: Handheld
Touch Up -- Wren Airbrush
from Carlisle

The Binks ’ Wren airbrush is a single-action style; air and fluid are delivered simultaneously. The fluid delivery is controlled by rotating the fluid nozzle to allow more fluid to be siphoned into the air stream. The Wren is simple to operate, easy to maintain, and produces excellent results... [See More]

  • Spray Technology: Airbrush
  • Materials of Construction: Steel / Aluminum
  • Applicator Type: Wet Spray
  • Mounting: Handheld