HVLP Spray Guns and Applicators
from Sames North American Corporation
FPro G is THE gravity-fed spray gun solution to tackle material loss issues. Perfectly balanced, the FPro G provides superior finish for low viscosity materials. It delivers excellent comfort for all professional painters in the industrial markets. PREMIUM INDUSTRIAL FINISHING FOR ALL!. High... [See More]
- Spray Technology: Air Assisted; HVLP
- Air Pressure: 87
- Applicator Type: Wet Spray
- Feed Rate: 3.55
from Carlisle
Incorporating some of the best features our award winning MACH 1 HVLP spray gun, the MACH 1A Automatic offers total control of atomizing air pressure, side port air, fluid flow, and spray patterns in production settings which require automatic equipment. These features give it an exceptionally high... [See More]
- Spray Technology: HVLP
- Materials of Construction: Steel / Aluminum
- Applicator Type: Wet Spray
- Mounting: Reciprocator or Machine Mounted
from Nordson Corporation
62 fluid tip/air cap combinations, extreme fan pattern, larger flow rates [See More]
- Spray Technology: HVLP; Electrostatic; Corona Charging (HV Power Supply)
- Materials of Construction: Plastic; Carbon-Filled Polyamide
- Applicator Type: Wet Spray
- Mounting: Reciprocator or Machine Mounted (optional feature); Handheld
from Carlisle
Name: MAG HVLP. Part Number(s): 4006, 4007, 4008. Gun Category: HVLP. Gun Type: Automatic. Fluid Passages: Stainless Steel. Fluid Inlets: 1/4 ” NPT (F). Max. Pressure: 100 PSI/6.8 Bar. Atomizing Air Inlet: 1/4" NPS (M). Cylinder Air Inlet: 1/8" NPT (F). Fan Air Inlet: 1/4" NPS (M). [See More]
- Spray Technology: HVLP
- Air Pressure: 100
- Applicator Type: Wet Spray
- Materials of Construction: Steel / Aluminum; Stainless
from Carlisle
Name: Rhino HVLP. Part Number: 7039-0000-0. Gun Category: HVLP. Gun Type: Automatic. Fluid Passages: Stainless Steel. Fluid Inlets: 3/8" NPS (M). Max. Pressure: 120 PSI/8.3 Bar. Atomizing Air Inlet: 1/4" NPS (M). Cylinder Air Inlet: 1/4" NPS (M). Weight: 2.6 lbs/1.2 kg. Construction: Drop-Forged... [See More]
- Spray Technology: HVLP
- Air Pressure: 120
- Applicator Type: Wet Spray
- Materials of Construction: Steel / Aluminum
from Carlisle
Name: Century HVLP Chop. Part Number: 102-2400. Gun Category: FRP. Gun Type: FRP. Construction: Drop-Forged, Brass Plated [See More]
- Spray Technology: HVLP
- Materials of Construction: Brass
- Applicator Type: Wet Spray
- Mounting: Handheld
from Carlisle
Century HVLP Gel Coat Gun. Fully complies with all HVLP requirements. Optimum catalyzation. External mix, no flush. Works with heavy materials. Low maintenance [See More]
- Spray Technology: HVLP
- Materials of Construction: Brass
- Applicator Type: Wet Spray
- Mounting: Handheld
from Carlisle
The M1-G HVLP gravity feed spray gun not only complies with all air quality regulations, but also will atomize and spray as quickly as a conventional air spray gun. An innovative low volume air nozzle designed specifically for automotive OEM and industrial use allows the M1-G to spray basecoats,... [See More]
- Spray Technology: HVLP
- Materials of Construction: Steel / Aluminum
- Applicator Type: Wet Spray
- Mounting: Handheld