Powder Coating Spray Guns and Applicators

5 Results
Inobell Powder Bell Sprayer
from Sames North American Corporation

High transfer rate. Easy maintenance. Easy integration. Excellent finishing quality. Performance. Adjustable air shroud - allows a rapid and marked variation in cloud size (control of the jet can adjust the width of the cloud being implemented, proportionally). Integrated high voltage unit - no high... [See More]

  • Applicator Type: Powder Coating
  • Materials of Construction: Plastic
  • Spray Technology: Air Assisted
  • Mounting: Reciprocator or Machine Mounted
Inobell-R Bell Powder Sprayer
from Sames North American Corporation

Increased productivity. Excellent finishing quality. Easy maintenance. Performance. Homogeneous coating. Adjustable paint spray pattern. Paint flow of over 500g/min. Productivity. The precise control of the coating thickness is made possible by the powder bell. Maximum coverage of parts to be... [See More]

  • Applicator Type: Powder Coating
  • Feed Rate: ? to 64000
  • Spray Technology: Air Assisted
  • Materials of Construction: Plastic
Manual Powder Gun -- INOGUN M
from Sames North American Corporation

DESCRIPTION. Lifetime finish quality: Long life cascade durability and HV performance. Efficient powder transfer: TEC5 technology. Balanced and ergonomic design: No repetitive strain damage, less fatigue. Performance. - Outstanding comfort of use: well-balanced and comfortable handle grip. - Quick... [See More]

  • Applicator Type: Powder Coating
  • Air Pressure: 102
  • Spray Technology: Air Assisted
  • Air / Gas Flow: 2.0 to 10.0
Spray Gun -- Sure Coat™
from LS Industries

The LS Industries Powder Coating product line includes pressure washers, spray systems, flow-thru washers, integrated blast systems for cylinders, rims and many other parts, industrial washers, rotary washers, jet spray washers and other aqueous cleaning systems as well as infrared ovens, burn off... [See More]

  • Applicator Type: Powder Coating
  • Materials of Construction: Steel / Aluminum; Plastic
  • Spray Technology: Air Assisted; Electrostatic; Corona Charging (HV Power Supply)
  • Mounting: Handheld
Powder Spray Booth -- Versa-Coat® Batch Booth System-A
from Nordson Corporation

Nordson powder spray gun systems available [See More]

  • Applicator Type: Powder Coating
  • Materials of Construction: Steel / Aluminum; Plastic
  • Spray Technology: Electrostatic
  • Mounting: Handheld