Plural Components / Catalyst Injector Spray Guns and Applicators
from Sames North American Corporation
PPH 707 SB 2K is a sprayer dedicated to the electrostatic application with internal charge of 2 component liquid paints. It is equipped with the static mixer located just before the bell cup injector which helps to. reduce the mixed paint volume to only 2cc (0.07 oz). Low material loss. High... [See More]
- Features: Plural Components or Catalyst Injector
- Spray Technology: Air Assisted
- Applicator Type: Wet Spray
- Paint Pressure: 87.02 to 116
from Sames North American Corporation
PPH 707 MT-2K 1H (one hardener) is a sprayer designed for electrostatic application with internal charge of 2 component liquid paints. This atomizer is the best solution for colored 2K primer or clear coat: low paint loss and fast color change. It is equipped with: a static mixer located just before... [See More]
- Features: Plural Components or Catalyst Injector; Quick Color Change
- Spray Technology: Air Assisted
- Applicator Type: Wet Spray
- Paint Pressure: 87.02 to 116
from Sames North American Corporation
PPH 707 MT-2K 3H (three hardeners) is a sprayer designed for electrostatic application with internal charge of 2 components liquid paints. This atomizer is the best solution for colored 2K primer or clear coat: low paint lost and fast color change. It is equipped with: a static mixer located just... [See More]
- Features: Plural Components or Catalyst Injector; Quick Color Change
- Spray Technology: Air Assisted
- Applicator Type: Wet Spray
- Paint Pressure: 87.02 to 116
from Carlisle
The Model 33SS is a heavy duty, high volume gun for use on automatic road striping machines. It can be used at vehicle speeds of 15 to 25 m.p.h. It features a stainless steel fluid needle valve and hardened steel fluid nozzle, with optional nitralloy, hardened steel or tungsten carbide air nozzles. [See More]
- Features: Plural Components or Catalyst Injector
- Materials of Construction: Steel / Aluminum; Brass
- Applicator Type: Wet Spray
- Mounting: Reciprocator or Machine Mounted
from Carlisle
Century HVLP Gel Coat Gun. Fully complies with all HVLP requirements. Optimum catalyzation. External mix, no flush. Works with heavy materials. Low maintenance [See More]
- Features: Plural Components or Catalyst Injector
- Spray Technology: HVLP
- Applicator Type: Wet Spray
- Materials of Construction: Brass
from Carlisle
Name: Century LEL Internal Mix Spray Gun. Models: 102-3800 Wet Out. 102-3825 Chop. 102-3835 Filled Chop Resin. Catalyst inlet size: 7/16 - 20 JIC (#4). Resin inlet size: 1/4" or 3/8" NPS (m). Solvent inlet size: 1/4" NPS (m). Chopper air inlet size: 1/4" NPS (m). Maximum fluid pressure: 3500 psi... [See More]
- Features: Fiber Chopper / Composites Spray-up; Plural Components or Catalyst Injector
- Paint Pressure: 3500
- Applicator Type: Wet Spray
- Materials of Construction: Steel / Aluminum
from Carlisle
LEL External Mix Gel Coat Gun. LEL technology offers maximum transfer via lower velocity spray. The Binks LEL external mix guns are MACT-compliant and are appropriate for use in environments where solvent flushing is undesirable. Optimum catalyzation. External mix - no flush. Reduces over-spray. Low... [See More]
- Features: Plural Components or Catalyst Injector
- Materials of Construction: Steel / Aluminum
- Applicator Type: Wet Spray
- Mounting: Handheld
from Carlisle
The LEL External Mix Resin Gun uses LEL technology which offers maximum resin transfer via lower velocity spray. The Binks LEL external mix guns are MACT-compliant and are appropriate for use in environments where solvent flushing is undesirable. Benefits include: Optimum catalyzation. External mix... [See More]
- Features: Plural Components or Catalyst Injector
- Materials of Construction: Steel / Aluminum
- Applicator Type: Wet Spray
- Mounting: Handheld
from Carlisle
Name: MACH 1PC HVLP. Part Number: 6122-. Gun Category: Plural Component. Gun Type: Manual. Construction: Drop-Forged Aluminum. Colors: Blue [See More]
- Features: Plural Components or Catalyst Injector
- Spray Technology: HVLP
- Applicator Type: Wet Spray
- Materials of Construction: Steel / Aluminum