Pressure Feed Spray Guns and Applicators

17 Results
Light Manual Spray Gun -- AIRMIX® XCITE®+
from Sames North American Corporation

DESCRIPTION. · Excellent Airmix ® finish quality. · High transfer efficiency - up to 86% (HVLP compliant). · Designed to access recessed areas of parts. Performance. · Large tip selection with dedicated X-tra Fine Finish tips for water-based material with wide choice... [See More]

  • Features: PressureFeed
  • Spray Technology: Air Assisted
  • Applicator Type: Wet Spray
  • Air Pressure: 87
Manual Powder Gun -- INOGUN M
from Sames North American Corporation

DESCRIPTION. Lifetime finish quality: Long life cascade durability and HV performance. Efficient powder transfer: TEC5 technology. Balanced and ergonomic design: No repetitive strain damage, less fatigue. Performance. - Outstanding comfort of use: well-balanced and comfortable handle grip. - Quick... [See More]

  • Features: PressureFeed
  • Spray Technology: Air Assisted
  • Applicator Type: Powder Coating
  • Air Pressure: 102
Manual Spray Gun -- AIRMIX® XCITE®+
from Sames North American Corporation

DESCRIPTION. Product savings & environmental protection. Unsurpassed atomization quality. Ergonomically designed for outstanding performance. Performance. · Large tip selection with dedicated X-tra Fine Finish tips for water-based material with wide choice of flow rates and fan width... [See More]

  • Features: PressureFeed
  • Spray Technology: Air Assisted; Electrostatic (optional feature)
  • Applicator Type: Wet Spray
  • Air Pressure: 87
Pressure Airspray Spray Gun -- FSTART P
from Sames North American Corporation

DESCRIPTION. Good value for money. Comfortable spray gun. Easy to repair. Performance. 1 Fine adjustments to achieve the perfect spray pattern for all applications. SAMES finishing quality at entry price level. SAMES's experience in Airspray since 1924. Productivity. 2 “Fine atomization... [See More]

  • Features: PressureFeed
  • Spray Technology: Air Assisted
  • Applicator Type: Wet Spray
  • Air Pressure: 87
S3 A HPA Manual Airspray Spray Gun Suction
from Sames North American Corporation

Outstanding atomization quality. Improved ergonomics, light & compact. Special cup design: the gun holds by itself anywhere between two spray operations. ► For configurations and part numbers, please refer to the Documents tab. Performance. Very fine atomization for a high-gloss finish. [See More]

  • Features: PressureFeed
  • Spray Technology: Air Assisted
  • Applicator Type: Wet Spray
  • Air Pressure: 44
S3 P HTI Manual Airspray Spray Gun Pressure
from Sames North American Corporation

Very high transfer efficiency. Outstanding atomization quality. Improved ergonomics: smallest and lightest gun. ► For configurations and part numbers, please refer to the Documents tab. Performance. Very fine atomization for a high-gloss finish. Perfectly balanced fan for easy application. [See More]

  • Features: PressureFeed
  • Spray Technology: Air Assisted
  • Applicator Type: Wet Spray
  • Air Pressure: 29
SFlow™ 275 & 450 Manual Airless Spray Gun
from Sames North American Corporation

High transfer efficiency of 81%. Good atomization quality. Designed for high duty industrial applications. Performance. Reliable & repeatable spraying quality: high end tungsten carbide tip tested individually. Large choice of flat or reversible tips to meet your requirements. Enhanced security:... [See More]

  • Features: PressureFeed
  • Spray Technology: Airless
  • Applicator Type: Wet Spray
  • Paint Pressure: 3989 to 6527
Air Spray -- SV25 Gun w/Pressure Cup
from Carlisle

Name: SV25 Gun w/Pressure Cup. Part Number: 7044-1500-1. Gun Category: Spray Vantage Pro Series. Gun Type: Manual. Max. Pressure: 40 PSI. Construction: Cast Aluminum. Market: Painter-Decorator-Contractor. Colors: Silver [See More]

  • Features: PressureFeed
  • Spray Technology: Air Assisted
  • Applicator Type: Wet Spray
  • Air Pressure: 40
Electrostatic Spray Guns -- A4B Airless Manual
from Nordson Corporation

Lightweight/durable body, easy-pull trigger, interchangeable internal parts [See More]

  • Features: Regulator; PressureFeed
  • Spray Technology: Airless
  • Applicator Type: Wet Spray
  • Paint Pressure: 3000
Sure Shot® Compressed Air Sprayers
from DME Company

Sure Shot ®. “The sensible alternative to aerosols ”. Ideal for our bulk mold sprays. Uses compressed air as propellant. No CFC ’s , Freon or disposal. Completely reusable & refillable. 5 models to suit your needs. Choose your sprayer and spray and say good-bye to aerosols! [See More]

  • Features: Spray Cup; PressureFeed
  • Spray Technology: Air Assisted
  • Applicator Type: Wet Spray
  • Materials of Construction: Steel / Aluminum
Conventional/Pressure-Feed Guns -- JGA-510-704FF
from Accessorie Air Compressor Systems

Conventional/Pressure-Feed Guns [See More]

  • Features: PressureFeed
Airless -- Airless 1M
from Carlisle

Name: Airless 1M. Part Number: 44-6000. Gun Category: Conventional. Gun Type: Airless Manual. Fluid Passages: Stainless Steel. Fluid Inlets: 3/8" NPT (f) with a 9/16-18 JIC (m) adapter. Max. Pressure: 6000 PSI. Construction: Drop-Forged, Brass Plated. Colors: Silver [See More]

  • Features: PressureFeed
  • Spray Technology: Airless
  • Applicator Type: Wet Spray
  • Paint Pressure: 6000
Airless -- Airless PitBull 3500 PSI
from Carlisle

The PitBull 3500 PSI Airless spray gun has a revolutionary design that eliminates the needle and spring valve and is replaced by a single piece spray valve. Wear parts in the spray valve are made of Tungsten Carbide. Spray valve design reduces spitting, trigger pull, and fatigue while lasting up to... [See More]

  • Features: PressureFeed
  • Spray Technology: Airless
  • Applicator Type: Wet Spray
  • Materials of Construction: Steel / Aluminum
Airless -- Airless Pitbull 7500 PSI
from Carlisle

The PitBull 7500 PSI Airless spray gun has a revolutionary design that eliminates the needle and spring valve and is replaced by a single piece spray valve. Wear parts in the spray valve are made of Tungsten Carbide. Spray valve design reduces spitting, trigger pull, and fatigue while lasting up to... [See More]

  • Features: PressureFeed
  • Spray Technology: Airless
  • Applicator Type: Wet Spray
  • Materials of Construction: Steel / Aluminum
Automatic Airless -- Model 550
from Carlisle

Name: Model 550. Part Number: 6700. Gun Category: Conventional. Gun Type: Airless Automatic. Fluid Passages: Stainless Steel. Fluid Inlets: 1/4" NPS (m). Max. Pressure: 3000 PSI. Air Inlet: 1/4" NPS (m). Weight: 1.5 lbs. Construction: Drop-Forged Aluminum. Colors: Silver [See More]

  • Features: PressureFeed
  • Spray Technology: Airless
  • Applicator Type: Wet Spray
  • Paint Pressure: 3000
HVLP -- SV100 HVLP Pressure Feed
from Carlisle

Name: SV100 HVLP Pressure Feed. Part Number: 7041-6931-1. Gun Category: Spray Vantage Pro Series. Gun Type: Manual. Fluid Passages: Stainless Steel. Fluid Inlets: 3/8" NPS(M). Max. Pressure: 175psi/12bar (Max air pressure). Air Inlet: 1/4" NPS(M). Weight: 1.2 lbs (507 g). Construction: Cast... [See More]

  • Features: PressureFeed
  • Spray Technology: HVLP
  • Applicator Type: Wet Spray
  • Air Pressure: 175