Automatic / CNC Immersion Parts Washers
from Sames North American Corporation
Automatic cleaning of the contamination on the atomizer. It is specially designed for atomizers like ACCUBELL ® and PPH models (equipped with all the existing types of bells : ø35 mm, ø50 mm, ø65 mm or ø80mm). Performance. Air shroud cleaning device for a steady... [See More]
- Features & Automation: Automated or CNC controlled equipment
- Source: Electric
- Machine Type: Agitated Immersion or Scrub Tank
- Part Loading: TopLoad
from Safety-Kleen Systems, Inc.
Air-operated platform lowers for soaking & agitating to enhance cleaning [See More]
- Features & Automation: Automated or CNC controlled equipment
- Components: Mechanical Agitator or Vibrator
- Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; (CompleteSystem)
- Temperature: 160
from SpeedFam Corporation
Cleaning. Double-Sided Simultaneous Combined Ultrasonic Scrub Cleaning. Cup-Type Disk Brush Cleaning. Roll Brush Cleaning. Ultrasonic Cleaning. Dual-Stream Cleaning. Ultrasonic Shower Cleaning. High-Pressure Spray Cleaning. Drying. Air Knife. IR [See More]
- Features & Automation: SprayAssist; Drying; Automated or CNC controlled equipment
- Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
- Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System
- Operation: Cleaning or Surface Preparation
from Stoelting Cleaning Equipment
Parts washer with immersion typically cleans with no operator intervention. Multiple cleaning actions in a small footprint. Compact, flexible design for manufacturing cells, economical price tag. Standard Features. Stainless steel construction for long life. Modular design for easy expansion. [See More]
- Features & Automation: Rinsing; Drying; Automated or CNC controlled equipment
- Tank Material: Stainless
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Operation: Wafer or Critical Cleaning; Cleaning or Surface Preparation
from SpeedFam Corporation
Batch Cleaning. Stream Scrubbing Cleaning (Patent Pending). Stream Ultrasonic Cleaning (Patented). Combined Ultrasonic and Four-Side Overflow Cleaning. QDR (Quick Dump Rinse) with Shower. Single Cleaning. Double-Sided Simultaneous Combined Ultrasonic Scrub Cleaning. Cup-Type Disk Brush Cleaning. [See More]
- Features & Automation: SprayAssist; Drying; Automated or CNC controlled equipment
- Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
- Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System
- Operation: Cleaning or Surface Preparation