Stainless Steel Immersion Parts Washers
from Sames North American Corporation
Automatic cleaning of the contamination on the atomizer. It is specially designed for atomizers like ACCUBELL ® and PPH models (equipped with all the existing types of bells : ø35 mm, ø50 mm, ø65 mm or ø80mm). Performance. Air shroud cleaning device for a steady... [See More]
- Tank Material: Stainless
- Source: Electric
- Machine Type: Agitated Immersion or Scrub Tank
- Part Loading: TopLoad
from Sames North American Corporation
The washer is designed to clean the bell cups and shaping air shrouds of all SAMES electrostatic bells. Save cleaning time. Easy to use. Compact design. Performance. Save cleaning time for your operators. Up to 12 bell cups together. Productivity. Spare parts are kept available and ready to paint. [See More]
- Tank Material: Stainless
- Source: Electric
- Machine Type: Agitated Immersion or Scrub Tank
- Part Loading: TopLoad
from Gesswein Co., Inc.
The Sweep Ultrasonic offers consistent cleaning action throughout the tank — even for heavy loads. Instead of having a fixed kilohertz output like most ultrasonic cleaners, the Sweep is designed to cycle regularly through a kilohertz range. This generates tightly packed layers of ultrasonic... [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Ultrasonic
- Tank Capacity: 0.8400
from Precision Surfacing Solutions
The final operation in a precision surfacing process using abrasive media is precision cleaning that is needed to be thorough, repeatable and fast. The Lapmaster series of Ultrasonic Cleaning Systems for Industrial Applications are designed to meet such criteria. These systems are enabled to remove... [See More]
- Tank Material: Stainless
- Operation: Degreasing; Cleaning or Surface Preparation
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
- Machine Mounting: Floor or Skid
from Safety-Kleen Systems, Inc.
Air-operated platform lowers for soaking & agitating to enhance cleaning [See More]
- Tank Material: Stainless; Steel
- Components: Mechanical Agitator or Vibrator
- Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; (CompleteSystem)
- Temperature: 160
from Stoelting Cleaning Equipment
Lewis complete in-line systems clean metal strip, cable, wire, hose, and other continuous materials at speeds up to 360 fpm, incorporating Nearfield ultrasonic technology. Self-contained system. Standard Features. Rugged structural steel base frame. Insulated stainless steel panels and hinged doors. [See More]
- Tank Material: Stainless
- Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Frequency: 16 to 20
from Ultrasonic Power Corporation
Cleans trumpets, flutes, saxophones, clarinets and euphomiums. Clarinets. This system cleans quickly and eliminates the need for strong acid. The Alto system includes the following features: Internal dimensions 24 ”W x 24 ”L x 12 ”D with a capacity of 30 gallons. Overall... [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 25
from Qsonica, LLC
C50. Ultrasonic Cleaner With Digital Timer & Heater. Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69 °C (68-156 °F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70 °C. These... [See More]
- Tank Material: Stainless
- Components: Wash Tank or Sump Tub; Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Pickling (optional feature); Alkaline (optional feature)
- Tank Capacity: 0.5000
from Cleaning Technologies Group
Ransohoff offers a full range of energy efficient conveyor washers, from standard off the shelf LeanVeyor units to fully customized monorail cleaning systems for your most challenging application. Utilizing spray or a combination of spray, immersion and ultrasonic technologies, our conveyor washer... [See More]
- Tank Material: Stainless
- Source: Electric
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Internal Width: 36.0
from Technic, Inc.
Highly efficient piezoelectric transducers attached to tank bottom. Precision welded, type 316L bright annealed stainless steel construction. All stainless steel connections. Adjustable, thermostatically controlled heaters maintain cleaning solution temperature for maximum effectiveness. [See More]
- Tank Material: Stainless
- Tank Capacity: 5.2 to 41
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System
- Heater: 1000 to 3000
from Terra Universal, Inc.
SweepSONIK2D ™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage. DualSWEEP technology constantly varies the ultrasonic frequency ( ± 2 kHz) to ensure the optimal value for each cleaning situation. MultiSONIK ™... [See More]
- Tank Material: Stainless
- Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
- Tank Capacity: 2.5
from Fritsch GmbH - Milling and Sizing
For gentle cleaning of test sieves, micro-precision sieves and other sensitive parts without damaging them. Also for dispersing of suspensions for particle size analysis. Fill volume: 5.6 litres. Areas of application. For especially gentle and damage-free cleaning of even extremely sensitive parts... [See More]
- Tank Material: Stainless
- Tank Capacity: 2
- Machine Type: Ultrasonic Cleaner; (CompleteSystem)
- Frequency: 35
from Precision Surfacing Solutions
In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]
- Tank Material: Stainless
- Tank Capacity: 0.5000
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
- Source: Electric
from Stoelting Cleaning Equipment
Lewis ultrasonic cleaning system designed for high throughput and critical clean applications. Superior at removing difficult contaminants in a short cycle time with the Nearfield technology-intense scrubbing action caused by the imploding cavitation bubbles. Standard Features. The NEARFIELD ®... [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Operation: Cleaning or Surface Preparation
from Ultrasonic Power Corporation
40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; (CompleteSystem)
- Tank Capacity: 13
from Cleaning Technologies Group
All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]
- Tank Material: Stainless
- Source: Electric
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: RotaryTable; Tumbler, Barrel or Tumble Belt; FrontLoad; TopLoad (optional feature)
from Terra Universal, Inc.
Solid-state ultrasonic generator with 25 or 40 kHz transducers. Microprocessor controlled for precise process management. Bright digital display for easy readability. Digital temperature controller provides variable set points to 60 °C. Digital timer sets cycles from 1-99 minutes. These... [See More]
- Tank Material: Stainless
- Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 10
from Fritsch GmbH - Milling and Sizing
For gentle cleaning of analysis sieves, micro-precision sieves and other sensitive parts without damaging them. Also for dispersing of suspensions for particle size analysis. Fill volume: 28 litres. Areas of application. For especially gentle and damage-free cleaning of even extremely sensitive... [See More]
- Tank Material: Stainless
- Tank Capacity: 9
- Machine Type: Ultrasonic Cleaner; (CompleteSystem)
- Frequency: 35
from Precision Surfacing Solutions
For Industrial Application. The final operation in a Lapping or Polishing process is precision cleaning that is needed to be thorough, repeatable and fast. The new Lapmaster series of Ultrasonic Cleaning Systems for Industrial Applications is designed to meet such criteria. These systems (4 standard... [See More]
- Tank Material: Stainless
- Tank Capacity: 4 to 13
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
- Frequency: 38 to 42
from Stoelting Cleaning Equipment
Lewis industry specified systems such as Turbine Engine Fuel Nozzle Cleaning, Automated Indexing, Semi-Automated, etc. designed for custom cleaning applications. [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Operation: Cleaning or Surface Preparation
from Ultrasonic Power Corporation
40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; (CompleteSystem)
- Tank Capacity: 6
from Cleaning Technologies Group
Blackstone-NEY Ultrasonics offers arrays for single and dual 100mm, 150mm, 200mm, 300mm and 450mm process baths or engineered to process an application. Arrays come in a multitude of materials for chemical and purity requirements, 316L electropolished stainless steel, ETFE coated, and other... [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
- Frequency: 430 to 1300
from Terra Universal, Inc.
Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]
- Tank Material: Stainless
- Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 0.1172
from Stoelting Cleaning Equipment
Lewis self-contained, ultrasonic cleaners providing all components and accessories in one cabinet. Matching rinse and dry units available to give a complete ultrasonic wash, rinse, and dry operation. Standard Features. Circuit breaker, timer, and all controls are mounted on the control panel for... [See More]
- Tank Material: Stainless
- Components: Pump; Heater; Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner (optional feature); Aqueous Cleaning System; (CompleteSystem)
- Part Loading: TopLoad
from Ultrasonic Power Corporation
The Original Ultrasonic Brass Instrument Cleaner …cleans in only 2 to 4 minutes using water based detergents [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 39
from Cleaning Technologies Group
Designed to fit into your work cell area or a smaller production environment, the Rotary Basket immersion cleaning systems offered by Ransohoff clean using a washing and rinsing process with agitation, spray impingement, rotation, hydraulic purging through immersion, and heated blow-off drying. With... [See More]
- Tank Material: Stainless
- Source: Electric
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: RotaryTable; FrontLoad
from Stoelting Cleaning Equipment
Parts washer with immersion typically cleans with no operator intervention. Multiple cleaning actions in a small footprint. Compact, flexible design for manufacturing cells, economical price tag. Standard Features. Stainless steel construction for long life. Modular design for easy expansion. [See More]
- Tank Material: Stainless
- Operation: Wafer or Critical Cleaning; Cleaning or Surface Preparation
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Machine Mounting: Floor or Skid
from Ultrasonic Power Corporation
The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 2
from Cleaning Technologies Group
Blackstone-NEY Ultrasonics boasts a full line of individual ultrasonics tanks, multi-tank ultrasonic cleaning systems, as well as single piece flow-through ultrasonic conveyor systems. Blackstone-NEY Ultrasonics offers pre-engineered platforms in a variety of tank sizes and configurations to allow a... [See More]
- Tank Material: Stainless
- Source: Electric
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: RotaryTable; FrontLoad; TopLoad
from Stoelting Cleaning Equipment
Lewis separate series ultrasonic cleaners providing all components and accessories in one cabinet. Separate portable tank and generator, bench-top or drop-in mounting, with heavy-duty magnetostrictive transducers. Standard Features. Separate portable tank and generator. 300 series stainless steel... [See More]
- Tank Material: Stainless
- Components: Wash Tank or Sump Tub; Heater; Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 3 to 60
from Ultrasonic Power Corporation
The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]
- Tank Material: Stainless
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 6
from Stoelting Cleaning Equipment
Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features. Load capacities from 300 to 40,000 lbs. Turntable diameters 24" to 120". Pumps from 2 hp to 75 hp. Working heights from 30" to 120". Wash,... [See More]
- Tank Material: Stainless
- Components: Pump; Wash Tank or Sump Tub; Heater; Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 19.8 to 35