Heaters Immersion Parts Washers

6 Results
High-Frequency Ultrasonic Cleaner -- 3307-21
from Terra Universal, Inc.

SweepSONIK2D ™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage. DualSWEEP technology constantly varies the ultrasonic frequency ( ± 2 kHz) to ensure the optimal value for each cleaning situation. MultiSONIK ™... [See More]

  • Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Ultrasonic Transducer; Ultrasonic Generator
  • Tank Capacity: 2.5
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
  • Frequency: 40
Complete In-line System -- Lewis SC Strip Cleaner
from Stoelting Cleaning Equipment

Lewis complete in-line systems clean metal strip, cable, wire, hose, and other continuous materials at speeds up to 360 fpm, incorporating Nearfield ultrasonic technology. Self-contained system. Standard Features. Rugged structural steel base frame. Insulated stainless steel panels and hinged doors. [See More]

  • Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Ultrasonic Transducer; Ultrasonic Generator
  • Frequency: 16 to 20
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Material: Stainless
Mini-Ultrasonic/Industrial Cleaner -- 2623-00
from Terra Universal, Inc.

Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]

  • Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Ultrasonic Transducer; Ultrasonic Generator
  • Tank Capacity: 10
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric
Lewis Self-Contained Cabinet Series Ultrasonic Cleaner
from Stoelting Cleaning Equipment

Lewis self-contained, ultrasonic cleaners providing all components and accessories in one cabinet. Matching rinse and dry units available to give a complete ultrasonic wash, rinse, and dry operation. Standard Features. Circuit breaker, timer, and all controls are mounted on the control panel for... [See More]

  • Components: Pump; Heater; Ultrasonic Transducer; Ultrasonic Generator
  • Part Loading: TopLoad
  • Machine Type: Ultrasonic Cleaner (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Material: Stainless
Portable Ultrasonic Cleaner -- Lewis Separate Series
from Stoelting Cleaning Equipment

Lewis separate series ultrasonic cleaners providing all components and accessories in one cabinet. Separate portable tank and generator, bench-top or drop-in mounting, with heavy-duty magnetostrictive transducers. Standard Features. Separate portable tank and generator. 300 series stainless steel... [See More]

  • Components: Wash Tank or Sump Tub; Heater; Ultrasonic Transducer; Ultrasonic Generator
  • Tank Capacity: 3 to 60
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Heater: 500 to 6000
Powerful Ultrasonic Batch Cleaning, Rinsing, And Drying In One Efficient Space-saving Cabinet -- Lewis WRD Series
from Stoelting Cleaning Equipment

Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features. Load capacities from 300 to 40,000 lbs. Turntable diameters 24" to 120". Pumps from 2 hp to 75 hp. Working heights from 30" to 120". Wash,... [See More]

  • Components: Pump; Wash Tank or Sump Tub; Heater; Ultrasonic Transducer; Ultrasonic Generator
  • Tank Capacity: 19.8 to 35
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Frequency: 20