Portable Machine Immersion Parts Washers

5 Results
Ultrasonic Bath -- UR 1
from Retsch, Inc.

RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203 mm dia. The... [See More]

  • Machine Mounting: Bench or Pedestal; Portable
  • Components: Wash Tank or Sump Tub; Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 1.51
Mini-Ultrasonic/Industrial Cleaner -- 2622-00
from Terra Universal, Inc.

Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]

  • Machine Mounting: Bench or Pedestal; Portable
  • Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 0.1172
Ultrasonic Brass Instrument Cleaner
from Ultrasonic Power Corporation

The Original Ultrasonic Brass Instrument Cleaner …cleans in only 2 to 4 minutes using water based detergents [See More]

  • Machine Mounting: Portable
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 39
Custom Parts Washers
from Cleaning Technologies Group

All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]

  • Machine Mounting: Bench or Pedestal; Floor or Skid; Portable
  • Source: Electric
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: RotaryTable; Tumbler, Barrel or Tumble Belt; FrontLoad; TopLoad (optional feature)
Ultrasonic Tanks and Systems
from Cleaning Technologies Group

Blackstone-NEY Ultrasonics boasts a full line of individual ultrasonics tanks, multi-tank ultrasonic cleaning systems, as well as single piece flow-through ultrasonic conveyor systems. Blackstone-NEY Ultrasonics offers pre-engineered platforms in a variety of tank sizes and configurations to allow a... [See More]

  • Machine Mounting: Bench or Pedestal; Floor or Skid; Portable
  • Source: Electric
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: RotaryTable; FrontLoad; TopLoad