Electric Immersion Parts Washers

45 Results
Cleaning System for Paint Spray Heads -- Rinsing Box
from Sames North American Corporation

Automatic cleaning of the contamination on the atomizer. It is specially designed for atomizers like ACCUBELL ® and PPH models (equipped with all the existing types of bells : ø35 mm, ø50 mm, ø65 mm or ø80mm). Performance. Air shroud cleaning device for a steady... [See More]

  • Source: Electric
  • Part Loading: TopLoad
  • Machine Type: Agitated Immersion or Scrub Tank
  • Tank Material: Stainless
Immersion Washer
from Sames North American Corporation

The washer is designed to clean the bell cups and shaping air shrouds of all SAMES electrostatic bells. Save cleaning time. Easy to use. Compact design. Performance. Save cleaning time for your operators. Up to 12 bell cups together. Productivity. Spare parts are kept available and ready to paint. [See More]

  • Source: Electric
  • Part Loading: TopLoad
  • Machine Type: Agitated Immersion or Scrub Tank
  • Tank Material: Stainless
Gesswein Sweep Ultrasonic -- 851-5046
from Gesswein Co., Inc.

The Sweep Ultrasonic offers consistent cleaning action throughout the tank — even for heavy loads. Instead of having a fixed kilohertz output like most ultrasonic cleaners, the Sweep is designed to cycle regularly through a kilohertz range. This generates tightly packed layers of ultrasonic... [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Ultrasonic
  • Tank Capacity: 0.8400
Ultrasonic Cleaners -- C50
from Qsonica, LLC

C50. Ultrasonic Cleaner With Digital Timer & Heater. Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69 °C (68-156 °F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70 °C. These... [See More]

  • Source: Electric
  • Components: Wash Tank or Sump Tub; Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Pickling (optional feature); Alkaline (optional feature)
  • Tank Capacity: 0.5000
Aqueous Agitating Part Washer Model 81.8 -- Part # 82
from Safety-Kleen Systems, Inc.

Air-operated platform lowers for soaking & agitating to enhance cleaning [See More]

  • Source: Electric
  • Components: Mechanical Agitator or Vibrator
  • Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; (CompleteSystem)
  • Temperature: 160
High-Frequency Ultrasonic Cleaner -- 3307-21
from Terra Universal, Inc.

SweepSONIK2D ™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage. DualSWEEP technology constantly varies the ultrasonic frequency ( ± 2 kHz) to ensure the optimal value for each cleaning situation. MultiSONIK ™... [See More]

  • Source: Electric
  • Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
  • Tank Capacity: 2.5
Ultrasonic Cleaner LABORETTE 17, size I
from Fritsch GmbH - Milling and Sizing

For gentle cleaning of test sieves, micro-precision sieves and other sensitive parts without damaging them. Also for dispersing of suspensions for particle size analysis. Fill volume: 5.6 litres. Areas of application. For especially gentle and damage-free cleaning of even extremely sensitive parts... [See More]

  • Source: Electric
  • Tank Capacity: 2
  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Frequency: 35
30 Gallon Ultrasonic Musical Instrument Cleaning System -- 50-26-560
from Ultrasonic Power Corporation

Cleans trumpets, flutes, saxophones, clarinets and euphomiums. Clarinets. This system cleans quickly and eliminates the need for strong acid. The Alto system includes the following features: Internal dimensions 24 ”W x 24 ”L x 12 ”D with a capacity of 30 gallons. Overall... [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 25
Alcohol and Solvent Parts Washers
from Cleaning Technologies Group

Blackstone-Ney Ultrasonics has perfected an ultrasonic cleaning tank for use with Class 1, Div. 1 Group D, T3 solvents. The HT-IPA is designed for small parts cleaning applications in which a flammable solvent is required. The HT IPA is currently available in two sizes that are independently... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure; Wash Tank or Sump Tub; Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Solvent or Solvent Vapor Cleaning System; (CompleteSystem)
  • Part Loading: FrontLoad
Ultrasonic Cleaners
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Source: Electric
  • Tank Capacity: 0.5000
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
  • Part Loading: TopLoad
000-914-506 DHA-1000 - Ten-gallon heavy-duty ultrasonic cleaner, 120 VAC -- GO-08847-00
from Cole-Parmer

bull; Continuous duty design is ideal for your rigorous cleaning needs. Use this cleaner with mildly acidic, neutral, or alkaline aqueous solutions to clean large glass, plastic, or metal objects. High-efficiency, built-in frequency generator with RFI suppression is designed for continuous duty. [See More]

  • Source: Electric
  • Tank Capacity: 10
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 16.0
Ultrasonic Bath -- UR 1
from Retsch, Inc.

RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203 mm dia. The... [See More]

  • Source: Electric
  • Components: Wash Tank or Sump Tub; Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 1.51
IC Series Ultrasonic Cleaner -- 2637-10
from Terra Universal, Inc.

Solid-state ultrasonic generator with 25 or 40 kHz transducers. Microprocessor controlled for precise process management. Bright digital display for easy readability. Digital temperature controller provides variable set points to 60 °C. Digital timer sets cycles from 1-99 minutes. These... [See More]

  • Source: Electric
  • Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 10
Ultrasonic Cleaner LABORETTE 17, size II
from Fritsch GmbH - Milling and Sizing

For gentle cleaning of analysis sieves, micro-precision sieves and other sensitive parts without damaging them. Also for dispersing of suspensions for particle size analysis. Fill volume: 28 litres. Areas of application. For especially gentle and damage-free cleaning of even extremely sensitive... [See More]

  • Source: Electric
  • Tank Capacity: 9
  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Frequency: 35
Benchtop Ultrasonic Cleaning System -- BT130H
from Ultrasonic Power Corporation

40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Tank Capacity: 13
Benchtop Cleaning Parts Washers
from Cleaning Technologies Group

Benchtop ultrasonic cleaning tanks provide a cost effective way to introduce the power of ultrasonics into any parts washing process. These portable and self-contained ultrasonic cleaning tanks are equipped with electric heat and operate from readily available electrical supplies. They are offered... [See More]

  • Source: Electric
  • Operation: Cleaning or Surface Preparation
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
Ultrasonic Cleaning Systems for Industrial Applications
from Precision Surfacing Solutions

For Industrial Application. The final operation in a Lapping or Polishing process is precision cleaning that is needed to be thorough, repeatable and fast. The new Lapmaster series of Ultrasonic Cleaning Systems for Industrial Applications is designed to meet such criteria. These systems (4 standard... [See More]

  • Source: Electric
  • Tank Capacity: 4 to 13
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
  • Frequency: 38 to 42
100-956-005 B-3R - Cole-Parmer one-pint compact ultrasonic cleaner, 115 VAC -- GO-08849-00
from Cole-Parmer

bull; Compact- takes up only 5-1/4'' x 5-1/4'' (13.3 c 13.3 cm) of benchtop space. Our 20-watt one-pint cleaner has a frequency generator and lead zirconate-titanate transducer that produce an effective operating frequency of 55 kHz. Generator features an RFI filter.|Operation is simple <emdash... [See More]

  • Source: Electric
  • Tank Capacity: 0.5000
  • Machine Type: Ultrasonic Cleaner
Mini-Ultrasonic/Industrial Cleaner -- 2622-00
from Terra Universal, Inc.

Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]

  • Source: Electric
  • Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 0.1172
Benchtop Ultrasonic Cleaning System -- BT60H
from Ultrasonic Power Corporation

40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Tank Capacity: 6
Conveyor Parts Washers
from Cleaning Technologies Group

Ransohoff offers a full range of energy efficient conveyor washers, from standard off the shelf LeanVeyor units to fully customized monorail cleaning systems for your most challenging application. Utilizing spray or a combination of spray, immersion and ultrasonic technologies, our conveyor washer... [See More]

  • Source: Electric
  • Internal Width: 36.0
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Internal Depth: 12.0 to 72.0
Cole-Parmer long-bed ultrasonic cleaner with heater, 115 VAC -- GO-08855-10
from Cole-Parmer

bull; Easily accommodates pipettes and other oddly shaped items. Our long-bed cleaners feature a large, 304 stainless steel tank <emdash >ideal for cleaning long items such as pipettes. Units operate at a cleaning frequency of 40 kHz. Model 08855-10 comes equipped with a heater and maintains... [See More]

  • Source: Electric
  • Tank Capacity: 2.75
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 19.5
Ultrasonic Brass Instrument Cleaner
from Ultrasonic Power Corporation

The Original Ultrasonic Brass Instrument Cleaner …cleans in only 2 to 4 minutes using water based detergents [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 39
Custom Parts Washers
from Cleaning Technologies Group

All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]

  • Source: Electric
  • Part Loading: RotaryTable; Tumbler, Barrel or Tumble Belt; FrontLoad; TopLoad (optional feature)
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Material: Stainless
Cole-Parmer long-bed ultrasonic cleaner, 115 VAC -- GO-08855-00
from Cole-Parmer

bull; Easily accommodates pipettes and other oddly shaped items. Our long-bed cleaners feature a large, 304 stainless steel tank <emdash >ideal for cleaning long items such as pipettes. Units operate at a cleaning frequency of 40 kHz. Model 08855-10 comes equipped with a heater and maintains... [See More]

  • Source: Electric
  • Tank Capacity: 2.75
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 19.5
Ultrasonic Gun Cleaning Systems -- HG 1206
from Ultrasonic Power Corporation

The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 2
Immersible/Submersible Ultrasonic Parts Washers Tranducers
from Cleaning Technologies Group

Ultrasonic transducer elements sealed in a liquid-tight housing are an option to transducer elements permanently bonded to the side or bottom of a cleaning tank. The major benefits of immersible ultrasonic transducers are that they are easy to service and can be added to existing equipment, often... [See More]

  • Source: Electric
  • Operation: Cleaning or Surface Preparation
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
Cole-Parmer SS Ultrasonic Cleaner, Heater/Digital Timer; 0.75 gal, 115V -- GO-08895-04
from Cole-Parmer

bull; Aggressive cleaning ability in a variety of sizes. • Sturdy, noncorrosive units handle all types of cleaning tasks. • Sweep frequency ensures uniform cleaning activity. Operating at 40 kHz, these ultrasonic cleaners provide aggressive cleaning power. Easy-to-clean,... [See More]

  • Source: Electric
  • Tank Capacity: 0.7500
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 6.0
Ultrasonic Gun Cleaning Systems -- LG 3606
from Ultrasonic Power Corporation

The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 6
Megasonic Generators
from Cleaning Technologies Group

multiMEG ® Generator. 430 kHz conventional micro streaming. 430 kHz dualSWEEP ® cavitation. 1.3 MHz conventional micro streaming. 1.3 MHz dualSWEEP ® cavitation. The megasonic generator offered by Blackstone-NEY Ultrasonics is rated at a total capacity of 2400 Watts output (sweeping and... [See More]

  • Source: Electric
  • Frequency: 430 to 1300
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
  • Operation: Cleaning or Surface Preparation
Cole-Parmer SS Ultrasonic Cleaner, Heater/Mechanical Timer; 0.75 gal, 115V -- GO-08895-02
from Cole-Parmer

bull; Aggressive cleaning ability in a variety of sizes. • Sturdy, noncorrosive units handle all types of cleaning tasks. • Sweep frequency ensures uniform cleaning activity. Operating at 40 kHz, these ultrasonic cleaners provide aggressive cleaning power. Easy-to-clean,... [See More]

  • Source: Electric
  • Tank Capacity: 0.7500
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 6.0
Megasonic Plates
from Cleaning Technologies Group

Blackstone-NEY Ultrasonics offers arrays for single and dual 100mm, 150mm, 200mm, 300mm and 450mm process baths or engineered to process an application. Arrays come in a multitude of materials for chemical and purity requirements, 316L electropolished stainless steel, ETFE coated, and other... [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
  • Frequency: 430 to 1300
Cole-Parmer SS Ultrasonic Cleaner, Mechanical Timer; 0.75 gal, 115V -- GO-08895-00
from Cole-Parmer

bull; Aggressive cleaning ability in a variety of sizes. • Sturdy, noncorrosive units handle all types of cleaning tasks. • Sweep frequency ensures uniform cleaning activity. Operating at 40 kHz, these ultrasonic cleaners provide aggressive cleaning power. Easy-to-clean,... [See More]

  • Source: Electric
  • Tank Capacity: 0.7500
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 6.0
Rotary Basket Washers
from Cleaning Technologies Group

Designed to fit into your work cell area or a smaller production environment, the Rotary Basket immersion cleaning systems offered by Ransohoff clean using a washing and rinsing process with agitation, spray impingement, rotation, hydraulic purging through immersion, and heated blow-off drying. With... [See More]

  • Source: Electric
  • Part Loading: RotaryTable; FrontLoad
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Internal Length: 36.0
Cole-Parmer Ultrasonic Cleaner with Digital Timer, 1-1/2 gallon, 115 VAC -- GO-08895-57
from Cole-Parmer

bull; High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability. • Sweep frequency provides uniform cleaning by creating overlapping sound waves. • Can also be used for cell separation, sample preparation and degassing of liquids. These cleaners transform... [See More]

  • Source: Electric
  • Tank Capacity: 1.5
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 11.5
Ultrasonic Generators
from Cleaning Technologies Group

Signal Frequency. Blackstone-NEY Ultrasonics manufactures two generators for use at single frequencies of 25 kHz through 104 kHz. The Neptune ®D powers both 25 kHz and 40 kHz Blackstone-NEY transducers. The sweepSONIK ®3 generator powers Blackstone-NEY transducers at frequencies of 40 kHz,... [See More]

  • Source: Electric
  • Components: Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
  • Operation: Cleaning or Surface Preparation
Cole-Parmer Ultrasonic Cleaner with Mechanical Timer, 1-1/2 gallon, 115 VAC -- GO-08895-53
from Cole-Parmer

bull; High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability. • Sweep frequency provides uniform cleaning by creating overlapping sound waves. • Can also be used for cell separation, sample preparation and degassing of liquids. These cleaners transform... [See More]

  • Source: Electric
  • Tank Capacity: 1.5
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 11.5
Ultrasonic Tanks and Systems
from Cleaning Technologies Group

Blackstone-NEY Ultrasonics boasts a full line of individual ultrasonics tanks, multi-tank ultrasonic cleaning systems, as well as single piece flow-through ultrasonic conveyor systems. Blackstone-NEY Ultrasonics offers pre-engineered platforms in a variety of tank sizes and configurations to allow a... [See More]

  • Source: Electric
  • Part Loading: RotaryTable; FrontLoad; TopLoad
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Part Capacity: 300
Cole-Parmer Ultrasonic Cleaner, Heater/Digital Timer; 0.5 gal, 115V -- GO-08895-27
from Cole-Parmer

bull; High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability. • Sweep frequency provides uniform cleaning by creating overlapping sound waves. • Can also be used for cell separation, sample preparation and degassing of liquids. <div... [See More]

  • Source: Electric
  • Tank Capacity: 0.5000
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 6.0
Cole-Parmer Ultrasonic Cleaner, Heater/Mechanical Timer; 0.5 gal, 115V -- GO-08895-23
from Cole-Parmer

bull; High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability. • Sweep frequency provides uniform cleaning by creating overlapping sound waves. • Can also be used for cell separation, sample preparation and degassing of liquids. <!--These cleaners... [See More]

  • Source: Electric
  • Tank Capacity: 0.5000
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 6.0
CPN-908-011 - Large-Capacity Stainless Steel Ultrasonic Cleaner, 25 Hz, 10 gal; 208VAC -- GO-08995-00
from Cole-Parmer

bull; Capacities up to 22 gallons accommodate your large or bulky items. • Microprocessor-based controls ensure precise process management. These stainless steel cleaners easily handle a variety of industrial cleaning applications â € ”from densely packed smaller parts to... [See More]

  • Source: Electric
  • Tank Capacity: 10
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 12.0
CPN-956-014 B200-120V - Cole-Parmer Low-Cost Ultrasonic Cleaner with Timer, 117 VAC -- GO-08848-10
from Cole-Parmer

bull; Economical compact cleaner is perfect for cleaning small components. This 15-oz ultrasonic cleaner measures only 8 Â ¾''L x 4 Â ½''W (22.2 x 11.4 cm) <emdash >ideal for small benchtop areas. The stainless steel tank is sealed inside an impact resistant plastic... [See More]

  • Source: Electric
  • Tank Capacity: 0.5000
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 6.5
High-Powered Compact Ultrasonic Cleaner, 42 kHz, 1 qt; 115 VAC -- GO-08848-50
from Cole-Parmer

bull; Compact design is ideal for saving benchtop space. • Clean surfaces and cavities of hard to clean objects. This high power ultrasonic cleaner is perfect for removing grease, dust or other contaminants from surfaces and cavities of small objects. Use this unit to clean cuvettes, lenses,... [See More]

  • Source: Electric
  • Tank Capacity: 0.5000
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 7.0
NIST-Traceable Calibration; Ultrasonic Cleaners -- GO-17050-05
from Cole-Parmer

bull; NIST-traceable calibration allows you to confirm that the specific asset you purchase does in fact meet the manufacturer â € ™s published specification. • EPA, USDA, ISO and GLP/GMPs standards require regular NIST-Traceable calibration of all test equipment being used in... [See More]

  • Source: Electric
  • Machine Type: Ultrasonic Cleaner
Ultrasonic cleaner, 115 VAC, 1.3 gal. capacity. -- GO-08871-00
from Cole-Parmer

bull; Electrically controlled discharge drain <emdash >no other ultrasonic cleaner has it!. • Aggressive cleaning at 25 kHz removes heavy contaminants. • Fine cleaning at 45 kHz <emdash >cleans tiny crevices and protects fragile surfaces. • Rugged stainless steel... [See More]

  • Source: Electric
  • Tank Capacity: 1.3
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 9.4