None - Manual Immersion Parts Washers
from Sames North American Corporation
The washer is designed to clean the bell cups and shaping air shrouds of all SAMES electrostatic bells. Save cleaning time. Easy to use. Compact design. Performance. Save cleaning time for your operators. Up to 12 bell cups together. Productivity. Spare parts are kept available and ready to paint. [See More]
- Features & Automation: None / Manual
- Source: Electric
- Machine Type: Agitated Immersion or Scrub Tank
- Part Loading: TopLoad
from Fritsch GmbH - Milling and Sizing
For gentle cleaning of test sieves, micro-precision sieves and other sensitive parts without damaging them. Also for dispersing of suspensions for particle size analysis. Fill volume: 5.6 litres. Areas of application. For especially gentle and damage-free cleaning of even extremely sensitive parts... [See More]
- Features & Automation: None / Manual
- Tank Capacity: 2
- Machine Type: Ultrasonic Cleaner; (CompleteSystem)
- Frequency: 35
from Qsonica, LLC
C50. Ultrasonic Cleaner With Digital Timer & Heater. Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69 °C (68-156 °F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70 °C. These... [See More]
- Features & Automation: None / Manual
- Components: Wash Tank or Sump Tub; Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Pickling (optional feature); Alkaline (optional feature)
- Tank Capacity: 0.5000
from Safety-Kleen Systems, Inc.
A small washer that can be placed on a countertop or on a roll-around cart [See More]
- Features & Automation: None / Manual
- Source: Air Power
- Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Offhand or Handheld
from Terra Universal, Inc.
SweepSONIK2D ™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage. DualSWEEP technology constantly varies the ultrasonic frequency ( ± 2 kHz) to ensure the optimal value for each cleaning situation. MultiSONIK ™... [See More]
- Features & Automation: None / Manual
- Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
- Tank Capacity: 2.5
from Retsch, Inc.
RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203 mm dia. The... [See More]
- Features & Automation: None / Manual
- Components: Wash Tank or Sump Tub; Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 1.51
from Ultrasonic Power Corporation
Cleans trumpets, flutes, saxophones, clarinets and euphomiums. Clarinets. This system cleans quickly and eliminates the need for strong acid. The Alto system includes the following features: Internal dimensions 24 ”W x 24 ”L x 12 ”D with a capacity of 30 gallons. Overall... [See More]
- Features & Automation: None / Manual
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 25
from Gesswein Co., Inc.
The Sweep Ultrasonic offers consistent cleaning action throughout the tank — even for heavy loads. Instead of having a fixed kilohertz output like most ultrasonic cleaners, the Sweep is designed to cycle regularly through a kilohertz range. This generates tightly packed layers of ultrasonic... [See More]
- Features & Automation: None / Manual
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Ultrasonic
- Tank Capacity: 0.8400
from Stoelting Cleaning Equipment
Lewis self-contained, ultrasonic cleaners providing all components and accessories in one cabinet. Matching rinse and dry units available to give a complete ultrasonic wash, rinse, and dry operation. Standard Features. Circuit breaker, timer, and all controls are mounted on the control panel for... [See More]
- Features & Automation: Rinsing; Drying; None / Manual
- Components: Pump; Heater; Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner (optional feature); Aqueous Cleaning System; (CompleteSystem)
- Part Loading: TopLoad
from Fritsch GmbH - Milling and Sizing
For gentle cleaning of analysis sieves, micro-precision sieves and other sensitive parts without damaging them. Also for dispersing of suspensions for particle size analysis. Fill volume: 28 litres. Areas of application. For especially gentle and damage-free cleaning of even extremely sensitive... [See More]
- Features & Automation: None / Manual
- Tank Capacity: 9
- Machine Type: Ultrasonic Cleaner; (CompleteSystem)
- Frequency: 35
from Terra Universal, Inc.
Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]
- Features & Automation: None / Manual
- Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 0.1172
from Ultrasonic Power Corporation
40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]
- Features & Automation: None / Manual
- Components: Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; (CompleteSystem)
- Tank Capacity: 13
from Stoelting Cleaning Equipment
A large range of tank sizes; handles heavy workloads, long duty cycles, and aggressive chemistry (optional transfer holding tanks). The large series tanks offer high performance, and reliability to industries with large capacity cleaning requirements. These ultrasonic cleaning systems incorporate... [See More]
- Features & Automation: Rinsing (optional feature); Drying (optional feature); None / Manual
- Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 80 to 350
from Ultrasonic Power Corporation
40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]
- Features & Automation: None / Manual
- Components: Ultrasonic Transducer; Ultrasonic Generator
- Machine Type: Ultrasonic Cleaner; (CompleteSystem)
- Tank Capacity: 6
from Ultrasonic Power Corporation
The Original Ultrasonic Brass Instrument Cleaner …cleans in only 2 to 4 minutes using water based detergents [See More]
- Features & Automation: None / Manual
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 39
from Ultrasonic Power Corporation
The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]
- Features & Automation: None / Manual
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 2
from Ultrasonic Power Corporation
The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]
- Features & Automation: None / Manual
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 6