General Cleaning / Surface Prep Immersion Parts Washers

42 Results
Cleaning System for Paint Spray Heads -- Rinsing Box
from Sames North American Corporation

Automatic cleaning of the contamination on the atomizer. It is specially designed for atomizers like ACCUBELL ® and PPH models (equipped with all the existing types of bells : ø35 mm, ø50 mm, ø65 mm or ø80mm). Performance. Air shroud cleaning device for a steady... [See More]

  • Operation: Cleaning or Surface Preparation
  • Source: Electric
  • Machine Type: Agitated Immersion or Scrub Tank
  • Part Loading: TopLoad
Immersion Washer
from Sames North American Corporation

The washer is designed to clean the bell cups and shaping air shrouds of all SAMES electrostatic bells. Save cleaning time. Easy to use. Compact design. Performance. Save cleaning time for your operators. Up to 12 bell cups together. Productivity. Spare parts are kept available and ready to paint. [See More]

  • Operation: Cleaning or Surface Preparation
  • Source: Electric
  • Machine Type: Agitated Immersion or Scrub Tank
  • Part Loading: TopLoad
Production Cleaning System -- PCS
from Precision Surfacing Solutions

The final operation in a precision surfacing process using abrasive media is precision cleaning that is needed to be thorough, repeatable and fast. The Lapmaster series of Ultrasonic Cleaning Systems for Industrial Applications are designed to meet such criteria. These systems are enabled to remove... [See More]

  • Operation: Degreasing; Cleaning or Surface Preparation
  • Tank Material: Stainless
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
  • Machine Mounting: Floor or Skid
High-Frequency Ultrasonic Cleaner -- 3307-21
from Terra Universal, Inc.

SweepSONIK2D ™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage. DualSWEEP technology constantly varies the ultrasonic frequency ( ± 2 kHz) to ensure the optimal value for each cleaning situation. MultiSONIK ™... [See More]

  • Operation: Degreasing; Bottles or Containers; Cleaning or Surface Preparation
  • Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
  • Tank Capacity: 2.5
Complete In-line System -- Lewis SC Strip Cleaner
from Stoelting Cleaning Equipment

Lewis complete in-line systems clean metal strip, cable, wire, hose, and other continuous materials at speeds up to 360 fpm, incorporating Nearfield ultrasonic technology. Self-contained system. Standard Features. Rugged structural steel base frame. Insulated stainless steel panels and hinged doors. [See More]

  • Operation: Wafer or Critical Cleaning; Cleaning or Surface Preparation
  • Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Frequency: 16 to 20
Ultrasonic Bath -- UR 1
from Retsch, Inc.

RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203 mm dia. The... [See More]

  • Operation: Cleaning or Surface Preparation; Homogenization, Dispersion, Degassing
  • Components: Wash Tank or Sump Tub; Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 1.51
204 Gallon Ultrasonic Cleaning System -- 51-15-545
from Ultrasonic Power Corporation

Largest self-contained standard ultrasonic cleaning system on the market. The ultrasonic generators are located within the console. Clear unobstructed working volume. Simultaneous Multi-Frequency ™ ultrasonic cleaning. Vibra-bar ® transducers. All 316L stainless steel tanks. All stainless... [See More]

  • Operation: Cleaning or Surface Preparation
  • Tank Capacity: 204
  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Frequency: 40
Alcohol and Solvent Parts Washers
from Cleaning Technologies Group

Blackstone-Ney Ultrasonics has perfected an ultrasonic cleaning tank for use with Class 1, Div. 1 Group D, T3 solvents. The HT-IPA is designed for small parts cleaning applications in which a flammable solvent is required. The HT IPA is currently available in two sizes that are independently... [See More]

  • Operation: Cleaning or Surface Preparation
  • Components: Cabinet or Tunnel Enclosure; Wash Tank or Sump Tub; Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Solvent or Solvent Vapor Cleaning System; (CompleteSystem)
  • Source: Electric
Ultrasonic Cleaner LABORETTE 17, size I
from Fritsch GmbH - Milling and Sizing

For gentle cleaning of test sieves, micro-precision sieves and other sensitive parts without damaging them. Also for dispersing of suspensions for particle size analysis. Fill volume: 5.6 litres. Areas of application. For especially gentle and damage-free cleaning of even extremely sensitive parts... [See More]

  • Operation: Bottles or Containers; Cleaning or Surface Preparation
  • Tank Capacity: 2
  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Frequency: 35
Gesswein Sweep Ultrasonic -- 851-5046
from Gesswein Co., Inc.

The Sweep Ultrasonic offers consistent cleaning action throughout the tank — even for heavy loads. Instead of having a fixed kilohertz output like most ultrasonic cleaners, the Sweep is designed to cycle regularly through a kilohertz range. This generates tightly packed layers of ultrasonic... [See More]

  • Operation: Cleaning or Surface Preparation
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Ultrasonic
  • Tank Capacity: 0.8400
Flat Panel Display Cleaning Systems
from SpeedFam Corporation

Cleaning. Double-Sided Simultaneous Combined Ultrasonic Scrub Cleaning. Cup-Type Disk Brush Cleaning. Roll Brush Cleaning. Ultrasonic Cleaning. Dual-Stream Cleaning. Ultrasonic Shower Cleaning. High-Pressure Spray Cleaning. Drying. Air Knife. IR [See More]

  • Operation: Cleaning or Surface Preparation
  • Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
  • Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System
  • Machine Mounting: Floor or Skid
Ultrasonic Cleaners -- C50
from Qsonica, LLC

C50. Ultrasonic Cleaner With Digital Timer & Heater. Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69 °C (68-156 °F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70 °C. These... [See More]

  • Operation: Cleaning or Surface Preparation
  • Components: Wash Tank or Sump Tub; Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Pickling (optional feature); Alkaline (optional feature)
  • Tank Capacity: 0.5000
Aqueous Agitating Part Washer Model 81.8 -- Part # 82
from Safety-Kleen Systems, Inc.

Air-operated platform lowers for soaking & agitating to enhance cleaning [See More]

  • Operation: Cleaning or Surface Preparation; Industrial and Automotive Facilities
  • Components: Mechanical Agitator or Vibrator
  • Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; (CompleteSystem)
  • Temperature: 160
Ultrasonic Cleaners
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Operation: Degreasing; Cleaning or Surface Preparation
  • Tank Capacity: 0.5000
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
  • Source: Electric
IC Series Ultrasonic Cleaner -- 2637-10
from Terra Universal, Inc.

Solid-state ultrasonic generator with 25 or 40 kHz transducers. Microprocessor controlled for precise process management. Bright digital display for easy readability. Digital temperature controller provides variable set points to 60 °C. Digital timer sets cycles from 1-99 minutes. These... [See More]

  • Operation: Degreasing; Bottles or Containers; Cleaning or Surface Preparation
  • Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 10
Conveyorized Nearfield Cleaning System -- NF-1803
from Stoelting Cleaning Equipment

Lewis ultrasonic cleaning system designed for high throughput and critical clean applications. Superior at removing difficult contaminants in a short cycle time with the Nearfield technology-intense scrubbing action caused by the imploding cavitation bubbles. Standard Features. The NEARFIELD ®... [See More]

  • Operation: Cleaning or Surface Preparation
  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Material: Stainless
30 Gallon Ultrasonic Musical Instrument Cleaning System -- 50-26-560
from Ultrasonic Power Corporation

Cleans trumpets, flutes, saxophones, clarinets and euphomiums. Clarinets. This system cleans quickly and eliminates the need for strong acid. The Alto system includes the following features: Internal dimensions 24 ”W x 24 ”L x 12 ”D with a capacity of 30 gallons. Overall... [See More]

  • Operation: Cleaning or Surface Preparation
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 25
Benchtop Cleaning Parts Washers
from Cleaning Technologies Group

Benchtop ultrasonic cleaning tanks provide a cost effective way to introduce the power of ultrasonics into any parts washing process. These portable and self-contained ultrasonic cleaning tanks are equipped with electric heat and operate from readily available electrical supplies. They are offered... [See More]

  • Operation: Cleaning or Surface Preparation
  • Source: Electric
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
Ultrasonic Cleaner LABORETTE 17, size II
from Fritsch GmbH - Milling and Sizing

For gentle cleaning of analysis sieves, micro-precision sieves and other sensitive parts without damaging them. Also for dispersing of suspensions for particle size analysis. Fill volume: 28 litres. Areas of application. For especially gentle and damage-free cleaning of even extremely sensitive... [See More]

  • Operation: Bottles or Containers; Cleaning or Surface Preparation
  • Tank Capacity: 9
  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Frequency: 35
Hard Disk Cleaning Systems
from SpeedFam Corporation

Batch Cleaning. Stream Scrubbing Cleaning (Patent Pending). Stream Ultrasonic Cleaning (Patented). Combined Ultrasonic and Four-Side Overflow Cleaning. QDR (Quick Dump Rinse) with Shower. Single Cleaning. Double-Sided Simultaneous Combined Ultrasonic Scrub Cleaning. Cup-Type Disk Brush Cleaning. [See More]

  • Operation: Cleaning or Surface Preparation
  • Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
  • Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System
  • Machine Mounting: Floor or Skid
Ultrasonic Cleaning Systems for Industrial Applications
from Precision Surfacing Solutions

For Industrial Application. The final operation in a Lapping or Polishing process is precision cleaning that is needed to be thorough, repeatable and fast. The new Lapmaster series of Ultrasonic Cleaning Systems for Industrial Applications is designed to meet such criteria. These systems (4 standard... [See More]

  • Operation: Degreasing; Cleaning or Surface Preparation
  • Tank Capacity: 4 to 13
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
  • Frequency: 38 to 42
Mini-Ultrasonic/Industrial Cleaner -- 2622-00
from Terra Universal, Inc.

Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]

  • Operation: Degreasing; Bottles or Containers; Cleaning or Surface Preparation
  • Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 0.1172
Large Series Ultrasonic Cleaning System -- L-174-26-SP
from Stoelting Cleaning Equipment

Lewis industry specified systems such as Turbine Engine Fuel Nozzle Cleaning, Automated Indexing, Semi-Automated, etc. designed for custom cleaning applications. [See More]

  • Operation: Cleaning or Surface Preparation
  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Material: Stainless
Automated Ultrasonic Cleaning Systems
from Ultrasonic Power Corporation

This is a high performance, affordable, automated ultrasonic cleaning system designed and manufactured by UPC in Freeport, Illinois. This three station system consists of an advanced model BT60H ultrasonic wash system, an advanced model BT60H spray over immersion rinse system and a BT60H hot air... [See More]

  • Operation: Cleaning or Surface Preparation
  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
Conveyor Parts Washers
from Cleaning Technologies Group

Ransohoff offers a full range of energy efficient conveyor washers, from standard off the shelf LeanVeyor units to fully customized monorail cleaning systems for your most challenging application. Utilizing spray or a combination of spray, immersion and ultrasonic technologies, our conveyor washer... [See More]

  • Operation: Cleaning or Surface Preparation
  • Source: Electric
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Internal Width: 36.0
Hard Disk Drive Parts Cleaning Systems
from SpeedFam Corporation

Cleaning. Stream Scrubbing Cleaning (Patent Pending). Stream Ultrasonic Cleaning (Patented). Combined Ultrasonic and Four-Side Overflow Cleaning. QDR (Quick Dump Rinse) with Shower. Drying. NEO Drying. Hot DI Water Drying (Patented). IPA Vapor Drying. Spin Drying. Vacuum Drying. Hot Air Drying [See More]

  • Operation: Cleaning or Surface Preparation
  • Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
  • Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System
  • Machine Mounting: Floor or Skid
Lewis Self-Contained Cabinet Series Ultrasonic Cleaner
from Stoelting Cleaning Equipment

Lewis self-contained, ultrasonic cleaners providing all components and accessories in one cabinet. Matching rinse and dry units available to give a complete ultrasonic wash, rinse, and dry operation. Standard Features. Circuit breaker, timer, and all controls are mounted on the control panel for... [See More]

  • Operation: Cleaning or Surface Preparation
  • Components: Pump; Heater; Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: TopLoad
Benchtop Ultrasonic Cleaning System -- BT130H
from Ultrasonic Power Corporation

40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]

  • Operation: Cleaning or Surface Preparation; Sterilizing, Disinfecting or Pre-sterilizing
  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Tank Capacity: 13
Custom Parts Washers
from Cleaning Technologies Group

All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]

  • Operation: Degreasing; Cleaning or Surface Preparation; Descaling or Stripping; Dunnage
  • Source: Electric
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: RotaryTable; Tumbler, Barrel or Tumble Belt; FrontLoad; TopLoad (optional feature)
Otpelectronics Parts Cleaning Systems
from SpeedFam Corporation

Cleaning. Double-Sided Simultaneous Combined Ultrasonic Scrub Cleaning. Cup-Type Disk Brush Cleaning. Roll Brush Cleaning. Ultrasonic Cleaning. Dual-Stream Cleaning. Ultrasonic Shower Cleaning. High-Pressure Spray Cleaning. Drying. Air Knife. IR [See More]

  • Operation: Cleaning or Surface Preparation
  • Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
  • Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System
  • Machine Mounting: Floor or Skid
Parts Washer with Immersion -- VersaForce (i)™
from Stoelting Cleaning Equipment

Parts washer with immersion typically cleans with no operator intervention. Multiple cleaning actions in a small footprint. Compact, flexible design for manufacturing cells, economical price tag. Standard Features. Stainless steel construction for long life. Modular design for easy expansion. [See More]

  • Operation: Wafer or Critical Cleaning; Cleaning or Surface Preparation
  • Tank Material: Stainless
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Machine Mounting: Floor or Skid
Benchtop Ultrasonic Cleaning System -- BT60H
from Ultrasonic Power Corporation

40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]

  • Operation: Cleaning or Surface Preparation; Sterilizing, Disinfecting or Pre-sterilizing
  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Tank Capacity: 6
Immersible/Submersible Ultrasonic Parts Washers Tranducers
from Cleaning Technologies Group

Ultrasonic transducer elements sealed in a liquid-tight housing are an option to transducer elements permanently bonded to the side or bottom of a cleaning tank. The major benefits of immersible ultrasonic transducers are that they are easy to service and can be added to existing equipment, often... [See More]

  • Operation: Cleaning or Surface Preparation
  • Source: Electric
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
Portable Ultrasonic Cleaner -- Lewis Separate Series
from Stoelting Cleaning Equipment

Lewis separate series ultrasonic cleaners providing all components and accessories in one cabinet. Separate portable tank and generator, bench-top or drop-in mounting, with heavy-duty magnetostrictive transducers. Standard Features. Separate portable tank and generator. 300 series stainless steel... [See More]

  • Operation: Cleaning or Surface Preparation
  • Components: Wash Tank or Sump Tub; Heater; Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 3 to 60
Ultrasonic Brass Instrument Cleaner
from Ultrasonic Power Corporation

The Original Ultrasonic Brass Instrument Cleaner …cleans in only 2 to 4 minutes using water based detergents [See More]

  • Operation: Cleaning or Surface Preparation
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 39
Megasonic Generators
from Cleaning Technologies Group

multiMEG ® Generator. 430 kHz conventional micro streaming. 430 kHz dualSWEEP ® cavitation. 1.3 MHz conventional micro streaming. 1.3 MHz dualSWEEP ® cavitation. The megasonic generator offered by Blackstone-NEY Ultrasonics is rated at a total capacity of 2400 Watts output (sweeping and... [See More]

  • Operation: Cleaning or Surface Preparation
  • Frequency: 430 to 1300
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
  • Source: Electric
Powerful Ultrasonic Batch Cleaning, Rinsing, And Drying In One Efficient Space-saving Cabinet -- Lewis WRD Series
from Stoelting Cleaning Equipment

Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features. Load capacities from 300 to 40,000 lbs. Turntable diameters 24" to 120". Pumps from 2 hp to 75 hp. Working heights from 30" to 120". Wash,... [See More]

  • Operation: Cleaning or Surface Preparation
  • Components: Pump; Wash Tank or Sump Tub; Heater; Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 19.8 to 35
Ultrasonic Generator -- Model 5300-Classic
from Ultrasonic Power Corporation

Our line of energy efficient generators provides the high-frequency ultrasonic force for the best precision washers in the industry. These models are perfectly designed for use with either our own ultrasonic cleaning systems or constructions of your own design. Capable of both electrical and... [See More]

  • Operation: Cleaning or Surface Preparation
  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
Megasonic Plates
from Cleaning Technologies Group

Blackstone-NEY Ultrasonics offers arrays for single and dual 100mm, 150mm, 200mm, 300mm and 450mm process baths or engineered to process an application. Arrays come in a multitude of materials for chemical and purity requirements, 316L electropolished stainless steel, ETFE coated, and other... [See More]

  • Operation: Cleaning or Surface Preparation
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
  • Frequency: 430 to 1300
Ultrasonic Cleaner -- Lewis Large Series
from Stoelting Cleaning Equipment

A large range of tank sizes; handles heavy workloads, long duty cycles, and aggressive chemistry (optional transfer holding tanks). The large series tanks offer high performance, and reliability to industries with large capacity cleaning requirements. These ultrasonic cleaning systems incorporate... [See More]

  • Operation: Cleaning or Surface Preparation
  • Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 80 to 350
Ultrasonic Gun Cleaning Systems -- HG 1206
from Ultrasonic Power Corporation

The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]

  • Operation: Cleaning or Surface Preparation
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 2
Rotary Basket Washers
from Cleaning Technologies Group

Designed to fit into your work cell area or a smaller production environment, the Rotary Basket immersion cleaning systems offered by Ransohoff clean using a washing and rinsing process with agitation, spray impingement, rotation, hydraulic purging through immersion, and heated blow-off drying. With... [See More]

  • Operation: Cleaning or Surface Preparation
  • Source: Electric
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: RotaryTable; FrontLoad