Optoelectronics Specialty Polymers and Resins
2 Results
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.
from Master Bond, Inc.
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronic/ structural applications. The two components are combined in a convenient noncritical mix... [See More]
- Industry: Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
- Chemical System: Epoxy; Cycloaliphatic, 100% Solids
- Material Type: Thermally cured; CastingResin; Optical
- Filler: Unfilled
Two Component Epoxy -- EP121CL
from Master Bond, Inc.
from Master Bond, Inc.
Master Bond EP121CL is a two component, high performance epoxy resin system featuring high thermal stability, superior electrical insulation properties and outstanding dimensional stability for casting, sealing, potting, encapsulation and impregnation for service up to 450-500 °F. It cures... [See More]
- Industry: Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
- Chemical System: Epoxy; 100% Solids
- Material Type: Thermally cured; CastingResin
- Filler: Unfilled