Polyurethane Specialty Polymers and Resins
from 3M Advanced Materials Division
Through 3M's Thermoplastic Compounding facility in Hebron, KY, customers have the ability to create formulations geared to providing specific properties or funtions which are not inherent in the base resin. Enhancements can range from making the base polymer easy to extrude, to adding properties... [See More]
- Chemical System: Polypropylene; Polyamide; PEEK; Polyphenylene Oxide; Polyurethane; Polyetherimide; Polyetheretherketone
- Filler: Glass Bubbles
- Material Type: Thermoplastic; ExtrusionGrade
- Form / Shape: Pellets
from Techsil Limited
BJB TC800 is a rigid urethane casting material with excellent physical properties. It is a great choice when ABS-type parts with a quick turnaround are required. Product Benefits. Easy to use 1:1 mix ratio. Very low viscosity. High heat capability. Quick demold times. Non-mercury based catalyst... [See More]
- Chemical System: Polyurethane; Urethane
- Material Type: CastingResin
from Techsil Limited
BJB TC808 is a rigid urethane casting material with rapid setting qualities. This system quickly cures to a hard, tough casting and is generally insensitive to moisture during and after cure. TC-808 will readily bond to itself during stage pours, if required. It is recommended in applications where... [See More]
- Chemical System: Polyurethane; Urethane
- Material Type: CastingResin
from Techsil Limited
RoHS/REACH Compliant. Technical Properties. Work Time:5 minutes. Demold Time: 1 -2 hours. Shore Hardness: 85 Shore D [See More]
- Chemical System: Polyurethane; Urethane
- Material Type: CastingResin