Pellets Specialty Polymers and Resins

7 Results
ABSORTOMER™ Alpha-olefin copolymer
from Mitsui Chemicals America, Inc.

ABSORTOMER ™ is a new olefin based polymer with molecular structure optimized at nano-meter level with the use of Mitsui Chemicals' long-cultivated catalyst technology. At low temperature, it has a hard feel and keep its shape. When heated, it changes to a soft, flexible feel. Absortomer is... [See More]

  • Material Type: Thermoplastic
  • Form / Shape: Pellets
  • Chemical System: Alpha-olefin copolymer
TECHNOMELT AS 8998 -- AS 8998
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Material Type: Thermoplastic; MoldingCompound
  • Form / Shape: Pellets
  • Chemical System: Polyolefin
  • Features: UL; Thermally Conductive
Microparticles, E Series
from Esprix Technologies

Melamine. Benzoguanamine. Spherical Powders. Characteristics. Thermoset spherical powders produced from Melamine and Benzoguanamine with excellent heat, solvent, alkaline, and acid resistance. High mechanical strength. Positive charge (+). Applications. Flatting agent. Anti-blocking agent. Light... [See More]

  • Material Type: Thermally cured
  • Form / Shape: Pellets
  • Chemical System: Phenolics or Formaldehyde Resins; Benzoguanamine
3M™ Glass Bubble
from 3M Advanced Materials Division

Through 3M's Thermoplastic Compounding facility in Hebron, KY, customers have the ability to create formulations geared to providing specific properties or funtions which are not inherent in the base resin. Enhancements can range from making the base polymer easy to extrude, to adding properties... [See More]

  • Material Type: Thermoplastic; ExtrusionGrade
  • Filler: Glass Bubbles
  • Chemical System: Polypropylene; Polyamide; PEEK; Polyphenylene Oxide; Polyurethane; Polyetherimide; Polyetheretherketone
  • Form / Shape: Pellets
40 A Durometer Black Nitrile -- 4140
from Real Seal Company

Engineered Thermoset Rubber Components. Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many... [See More]

  • Material Type: Elastomer; Thermally cured; MoldingCompound
  • Filler: Unfilled
  • Chemical System: Nitrile Rubber
  • Form / Shape: Pellets
TECHNOMELT PA 5375 -- 8807332478977
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Material Type: Thermoplastic; MoldingCompound
  • Form / Shape: Pellets
  • Chemical System: Polyolefin
  • Features: UL; Thermally Conductive
Fluoroelastomer Polymers -- 3M™ Dyneon™ Fluoropolymers
from 3M Advanced Materials Division

In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]

  • Material Type: Elastomer; Thermoplastic; Thermally cured; ExtrusionGrade; FilmGrade; MoldingCompound; Optical
  • Filler: Unfilled
  • Chemical System: Polypropylene; Polyamide; Fluoropolymer; Tertrafluoroethylene, Hexafluoropropylene
  • Form / Shape: Liquid; Pellets