Thermoset Specialty Polymers and Resins
from Master Bond, Inc.
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronic/ structural applications. The two components are combined in a convenient noncritical mix... [See More]
- Material Type: Thermally cured; CastingResin; Optical
- Filler: Unfilled
- Chemical System: Epoxy; Cycloaliphatic, 100% Solids
- Industry: Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
from Master Bond, Inc.
Master Bond EP121CL is a two component, high performance epoxy resin system featuring high thermal stability, superior electrical insulation properties and outstanding dimensional stability for casting, sealing, potting, encapsulation and impregnation for service up to 450-500 °F. It cures... [See More]
- Material Type: Thermally cured; CastingResin
- Filler: Unfilled
- Chemical System: Epoxy; 100% Solids
- Industry: Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
from Esprix Technologies
Melamine. Benzoguanamine. Spherical Powders. Characteristics. Thermoset spherical powders produced from Melamine and Benzoguanamine with excellent heat, solvent, alkaline, and acid resistance. High mechanical strength. Positive charge (+). Applications. Flatting agent. Anti-blocking agent. Light... [See More]
- Material Type: Thermally cured
- Form / Shape: Pellets
- Chemical System: Phenolics or Formaldehyde Resins; Benzoguanamine
from Real Seal Company
Engineered Thermoset Rubber Components. Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many... [See More]
- Material Type: Elastomer; Thermally cured; MoldingCompound
- Filler: Unfilled
- Chemical System: Nitrile Rubber
- Form / Shape: Pellets
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Material Type: Elastomer; Thermoplastic; Thermally cured; ExtrusionGrade; FilmGrade; MoldingCompound; Optical
- Filler: Unfilled
- Chemical System: Polypropylene; Polyamide; Fluoropolymer; Tertrafluoroethylene, Hexafluoropropylene
- Form / Shape: Liquid; Pellets