PEEK Specialty Polymers and Resins
2 Results
3M Glass Bubble
from 3M Advanced Materials Division
from 3M Advanced Materials Division
Through 3M's Thermoplastic Compounding facility in Hebron, KY, customers have the ability to create formulations geared to providing specific properties or funtions which are not inherent in the base resin. Enhancements can range from making the base polymer easy to extrude, to adding properties... [See More]
- Chemical System: Polypropylene; Polyamide; PEEK; Polyphenylene Oxide; Polyurethane; Polyetherimide; Polyetheretherketone
- Filler: Glass Bubbles
- Material Type: Thermoplastic; ExtrusionGrade
- Form / Shape: Pellets
Thermoplastic Composites
from Greene, Tweed & Co.
from Greene, Tweed & Co.
Thermoplastic composites are produced using thermoplastic polymers as matrix materials, which soften upon heating to elevated temperatures for processing, and harden upon cooling. High-performance thermoplastic polymers used for thermoplastic composites provide a number of benefits compared to... [See More]
- Chemical System: PEEK; PEI
- Filler: Glass or FRP; Carbon or Graphite; Aramid
- Material Type: Composite; Thermoplastic
- Industry: Aerospace; Electrical Power or High Voltage; Semiconductors or IC Packaging