Medical Wheels

3 Results
K-Wheel -- 40-4x2
from Faultless Caster

Not affected by blood, brine, greases, oils, or most harsh chemicals [See More]

  • Wheel Type: High Strength Urethane
  • Wheel Diameter: 4
  • Maximum Load: 1400
  • Wheel Width: 2
Urethane Bearing Roller - H Type
from BNB INT. Co., Ltd.

Urethane and silicon rubber is attached to metal bearings (special bearing) ,. and the urethane ensures low driving noise. Features Low noise, high average strength, resistance to high temperature and wear, and long service life. Applications Elevators, medical devices, conveyors, folding doors,... [See More]

  • Wheel Type: Poly/Metal
  • Wheel Diameter: 0.3937 to 1.77
  • Maximum Load: 6.62 to 26.46
  • Wheel Width: 0.1181 to 0.5512
Performance TPR (Thermal Plastic Rubber or TPE for Thermal Plastic Elastomer) Wheel -- RP Wheels
from RWM Casters Company

The Performance TPR (Thermal Plastic Rubber or TPE for Thermal Plastic Elastomer) Wheel is specially engineered to provide unsurpassed durability and reliability. This premium wheel combines the durability of a hard tread wheel with the quiet floor protection of a soft tread wheel. They are made of... [See More]

  • Wheel Type: Rubber/Plastic; Half Round Tread (optional feature)
  • Wheel Diameter: 3 to 8
  • Maximum Load: 190 to 600
  • Wheel Width: 1.25 to 2