Half Round Tread Wheels
from Caster Warehouse Inc.
Extra thick, precision molded high grade rubber chemically bonded to alum. [See More]
- Wheel Type: Half Round Tread; Balloon Cushion
- Wheel Diameter: 6
- Maximum Load: 350
- Wheel Width: 2
from RWM Casters Company
RWM Caster ’s Pneumatic Wheels provide smooth, shock-resistant operation for delicate instruments and breakable components. Our Pneumatic Wheels are suggested for indoor and outdoor use where product protection is required. RWM Casters Pneumatic Wheels offer the maximum in floor protection and... [See More]
- Wheel Type: Pneumatic; Half Round Tread
- Wheel Diameter: 9 to 25.7
- Maximum Load: 300 to 3630
- Hub Length: 3.5 to 9
from Colson Caster Corporation
Maximum weatherability, low temperature flexibility [See More]
- Wheel Type: Rubber/Plastic; Half Round Tread; Round Grey Tread
- Wheel Diameter: 3.5
- Maximum Load: 210
- Wheel Width: 1.31
from Albion Casters and Wheels
High modulus rubber wheels roll and swivel easier than conventional rubber wheels. FEATURES. Hardness: 65-68 Shore A. Wheels are complete with top hat and spacers. Wheel face: Round tread. Finish: Gray tread on aluminum core. Temperature Range: -40 degrees to +180 ° [See More]
- Wheel Type: Rubber/Metal; Half Round Tread
- Wheel Diameter: 5 to 8
- Maximum Load: 300 to 450
- Wheel Width: 2
from Caster Warehouse Inc.
High quality polyurethane mechanically locked to a durable polyolefin core [See More]
- Wheel Type: Poly/Plastic; Half Round Tread
- Wheel Diameter: 2
- Maximum Load: 110
- Wheel Width: 0.9375
from RWM Casters Company
The Torus Wheel ™ offers a rounded tread that provides easy turning under heavy loads. The Torus Wheel ™ features our premium PTMEG urethane tread, 92 on the Shore-A scale that is mechanically and chemically bonded to a light-weight sturdy aluminum core. This prevents tread separation... [See More]
- Wheel Type: Poly/Metal; Half Round Tread; Torus
- Wheel Diameter: 6 to 8
- Maximum Load: 1230 to 1500
- Wheel Width: 2
from Albion Casters and Wheels
Composed of a polyurethane elastomer, open cast or injection molded, on clean, close tolerance cores. Wheels feature a chemical and mechanical lock of tread to the core. High capacity polyurethane protects floors, is non-marking and delivers quieter operation than standard metal wheels. FEATURES. [See More]
- Wheel Type: Poly/Metal; Half Round Tread
- Wheel Diameter: 5 to 8
- Maximum Load: 1000 to 1500
- Wheel Width: 2
from Caster Warehouse Inc.
High quality Thermo Plastic Rubber mechanically locked to polyolefin core [See More]
- Wheel Type: Rubber/Plastic; Half Round Tread
- Wheel Diameter: 4
- Maximum Load: 300
- Wheel Width: 2
from Albion Casters and Wheels
Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs and fixtures. These wheels are... [See More]
- Wheel Type: Rubber/Plastic; Half Round Tread; TPR on Poly
- Wheel Diameter: 4 to 8
- Maximum Load: 250 to 550
- Wheel Width: 2
from Albion Casters and Wheels
The Ultimate X-tra soft rubber wheels offer the ultimate in ergonomic ease. Whether it ’s durability, quiet operation, or rollability, these wheels can answer your every application need. FEATURES. Wheel Face: Round tread. Finish: Non-marking gray tread on gray core. Wheels: Non-marking black... [See More]
- Wheel Type: Solid Rubber; Half Round Tread
- Wheel Diameter: 3 to 10
- Maximum Load: 200 to 850
- Wheel Width: 1.25 to 2.5