V-grooved Wheel Wheels

15 Results
1.21"(O.D.), 440C Stainless / Hardened( 60-62Rc ), #2 Precision Guide Wheel -- BGSCOM-2S
from Stock Drive Products & Sterling Instrument - SDP/SI

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]

  • Wheel Type: V-grooved
  • Wheel Diameter: 1.21
  • Maximum Load: 388
  • Wheel Width: 0.4380
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel -- A 7Y16M1
from Stock Drive Products & Sterling Instrument - SDP/SI

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]

  • Wheel Type: V-grooved
  • Wheel Diameter: 0.7795
  • Maximum Load: 56.65
  • Wheel Width: 0.3098
Size # 2 Economy Series Guide Wheel, 1.31" Outside Dia., .251" Bore -- A 7Z16-2
from Stock Drive Products & Sterling Instrument - SDP/SI

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]

  • Wheel Type: V-grooved
  • Wheel Width: 0.3750
  • Wheel Diameter: 1.31
  • Bore / Bearing Size: 0.2510
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. -- A 7Q17M0ADJ
from Stock Drive Products & Sterling Instrument - SDP/SI

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]

  • Wheel Type: V-grooved
  • Wheel Diameter: 0.5827
  • Maximum Load: 119 to 236
  • Wheel Width: 0.2500
Guide Wheels - V-Groove Bearings - SZV3-12ZZ
from FHD Bearings Co., Ltd.

Guide Wheel V-groove Bearings. Guide wheel V-groove bearings are bearing assemblies designed for guideway systems and are typically used to support and guide linear motion, commonly used in CNC machine tools, automation equipment, handling systems and other areas, providing a reliable support and... [See More]

  • Wheel Type: V-grooved; Stainless
  • Maximum Load: 122
Metal Wheel -- 5.00004.731
from Colson Caster Corporation

Curves and switches may be used in track operation [See More]

  • Wheel Type: V-grooved
  • Wheel Diameter: 4
  • Maximum Load: 800
  • Wheel Width: 4
POM Bearing Roller - BU Type
from BNB INT. Co., Ltd.

Metal bearings are applied to plastic materials for good durability,. and the contact surface is soft and light, making it suitable for modern design trends. The outer ring is U-shaped. Features High surface strength, good self-lubrication, and low friction factor. Applications Mechanical and... [See More]

  • Wheel Type: V-grooved; Plastic
  • Wheel Diameter: 0.7874 to 1.97
  • Maximum Load: 44.1 to 99.22
  • Wheel Width: 0.2756 to 0.5118
Travel Wheel System -- LRS Series
from Demag Cranes & Components

Our LRS travel wheel system enables you to meet drive requirements quickly and reliably for transporting, feeding, transfering, distributing or merging applications. We have proven expertise providing travel wheels and drive units for every application. Suitable for wheel loads up to 14,300 lbs... [See More]

  • Wheel Type: Metal; V-grooved; Poly/Metal
  • Wheel Diameter: 9.84 to 17.7
  • Maximum Load: 2640 to 14300
  • Wheel Width: 2.75 to 4.33
V-Grooved Wheel (VG) -- VG41R-12
from Magnus Mobility Systems, Inc.

For all types where free flow is desired [See More]

  • Wheel Type: Metal (optional feature); V-grooved; Stainless (optional feature)
  • Wheel Diameter: 4
  • Maximum Load: 600
  • Wheel Width: 1.5
V-Groove Wheels -- VF and VI Wheels
from RWM Casters Company

RWM Casters V-Groove industrial track wheels are high strength cast iron (VI) castings or forged steel (VF) forgings machined with a 90 ° groove for operation on an inverted angle iron track. Care must be made to assure the inverted angle iron track is parallel to ensure smooth and constant... [See More]

  • Wheel Type: Metal; V-grooved
  • Wheel Diameter: 4 to 12
  • Maximum Load: 700 to 15000
  • Wheel Width: 1.5 to 4
Ductile V Groove Wheel -- W-4-DVG-9100-C
from Caster Warehouse Inc.

Made from premium ductile iron, extra heavy core provides superior strength [See More]

  • Wheel Type: Metal; V-grooved
  • Wheel Diameter: 4
  • Maximum Load: 1500
  • Wheel Width: 2
VS, VF SERIES: V-Groove Semi Steel Wheels -- 1030VS80
from PJ Company

CAPACITY: 600 - 8350 LBS. V- Grooved wheels are designed for use on inverted angle tracks. The wheel face is accurately machined to insure tracking. The flast surface of the tread allows rolling on the floor when "off track". Excellent for high temperature applications. Characteristics: V- Grooved... [See More]

  • Wheel Type: Metal; V-grooved
  • Wheel Diameter: 10
  • Maximum Load: 3000
  • Wheel Width: 3
POM Bearing Roller - HU Type
from BNB INT. Co., Ltd.

Metal bearings are applied to plastic materials for good durability,. and the contact surface is soft and light, making it suitable for modern design trends. The outer ring is U-shaped for easy assembly. Features High surface strength, good self-lubrication, and low friction factor. Applications... [See More]

  • Wheel Type: V-grooved; Plastic
  • Wheel Diameter: 0.7874 to 1.97
  • Maximum Load: 44.1 to 132
  • Wheel Width: 0.2756 to 0.7087
Wheel Block System -- DRS Series
from Demag Cranes & Components

Our DRS wheel block system is a versatile travel wheel system that's perfectly integrated into our modular drive system. Eight finely graded sizes with load capacities of up to 88,000 lbs (40,000 kg) per wheel provide the right wheel block for every application. Our large selection of travel wheels... [See More]

  • Wheel Type: Metal; V-grooved; Flanged
  • Wheel Diameter: 4.4 to 19.7
  • Maximum Load: 6000 to 88000
  • Wheel Width: 3.15 to 6.7
V Groove -- W-4-VG-6400-C
from Caster Warehouse Inc.

Made from premium cast iron or otherwise known as semi-steel [See More]

  • Wheel Type: Metal; V-grooved
  • Wheel Diameter: 4
  • Maximum Load: 600
  • Wheel Width: 1.5