Rubber on Metal Wheel Wheels
from Albion Casters and Wheels
Heavy Duty cushion rubber treads are vulcanized to cast iron cores. The soft rubber tread affords a cushion effect to the load and excellent floor protection. These wheels are highly shock absorbing and provide quiet operation, while dampening vibration. FEATURES. Wheel face: Moderate crown. Finish:... [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 3.25 to 16
- Maximum Load: 340 to 2500
- Wheel Width: 1.5 to 3
from Faultless Caster
Recommended for quiet movement with heavy loads [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 4
- Maximum Load: 380
- Wheel Width: 2
from Caster Warehouse Inc.
Precision molded high quality gray rubber chemically bonded to aluminum [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 8
- Maximum Load: 600
- Wheel Width: 2
from RWM Casters Company
RWM Caster ’s Elastomeric High Tensile Non-Marking Rubber Wheels are incredible molded rubber wheels. The high quality, high tensile premium rubber is bonded to a heavy-duty solid web aluminum core that provides superior strength. These wheels are rated at 200% more than normal molded rubber... [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 4 to 12
- Maximum Load: 700 to 2280
- Wheel Width: 2 to 3
from Magnus Mobility Systems, Inc.
Warehouse environments where floor protection is required [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 10
- Maximum Load: 650
- Wheel Width: 2
from Plasticwheels Ltd.
Hub Material: Metal. Tire Material: EVA [See More]
- Wheel Type: Rubber/Metal
- Wheel Width: 1.5
- Wheel Diameter: 9.45
- Bearing Type: Plain Bearing
from Albion Casters and Wheels
High modulus rubber wheels roll and swivel easier than conventional rubber wheels. FEATURES. Hardness: 65-68 Shore A. Wheels are complete with top hat and spacers. Wheel face: Round tread. Finish: Gray tread on aluminum core. Temperature Range: -40 degrees to +180 ° [See More]
- Wheel Type: Rubber/Metal; Half Round Tread
- Wheel Diameter: 5 to 8
- Maximum Load: 300 to 450
- Wheel Width: 2
from Caster Warehouse Inc.
High quality cushion rubber, chemically bonded to a paint cast iron core [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 4
- Maximum Load: 300
- Wheel Width: 1.5
from RWM Casters Company
RWM Caster ’s Elastomeric High Tensile Rubber Wheels are incredible molded rubber wheels. The solid core provides superior strength and the rubber does not chunk out. Our rubber wheels perform well at 200% of normal molded rubber capacity and are excellent for towing applications. These... [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 6 to 12
- Maximum Load: 1080 to 2280
- Wheel Width: 2.5 to 3
from Magnus Mobility Systems, Inc.
Warehouse environments where floor protection is required [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 3.25
- Maximum Load: 140
- Wheel Width: 1.5
from Plasticwheels Ltd.
Hub Material: Extra Duty Cast Iron. Tire Material: Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 9.84
- Maximum Load: 5005
- Wheel Width: 2.99
from Albion Casters and Wheels
Cushion rubber treads are vulcanized to die cast aluminum core. The soft rubber tread affords a cushion effect to the load and excellent floor protection. These wheels are highly shock absorbing and provide quiet operation, while dampening vibration. FEATURES. Wheel face: Moderate crown. Finish:... [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 4 to 8
- Maximum Load: 250 to 600
- Wheel Width: 1.5 to 2.5
from Caster Warehouse Inc.
Precision molded high quality gray rubber chemically bonded to aluminum [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 3
- Maximum Load: 250
- Wheel Width: 1.25
from RWM Casters Company
RWM rubber tread wheels are constructed by molding high quality rubber to cast iron cores. All RWM mold-on rubber wheels are floor protective, provide long tread life, are quiet in operation and are highly resilient. These wheels are suggested for use on all types of floors and numerous... [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 4 to 18
- Maximum Load: 250 to 2800
- Wheel Width: 1.5 to 5
from Plasticwheels Ltd.
Hub Material: Cast Iron. Tire Material: Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 9.84
- Maximum Load: 2503
- Wheel Width: 2.01
from Albion Casters and Wheels
Cushion rubber treads are vulcanized to cast iron cores. The soft rubber tread affords a cushion effect to the load and excellent floor protection. These wheels are highly shock absorbing and provide quiet operation, while dampening vibration. FEATURES. Wheel face: Moderate crown. Finish: Black... [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 3.25 to 10
- Maximum Load: 140 to 1400
- Wheel Width: 1.5 to 4
from Plasticwheels Ltd.
Hub Material: Cast Iron. Tire Material: Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 9.84
- Maximum Load: 1499
- Wheel Width: 2.01
from Albion Casters and Wheels
Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs and fixtures. These wheels are... [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 4 to 8
- Maximum Load: 350 to 450
- Wheel Width: 2
from Plasticwheels Ltd.
Hub Material: Steel. Tire Material: Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 9.84
- Maximum Load: 650
- Wheel Width: 2.36
from Plasticwheels Ltd.
Hub Material: Steel. Tire Material: Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 3.94
- Maximum Load: 220
- Wheel Width: 1.18
from Plasticwheels Ltd.
Hub Material: Steel. Tire Material: Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 6.3
- Maximum Load: 386
- Wheel Width: 1.57
from Plasticwheels Ltd.
Hub Material: Steel. Tire Material: Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 9.84
- Maximum Load: 441
- Wheel Width: 1.97
from Plasticwheels Ltd.
Hub Material: Steel. Tire Material: Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 11.81
- Maximum Load: 1102
- Wheel Width: 3.35
from Plasticwheels Ltd.
Hub Material: Steel. Tire Material: Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 15.75
- Maximum Load: 1323
- Wheel Width: 3.35
from Plasticwheels Ltd.
Hub Material: Steel. Tire Material: Crumb Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 6.3
- Maximum Load: 331
- Wheel Width: 1.57
from Plasticwheels Ltd.
Hub Material: Steel. Tire Material: Crumb Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 6.3
- Maximum Load: 331
- Wheel Width: 1.57
from Plasticwheels Ltd.
Hub Material: Steel. Tire Material: Crumb Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 7.09
- Maximum Load: 441
- Wheel Width: 1.57
from Plasticwheels Ltd.
Hub Material: Steel. Tire Material: Crumb Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 7.09
- Maximum Load: 441
- Wheel Width: 1.57
from Plasticwheels Ltd.
Hub Material: Steel. Tire Material: Crumb Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 7.87
- Maximum Load: 551
- Wheel Width: 1.97
from Plasticwheels Ltd.
Hub Material: Steel. Tire Material: Crumb Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 7.87
- Maximum Load: 551
- Wheel Width: 1.97
from Plasticwheels Ltd.
Hub Material: Steel. Tire Material: Crumb Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 9.84
- Maximum Load: 772
- Wheel Width: 1.97
from Plasticwheels Ltd.
Hub Material: Steel. Tire Material: Crumb Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 11.81
- Maximum Load: 882
- Wheel Width: 1.97
from Plasticwheels Ltd.
Hub Material: Steel. Tire Material: Crumb Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 11.02
- Maximum Load: 551
- Wheel Width: 3.15
from Plasticwheels Ltd.
Hub Material: Steel. Tire Material: Crumb Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 12.99
- Maximum Load: 662
- Wheel Width: 2.76
from Plasticwheels Ltd.
Hub Material: Steel. Tire Material: Crumb Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 13.98
- Maximum Load: 882
- Wheel Width: 2.95
from Plasticwheels Ltd.
Hub Material: Steel. Tire Material: Crumb Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 11.02
- Maximum Load: 551
- Wheel Width: 3.15
from Plasticwheels Ltd.
Hub Material: Steel. Tire Material: Crumb Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 12.99
- Maximum Load: 662
- Wheel Width: 2.76
from Plasticwheels Ltd.
Hub Material: Steel. Tire Material: Crumb Rubber [See More]
- Wheel Type: Rubber/Metal
- Wheel Diameter: 7.87
- Maximum Load: 882
- Wheel Width: 3.35