Food Service Wheels

13 Results
RT High-Temp Wheel -- 37660
from Faultless Caster

Suited for food processing, tool storage, sanitary maintenance [See More]

  • Specialty Applications: Food Service; Medical
  • Maximum Load: 600
  • Wheel Type: Plastic
  • Wheel Diameter: 3.5
POM Bearing Roller - BU Type
from BNB INT. Co., Ltd.

Metal bearings are applied to plastic materials for good durability,. and the contact surface is soft and light, making it suitable for modern design trends. The outer ring is U-shaped. Features High surface strength, good self-lubrication, and low friction factor. Applications Mechanical and... [See More]

  • Specialty Applications: Food Service
  • Maximum Load: 44.1 to 99.22
  • Wheel Type: V-grooved; Plastic
  • Wheel Diameter: 0.7874 to 1.97
Durastan Phenolic Wheels -- DU Wheels
from RWM Casters Company

RWM Caster ’s Durastan Phenolic Wheels are molded from prime phenolic resin compounds for maximum density and strength. Durastan Phenolic Wheels are made of a special water resistant compound using a homogeneous fiber reinforcement that gives excellent service even in wet and cold... [See More]

  • Specialty Applications: Food Service
  • Maximum Load: 400 to 8000
  • Wheel Type: Phenolic
  • Wheel Diameter: 3 to 18
POM Bearing Roller - H Type
from BNB INT. Co., Ltd.

Metal bearings are applied to plastic materials for good durability,. and the contact surface is soft and light, making it suitable for modern design trends. The outer ring is H-shaped. Features It features high surface strength that offers good self-lubrication and low friction factors. [See More]

  • Specialty Applications: Food Service
  • Maximum Load: 55.12 to 132
  • Wheel Type: Plastic
  • Wheel Diameter: 0.7874 to 1.89
Heavy Duty Wheels -- Ergo GT Wheels
from RWM Casters Company

RWM Caster ’s GT Solid Elastomer Wheels are high performance wheels made from a tough blend of elastomers with. the advanced wheel design to carry heavy loads without. component breakdown. These industrial wheels will resist. most chemicals in industrial and institutional environments. The GT... [See More]

  • Specialty Applications: Food Service
  • Maximum Load: 900 to 3400
  • Wheel Type: Plastic
  • Wheel Diameter: 4 to 10
POM Bearing Roller - HU Type
from BNB INT. Co., Ltd.

Metal bearings are applied to plastic materials for good durability,. and the contact surface is soft and light, making it suitable for modern design trends. The outer ring is U-shaped for easy assembly. Features High surface strength, good self-lubrication, and low friction factor. Applications... [See More]

  • Specialty Applications: Food Service
  • Maximum Load: 44.1 to 132
  • Wheel Type: V-grooved; Plastic
  • Wheel Diameter: 0.7874 to 1.97
High Temperature Nylon Wheels -- HN Wheels
from RWM Casters Company

High Temperature Glass Filled Nylon Wheels can be used continuously at 350 °F and intermittently up to 550 °F. They are molded from reinforced nylon designed specifically to withstand high temperatures and have excellent wear resistance. High Temperature Nylon Wheels are capable of high load... [See More]

  • Specialty Applications: Food Service
  • Maximum Load: 300 to 1200
  • Wheel Type: Plastic
  • Wheel Diameter: 3 to 6
POM Bearing Roller – B Type
from BNB INT. Co., Ltd.

Metal bearings are applied to plastic materials for good durability,. and the contact surface is soft and light, making it suitable for modern design trends. The outer ring is linear. Features It is resistant to corrosion, making it suitable for chemical and industrial liquid, and lighter than... [See More]

  • Specialty Applications: Food Service
  • Maximum Load: 6.62 to 132
  • Wheel Type: Plastic
  • Wheel Diameter: 0.4724 to 1.77
Performance TPR (Thermal Plastic Rubber or TPE for Thermal Plastic Elastomer) Wheel -- RP Wheels
from RWM Casters Company

The Performance TPR (Thermal Plastic Rubber or TPE for Thermal Plastic Elastomer) Wheel is specially engineered to provide unsurpassed durability and reliability. This premium wheel combines the durability of a hard tread wheel with the quiet floor protection of a soft tread wheel. They are made of... [See More]

  • Specialty Applications: Food Service; Medical
  • Maximum Load: 190 to 600
  • Wheel Type: Rubber/Plastic; Half Round Tread (optional feature)
  • Wheel Diameter: 3 to 8
POM Roller
from BNB INT. Co., Ltd.

The outer ring is made of plastic for light and smooth rotations. Features It is low-noise, cost-effective, and functions as torque and return bearings. Applications Bill counters, office furniture, bending machines, refrigerators, drafting machines, tools, etc. [See More]

  • Specialty Applications: Food Service
  • Wheel Diameter: 0.7480 to 1.18
  • Wheel Type: Plastic
  • Wheel Width: 0.2362 to 0.2756
Pinnacle Thermoplastic Wheels -- PN Wheels
from RWM Casters Company

RWM Caster ’s Pinnacle Thermoplastic Wheels are ultra-tough glass filled nylon non-marking wheels. They are extremely durable, deflect floor debris and have high impact resistance. Our Pinnacle Thermoplastic Wheels roll easily and are able to handle high load capacities requiring far less... [See More]

  • Specialty Applications: Food Service
  • Maximum Load: 800 to 1400
  • Wheel Type: Plastic
  • Wheel Diameter: 4 to 8
Polyolefin Wheels -- PO Wheels
from RWM Casters Company

Tests have proven Polyolefin Wheels to have superior resistance to water and chemicals, better abrasion resistance than hard rubber and a remarkable ability to withstand impact. They are designed for more applications than any other type of wheel. FEATURES. Wheel Bearings. Choice of straight... [See More]

  • Specialty Applications: Food Service
  • Maximum Load: 250 to 800
  • Wheel Type: Plastic
  • Wheel Diameter: 3 to 8
RWM Signature Premium™ Wheels -- SW Wheels
from RWM Casters Company

The RWM Casters Signature ™ Premium Wheel has a lightweight, reinforced nylon core with a high strength non-marking elastomeric rubber tread. The round tread provides easy rolling. Our durable nylon core is six times stronger than polypropylene. The performance rubber tread is cut, tear and. [See More]

  • Specialty Applications: Food Service
  • Maximum Load: 225 to 700
  • Wheel Type: Rubber/Plastic; Signature
  • Wheel Diameter: 3.5 to 8