Phenolic Wheel Wheels
from Plasticwheels Ltd.
Hub Material: Phenolic [See More]
- Wheel Type: Phenolic
- Wheel Diameter: 2.95
- Maximum Load: 331
- Wheel Width: 1.5
from Faultless Caster
Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive [See More]
- Wheel Type: Phenolic
- Wheel Diameter: 3
- Maximum Load: 300
- Wheel Width: 1.25
from Reid Supply
Caster wheels are available in a range of wheel hardness and load capacity to suit a variety of surfaces, environments, and applications. Hard wheels have a higher load capacity than soft wheels because they do not compress easily. Hard wheels also roll with less effort and can handle light to heavy... [See More]
- Wheel Type: Phenolic; Phenolic
- Wheel Diameter: 4
- Maximum Load: 800
- Wheel Width: 2
from Albion Casters and Wheels
Similar to TM wheels, but temperature range increases to up to +475 °F continuous use, +525 °F intermittent use. Color is reddish green. See TM section for features and options. To order TR wheels change TM wheel number to TR. Example: TR1040116 [See More]
- Wheel Type: Phenolic
- Wheel Diameter: 3 to 18
- Maximum Load: 400 to 8000
- Wheel Width: 1.25 to 6
from Magnus Mobility Systems, Inc.
High capacity, floor protection, and extremely low rolling resistance [See More]
- Wheel Type: Phenolic
- Wheel Diameter: 3
- Maximum Load: 300
- Wheel Width: 1.25
from RWM Casters Company
RWM Caster ’s Durastan Phenolic Wheels are molded from prime phenolic resin compounds for maximum density and strength. Durastan Phenolic Wheels are made of a special water resistant compound using a homogeneous fiber reinforcement that gives excellent service even in wet and cold... [See More]
- Wheel Type: Phenolic
- Wheel Diameter: 3 to 18
- Maximum Load: 400 to 8000
- Wheel Width: 1.25 to 4
from Caster Warehouse Inc.
Offers floor protection, is non marking and non-conductive [See More]
- Wheel Type: Phenolic
- Wheel Diameter: 4
- Maximum Load: 600
- Wheel Width: 1.5
from PJ Company
CAPACITY: 500 - 8000 LBS. The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over... [See More]
- Wheel Type: Phenolic
- Wheel Diameter: 10
- Maximum Load: 2500
- Wheel Width: 2.5
from Reid Supply
Caster wheels are available in a range of wheel hardness and load capacity to suit a variety of surfaces, environments, and applications. Hard wheels have a higher load capacity than soft wheels because they do not compress easily. Hard wheels also roll with less effort and can handle light to heavy... [See More]
- Wheel Type: Phenolic; Phenolic
- Wheel Diameter: 4
- Maximum Load: 700
- Wheel Width: 2
from Albion Casters and Wheels
Laminated tread is highly resistant to chipping or fraying. Wheels are molded of heavy macerated or chopped cotton denim, impregnated with phenolic resin and formed in close fitting molds under high pressure and temperature. They are non-marking and excellent load carriers. Color is brown with black... [See More]
- Wheel Type: Phenolic
- Wheel Diameter: 6
- Maximum Load: 8000
- Wheel Width: 5
from Caster Warehouse Inc.
Offers floor protection, is non marking and non-conductive [See More]
- Wheel Type: Phenolic
- Wheel Diameter: 3
- Maximum Load: 400
- Wheel Width: 1.25
from Reid Supply
Caster wheels are available in a range of wheel hardness and load capacity to suit a variety of surfaces, environments, and applications. Hard wheels have a higher load capacity than soft wheels because they do not compress easily. Hard wheels also roll with less effort and can handle light to heavy... [See More]
- Wheel Type: Phenolic; Phenolic Resin
- Wheel Diameter: 3
- Maximum Load: 500
- Wheel Width: 1.75
from Albion Casters and Wheels
Wheels are molded of heavy macerated or chopped cotton denim, impregnated with phenolic resin and formed in close fitting molds under high pressure and temperature. They are non-marking and excellent load carriers. FEATURES. Wheel face: Moderate crown. Finish: Black. Temperature Range: -65 °F to... [See More]
- Wheel Type: Phenolic
- Wheel Diameter: 3 to 18
- Maximum Load: 400 to 8000
- Wheel Width: 1.25 to 6
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic Resin
- Wheel Diameter: 3
- Maximum Load: 500
- Wheel Width: 1.75
from Albion Casters and Wheels
Wheels are molded of heavy macerated or chopped cotton denim, impregnated with phenolic resin and formed in close fitting molds under high pressure and temperature. They are non-marking and excellent load carriers. FEATURES. Wheel face: Moderate crown. Finish: Black. Temperature Range: -65 °F to... [See More]
- Wheel Type: Phenolic
- Wheel Diameter: 4 to 8
- Maximum Load: 500 to 1500
- Wheel Width: 1.5 to 2
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic
- Wheel Diameter: 4
- Maximum Load: 800
- Wheel Width: 2