Poly on Plastic Wheel Wheels
from Albion Casters and Wheels
Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs and fixtures. These wheels are... [See More]
- Wheel Type: Poly/Plastic
- Wheel Diameter: 4 to 8
- Maximum Load: 500 to 900
- Wheel Width: 2
from Faultless Caster
Will not dent, mar, fade, or stain, protects floors and resists chemicals [See More]
- Wheel Type: Poly/Plastic
- Wheel Diameter: 3
- Maximum Load: 225
- Wheel Width: 1.25
from Caster Warehouse Inc.
Provides lightweight, cushioned ride w/o worry, maintenance, or flat tire [See More]
- Wheel Type: Poly/Plastic
- Wheel Diameter: 10
- Maximum Load: 250
- Wheel Width: 3
from RWM Casters Company
Polyurethane is mechanically bonded to a high density polypropylene core in this Urethane on Polypropylene Wheel. This mechanical bond eliminates bond separation due to wet conditions. The combination of both materials provides for a long lasting, long wearing industrial wheel that is impervious to... [See More]
- Wheel Type: Poly/Plastic
- Wheel Diameter: 3 to 8
- Maximum Load: 225 to 1000
- Wheel Width: 1.25 to 2
from Magnus Mobility Systems, Inc.
Should not be used where possibility for shock or high impact exists [See More]
- Wheel Type: Poly/Plastic
- Wheel Diameter: 2.5
- Maximum Load: 140
- Wheel Width: 0.8125
from Plasticwheels Ltd.
Hub Material: Polypropylene. Tire Material: Polyurethane [See More]
- Wheel Type: Poly/Plastic
- Wheel Diameter: 12.01
- Maximum Load: 165
- Wheel Width: 2.24
from Albion Casters and Wheels
Excellent properties where washdown of material handling equipment is required. Tread is mechanically locked to an injection molded polymer core to prevent separation. Polyurethane wheels offer greater load capacity than rubber. They offer excellent floor protection. These wheels resist chemicals,... [See More]
- Wheel Type: Poly/Plastic; Half Round Tread (optional feature)
- Wheel Diameter: 3 to 10
- Maximum Load: 300 to 1500
- Wheel Width: 1.25 to 2.5
from Caster Warehouse Inc.
High quality polyurethane mechanically locked to a durable polyolefin core [See More]
- Wheel Type: Poly/Plastic; Half Round Tread
- Wheel Diameter: 2
- Maximum Load: 110
- Wheel Width: 0.9375
from Plasticwheels Ltd.
Hub Material: Nylon. Tire Material: Polyurethane [See More]
- Wheel Type: Poly/Plastic
- Wheel Diameter: 22.05
- Maximum Load: 99.22
- Wheel Width: 1.38
from Albion Casters and Wheels
Designed specifically for the shopping cart industry. Tread is mechanically locked to an injection molded polymer core to prevent separation. Polyurethane wheels offer greater load capacity than rubber. They offer excellent floor protection. These wheels resist chemicals, acids, caustics and oils. [See More]
- Wheel Type: Poly/Plastic
- Wheel Diameter: 5
- Maximum Load: 350
- Wheel Width: 1.25
from Plasticwheels Ltd.
Hub Material: Polypropylene. Tire Material: Polyurethane [See More]
- Wheel Type: Poly/Plastic
- Wheel Diameter: 9.65
- Maximum Load: 276
- Wheel Width: 3.15
from Plasticwheels Ltd.
Hub Material: Polypropylene. Tire Material: Polyurethane [See More]
- Wheel Type: Poly/Plastic
- Wheel Diameter: 10.24
- Maximum Load: 441
- Wheel Width: 3.35
from Plasticwheels Ltd.
Hub Material: Nylon. Tire Material: Polyurethane [See More]
- Wheel Type: Poly/Plastic
- Wheel Diameter: 3.94
- Maximum Load: 353
- Wheel Width: 1.38
from Plasticwheels Ltd.
Hub Material: Nylon. Tire Material: Polyurethane [See More]
- Wheel Type: Poly/Plastic
- Wheel Diameter: 1.61
- Maximum Load: 35.28
- Wheel Width: 0.7480
from Plasticwheels Ltd.
Hub Material: Nylon. Tire Material: Polyurethane [See More]
- Wheel Type: Poly/Plastic
- Bearing Type: Plain Bearing
- Wheel Diameter: 2.52
- Color: Red