Flanged Track Wheel Wheels

8 Results
Custom Steel Wheels
from Irwin Car and Equipment

Irwin's standard forged steel wheels are produced from high-quality vacuum-degassed AISI C-1045 forgings, have a tread hardness of 43 to 47 Rc (400 - 450 Brinell). When required by applications or industry standards we produce wheels from higher carbon steels (AISI C-1055, C-1070, etc.), with... [See More]

  • Wheel Type: Flanged
  • Wheel Width: 2.44
  • Wheel Diameter: 6
  • Hub Length: 3.38
FD Double Flange Wheels
from Albion Casters and Wheels

Various bore sizes available for use as plain bore wheels or to be used with keyway and set screw or with a variety of bearings. Cast iron offers 30,000 psi tensile strength. See FL for features and options. [See More]

  • Wheel Type: Flanged
  • Wheel Diameter: 5 to 10
  • Maximum Load: 500 to 2000
  • Wheel Width: 0.7500 to 1.75
Wheel Block System -- DRS Series
from Demag Cranes & Components

Our DRS wheel block system is a versatile travel wheel system that's perfectly integrated into our modular drive system. Eight finely graded sizes with load capacities of up to 88,000 lbs (40,000 kg) per wheel provide the right wheel block for every application. Our large selection of travel wheels... [See More]

  • Wheel Type: Metal; V-grooved; Flanged
  • Wheel Diameter: 4.4 to 19.7
  • Maximum Load: 6000 to 88000
  • Wheel Width: 3.15 to 6.7
Double Flanged Wheel (FW) -- DFTWP-53
from Magnus Mobility Systems, Inc.

Dimensions minus flange, use when need to be rolling in controlled manner [See More]

  • Wheel Type: Metal; Flanged
  • Wheel Diameter: 5
  • Maximum Load: 4200
  • Wheel Width: 1.69
Standard Crane Wheel -- WC-151
from Irwin Car and Equipment

Irwin Car and Equipment, recognized for decades around the world as the expert in wheel assemblies and heavy-duty, rail-based material handling equipment, also supplies standard and custom crane wheels for all applications. Available in diameters of 6" to 36" and up, we also design and manufacture... [See More]

  • Wheel Type: Flanged
  • Wheel Width: 3.25
  • Wheel Diameter: 15
  • Hub Length: 6
FL Single Flange Wheels
from Albion Casters and Wheels

Various bore sizes available for use as plain bore wheels or to be used with keyway and set screw or with a variety of bearings. Cast iron offers 30,000 psi tensile strength. FEATURES. Finish: Gray enamel. Temperature Range: Up to 800 °F, consult Factory. Hardness: Brinell 145. WHEEL OPTIONS. [See More]

  • Wheel Type: Flanged
  • Wheel Diameter: 3 to 14
  • Maximum Load: 700 to 3000
  • Wheel Width: 1 to 3
Wheel Block System -- RS Series
from Demag Cranes & Components

Our RS wheel block system is engineered for high-temperature applications, up to 350 °C, or wherever stainless steel housing is needed. Many travel wheel designs and possible connections to superstructures make the system suitable for universal applications. Further strengths include: Five sizes... [See More]

  • Wheel Type: Metal; Flanged
  • Wheel Diameter: 4.9 to 15.7
  • Maximum Load: 7700 to 39600
  • Wheel Width: 2.36 to 3.15
Wheel Sets -- DWS / RAE / RNE Series
from Demag Cranes & Components

Our DWS wheel set performs rail transport, including for heavier loads. We use our DWS wheel set to build complete travel units of driven and non-driven design. These are equipped with our offset and right angle gear motors from our modular range of industrial drives. The use of these proven DWS... [See More]

  • Wheel Type: Metal; Flanged
  • Wheel Diameter: 15.7 to 24.8
  • Maximum Load: 61600 to 132000
  • Wheel Width: 3.2 to 4.3