Corner Holding / Finish Generation (Very Fine Grits) Grinding Wheels
from Norton Abrasives
ASD320B-R125B99-1/4 Fluting Wheel [See More]
- Applications & Materials Abraded: Finish Improvement, Corner Holding , Honing(Fine to Superfine Grits); Bench, Pedestal or Backstand; DryGrinding; WetGrinding; Toolroom or Precision Grinding; Profile or Gear Grinding; SurfacePrep; Metalworking
- Outer Diameter: 6
- Type: StraightWheel; Superabrasive
- Thickness: 0.0938
from Norton Abrasives
Bench & Pedestal Wheel Alundum V. Fine [See More]
- Applications & Materials Abraded: Finish Improvement, Corner Holding , Honing(Fine to Superfine Grits); Bench, Pedestal or Backstand; DryGrinding; Toolroom or Precision Grinding; Metalworking
- Outer Diameter: 6
- Type: StraightWheel
- Thickness: 1
from Norton Abrasives
Bench & Pedestal Wheel Alundum Very Fine [See More]
- Applications & Materials Abraded: Finish Improvement, Corner Holding , Honing(Fine to Superfine Grits); Bench, Pedestal or Backstand; DryGrinding; Toolroom or Precision Grinding; Metalworking
- Outer Diameter: 6
- Type: StraightWheel
- Thickness: 0.7500
from Norton Abrasives
Bench & Pedestal Wheel Alundum Very Fine [See More]
- Applications & Materials Abraded: Finish Improvement, Corner Holding , Honing(Fine to Superfine Grits); Bench, Pedestal or Backstand; DryGrinding; Toolroom or Precision Grinding; Metalworking
- Outer Diameter: 8
- Type: StraightWheel
- Thickness: 1
from Norton Abrasives
It's Not As Convoluted As You Might Think. When You View It In True Color. It can seem like there are more non-woven convolute wheel varieties on the market than there are materials to be ground! At Norton, we don't think it has to be quite that complicated. That's why we are redesigning the entire... [See More]
- Applications & Materials Abraded: Finish & Light Cut (Fine Grits); Finish Improvement, Corner Holding , Honing(Fine to Superfine Grits); DryGrinding; Medium Grit Cut & Finish; Metalworking; MRO / Construction
- Outer Diameter: 6
- Type: RingDisc
- Thickness: 0.5000
from Norton Abrasives
Norton ® 32A220-LVBE Vitrified Wheel [See More]
- Applications & Materials Abraded: Finish Improvement, Corner Holding , Honing(Fine to Superfine Grits); Bench, Pedestal or Backstand; WetGrinding; Toolroom or Precision Grinding; Surface or Creepfeed Grinding; Metalworking; MRO / Construction
- Outer Diameter: 7
- Type: StraightWheel
- Thickness: 0.2500
from Norton Abrasives
Norton ® 38A150-JVBE Vitrified Wheel [See More]
- Applications & Materials Abraded: Finish Improvement, Corner Holding , Honing(Fine to Superfine Grits); Bench, Pedestal or Backstand; WetGrinding; Toolroom or Precision Grinding; Surface or Creepfeed Grinding; Metalworking; MRO / Construction
- Outer Diameter: 7
- Type: StraightWheel
- Thickness: 0.5000
from Norton Abrasives
Norton ® 38A150-KV Vitrified Wheel [See More]
- Applications & Materials Abraded: Finish Improvement, Corner Holding , Honing(Fine to Superfine Grits); Bench, Pedestal or Backstand; WetGrinding; Toolroom or Precision Grinding; Surface or Creepfeed Grinding; Metalworking; MRO / Construction
- Outer Diameter: 6
- Type: StraightWheel
- Thickness: 0.2500
from Norton Abrasives
Norton ® 38A150-KVBE Vitrified Wheel [See More]
- Applications & Materials Abraded: Finish Improvement, Corner Holding , Honing(Fine to Superfine Grits); Bench, Pedestal or Backstand; WetGrinding; Toolroom or Precision Grinding; Surface or Creepfeed Grinding; Metalworking; MRO / Construction
- Outer Diameter: 7
- Type: StraightWheel
- Thickness: 0.2500
from Norton Abrasives
Norton ® 38A150-KVBE Vitrified Wheel [See More]
- Applications & Materials Abraded: Finish Improvement, Corner Holding , Honing(Fine to Superfine Grits); Bench, Pedestal or Backstand; WetGrinding; Toolroom or Precision Grinding; Surface or Creepfeed Grinding; Metalworking; MRO / Construction
- Outer Diameter: 8
- Type: StraightWheel
- Thickness: 0.2500
from Norton Abrasives
Norton ® 38A150-LVBE Vitrified Wheel [See More]
- Applications & Materials Abraded: Finish Improvement, Corner Holding , Honing(Fine to Superfine Grits); Bench, Pedestal or Backstand; WetGrinding; Toolroom or Precision Grinding; Surface or Creepfeed Grinding; Metalworking; MRO / Construction
- Outer Diameter: 6
- Type: StraightWheel
- Thickness: 0.1250
from Norton Abrasives
Norton ® 38A150-LVBE Vitrified Wheel [See More]
- Applications & Materials Abraded: Finish Improvement, Corner Holding , Honing(Fine to Superfine Grits); Bench, Pedestal or Backstand; WetGrinding; Toolroom or Precision Grinding; Surface or Creepfeed Grinding; Metalworking; MRO / Construction
- Outer Diameter: 7
- Type: StraightWheel
- Thickness: 0.2500
from Norton Abrasives
Norton ® 38A150-MV Vitrified Wheel [See More]
- Applications & Materials Abraded: Finish Improvement, Corner Holding , Honing(Fine to Superfine Grits); Bench, Pedestal or Backstand; WetGrinding; Toolroom or Precision Grinding; Surface or Creepfeed Grinding; Metalworking; MRO / Construction
- Outer Diameter: 7
- Type: StraightWheel
- Thickness: 0.2500
from Norton Abrasives
Norton ® 38A150-MV Vitrified Wheel [See More]
- Applications & Materials Abraded: Finish Improvement, Corner Holding , Honing(Fine to Superfine Grits); Bench, Pedestal or Backstand; WetGrinding; Toolroom or Precision Grinding; Surface or Creepfeed Grinding; Metalworking; MRO / Construction
- Outer Diameter: 7
- Type: StraightWheel
- Thickness: 0.5000
from Norton Abrasives
Norton ® 38A220-KV Vitrified Wheel [See More]
- Applications & Materials Abraded: Finish Improvement, Corner Holding , Honing(Fine to Superfine Grits); Bench, Pedestal or Backstand; WetGrinding; Toolroom or Precision Grinding; Surface or Creepfeed Grinding; Metalworking; MRO / Construction
- Outer Diameter: 7
- Type: StraightWheel
- Thickness: 0.2500
from Norton Abrasives
Norton ® 38A220-LV Vitrified Wheel [See More]
- Applications & Materials Abraded: Finish Improvement, Corner Holding , Honing(Fine to Superfine Grits); Bench, Pedestal or Backstand; WetGrinding; Toolroom or Precision Grinding; Surface or Creepfeed Grinding; Metalworking; MRO / Construction
- Outer Diameter: 7
- Type: StraightWheel
- Thickness: 0.2500
from Norton Abrasives
Norton ® 38A220-LVBE Vitrified Wheel [See More]
- Applications & Materials Abraded: Finish Improvement, Corner Holding , Honing(Fine to Superfine Grits); Bench, Pedestal or Backstand; WetGrinding; Toolroom or Precision Grinding; Surface or Creepfeed Grinding; Metalworking; MRO / Construction
- Outer Diameter: 7
- Type: StraightWheel
- Thickness: 0.2500
from Norton Abrasives
Norton ® 38A220-MV Vitrified Wheel [See More]
- Applications & Materials Abraded: Finish Improvement, Corner Holding , Honing(Fine to Superfine Grits); Bench, Pedestal or Backstand; WetGrinding; Toolroom or Precision Grinding; Surface or Creepfeed Grinding; Metalworking; MRO / Construction
- Outer Diameter: 7
- Type: StraightWheel
- Thickness: 0.2500
from Norton Abrasives
Norton ® 38A220-QV Vitrified Wheel [See More]
- Applications & Materials Abraded: Finish Improvement, Corner Holding , Honing(Fine to Superfine Grits); Bench, Pedestal or Backstand; WetGrinding; Toolroom or Precision Grinding; Surface or Creepfeed Grinding; Metalworking; MRO / Construction
- Outer Diameter: 7
- Type: StraightWheel
- Thickness: 0.5000