Ring / Disc Wheel Grinding Wheels
from Norton Abrasives
FEATURES BENEFITS. Cooler cutting with better chip clearance. Significantly reduced burn. Lower residual stress. Increased cutting efficiency and cut rate. Improved coolant flow. Reduced wheel loading. Improved part quality. Improved precision profile. Ultra radius accuracy. Extended wheel life. [See More]
- Type: RingDisc
- Thickness: 0.2500 to 2
- Outer Diameter: 8 to 14
- Max Speed: 1800 to 16235
from Norton Abrasives
It's Not As Convoluted As You Might Think. When You View It In True Color. It can seem like there are more non-woven convolute wheel varieties on the market than there are materials to be ground! At Norton, we don't think it has to be quite that complicated. That's why we are redesigning the entire... [See More]
- Type: RingDisc
- Thickness: 0.5000
- Outer Diameter: 6
- Max Speed: 6000
from Norton Abrasives
New Norton Stellar inserted-nut grinding wheels for double and single disc grinding last 30% longer than other disc grinding products, resulting in increased parts per wheel and a lower cost per part.Manufactured to provide an excellent finish throughout the life of the wheel, Norton Stellar... [See More]
- Type: RingDisc
- Type: Aluminum Oxide; Ceramic (e.g., Norton SG®, Norton Quantum®)
- Outer Diameter: 8 to 42
- Grit Size: 16 to 220
from Norton Abrasives
Norton ® 32A46-MVBE Vitrified Wheel [See More]
- Type: RingDisc
- Thickness: 2
- Outer Diameter: 9
- Bore / Shank: 4.94
from Norton Abrasives
Norton ® 32A60-J25VCF2 Vit. Wheel [See More]
- Type: RingDisc
- Thickness: 2
- Outer Diameter: 9
- Bore / Shank: 4.94
from Norton Abrasives
Norton ® 32A70-JVBEP Vitrified Wheel [See More]
- Type: RingDisc
- Thickness: 2
- Outer Diameter: 9
- Bore / Shank: 4.94
from Norton Abrasives
Norton ® 37C60-MVK Vitrified Wheel [See More]
- Type: StraightWheel; RingDisc
- Thickness: 0.5000
- Outer Diameter: 3
- Bore / Shank: 0.5000