ANSI - Bonded Grinding Wheels

26 Results
32A60-J8VBE Cylindrical Wheel -- 66253464836
from Norton Abrasives

32A60-J8VBE Cylindrical Wheel [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 16
  • Type: StraightWheel
  • Thickness: 1
32AC54-QB Centerless Wheel -- 69078666545
from Norton Abrasives

32AC54-QB Centerless Wheel [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 20
  • Type: StraightWheel
  • Thickness: 6
53A60-K8VCN Centerless Wheel -- 69078665347
from Norton Abrasives

53A60-K8VCN Centerless Wheel [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 20
  • Type: StraightWheel
  • Thickness: 2
57A24-Q5VBE Cylindrical Wheel -- 66253462610
from Norton Abrasives

57A24-Q5VBE Cylindrical Wheel [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 18
  • Type: StraightWheel
  • Thickness: 3
57A80-L8VCN Centerless Wheel -- 66253465001
from Norton Abrasives

57A80-L8VCN Centerless Wheel [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 16
  • Type: StraightWheel
  • Thickness: 4
64A60-K8V127 Cylindrical Wheel -- 66253466722
from Norton Abrasives

64A60-K8V127 Cylindrical Wheel [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 16
  • Type: StraightWheel
  • Thickness: 1
64A60-KVCE Centerless Wheel -- 69078666723
from Norton Abrasives

64A60-KVCE Centerless Wheel [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 20
  • Type: StraightWheel
  • Thickness: 4
86A60-J8V127 Cylindrical Wheel -- 69078608982
from Norton Abrasives

86A60-J8V127 Cylindrical Wheel [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 20
  • Type: StraightWheel
  • Thickness: 1
A30X Rail Cut -- 66253259935
from Norton Abrasives

RailCut Reinforced Cut-off Wheels are the choice for fixed rail track cutting for light-duty applications and older machines with less horsepower. RailCut Side reinforced, R Sides are the choice for light-duty applications and older machines with less horsepower. Work under a wide range of operating... [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 16
  • Type: StraightWheel
  • Thickness: 0.1250
ASD100S-R75B105-1/16 Cup Wheel -- 69014191904
from Norton Abrasives

ASD100S-R75B105-1/16 Cup Wheel [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 3.75
  • Type: FlaringCup; Superabrasive
  • Thickness: 1.5
AVOS® A36 -- 66252825236
from Norton Abrasives

AVOS ® A36 [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 4.5
  • Type: DepressedCenter; Type 29
  • Thickness: 0.1250
Bear-Tex® Extra Course -- 66261009649
from Norton Abrasives

Bear-Tex ® Extra Course [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 4.5
  • Type: DepressedCenter; Type 27
  • Bore / Shank: 0.8750
Bear-Tex® Rapid Strip™ Wheel -- 66261009649
from Norton Abrasives

Bear-Tex ® Rapid Strip ™ Wheel [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 4.5
  • Type: DepressedCenter; Non-Woven
  • Bore / Shank: 0.8750
Charger Thin Depressed Center Wheel -- 66252837013
from Norton Abrasives

Charger Thin Depressed Center Wheel [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 4.5
  • Type: DepressedCenter; Type 27
  • Thickness: 0.0400
Gemini Alundum 36/46 Bench Wheel -- 7660788295
from Norton Abrasives

Gemini Alundum 36/46 Bench Wheel [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 10
  • Type: StraightWheel
  • Thickness: 1
Gemini Long Life Depressed Center Wheel -- 66252836984
from Norton Abrasives

Gemini Long Life Depressed Center Wheel [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 5
  • Type: DepressedCenter; Type 27
  • Thickness: 0.0938
Gemini® 57A24-RBRA -- 66243522381
from Norton Abrasives

Gemini ® 57A24-RBRA [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 2.5
  • Type: StraightWheel
  • Thickness: 0.5000
Gemini® Stainless Steel -- 66252819568
from Norton Abrasives

Gemini ® Stainless Steel [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 4.5
  • Type: DepressedCenter; Type 27
  • Thickness: 0.2500
Metal Depressed Center Wheel -- 7660705249
from Norton Abrasives

Metal Depressed Center Wheel [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 4
  • Type: DepressedCenter; Type 27
  • Thickness: 0.0450
Norton Rapid Finish™ Non-woven Convolute GP Wheels -- 66261134177
from Norton Abrasives

It's Not As Convoluted As You Might Think. When You View It In True Color. It can seem like there are more non-woven convolute wheel varieties on the market than there are materials to be ground! At Norton, we don't think it has to be quite that complicated. That's why we are redesigning the entire... [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 6
  • Type: RingDisc
  • Thickness: 0.5000
Norton SG® 5SG46-IVS Vit. Wheel -- 66252901814
from Norton Abrasives

Norton SG ® 5SG46-IVS Vit. Wheel [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 7
  • Type: Recessed
  • Thickness: 1
Norton® 23A30-G12VCP Vit. Wheel -- 66253465129
from Norton Abrasives

Norton ® 23A30-G12VCP Vit. Wheel [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 18
  • Type: Cylinder
  • Thickness: 6
Norton® 32A46-KVBE Vitrified Wheel -- 66252838308
from Norton Abrasives

Norton ® 32A46-KVBE Vitrified Wheel [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 6
  • Type: Cylinder
  • Thickness: 1
Norton® 32A60-KVBE Vitrified Wheel -- 66243528696
from Norton Abrasives

Norton ® 32A60-KVBE Vitrified Wheel [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 3
  • Type: StraightWheel
  • Thickness: 0.2500
Norton® 37C60-MVK Vitrified Wheel -- 66243529041
from Norton Abrasives

Norton ® 37C60-MVK Vitrified Wheel [See More]

  • System: ANSI - Bonded
  • Outer Diameter: 3
  • Type: StraightWheel; RingDisc
  • Thickness: 0.5000
Semi-Flexible Grind and Finish Wheels. Best - Flexcel -- S6700
from Flexovit USA, Inc.

FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels. 24 to 60... [See More]

  • System: ANSI - Bonded
  • Thickness: 0.1250
  • Outer Diameter: 4.5
  • Bore / Shank: 0.8750