Dry Grinding Grinding Wheels

65 Results
A30X Rail Cut -- 66253259935
from Norton Abrasives

RailCut Reinforced Cut-off Wheels are the choice for fixed rail track cutting for light-duty applications and older machines with less horsepower. RailCut Side reinforced, R Sides are the choice for light-duty applications and older machines with less horsepower. Work under a wide range of operating... [See More]

  • Applications & Materials Abraded: Bench, Pedestal or Backstand; DryGrinding; Coarse Grit Rough Grinding or Metal Removal; WetGrinding; Toolroom or Precision Grinding; Internal; Metalworking; MRO / Construction
  • Outer Diameter: 16
  • Type: StraightWheel
  • Thickness: 0.1250
A30X Rail Cut -- 66253260462
from Norton Abrasives

RailCut Reinforced Cut-off Wheels are the choice for fixed rail track cutting for light-duty applications and older machines with less horsepower. RailCut Side reinforced, R Sides are the choice for light-duty applications and older machines with less horsepower. Work under a wide range of operating... [See More]

  • Applications & Materials Abraded: Bench, Pedestal or Backstand; DryGrinding; Coarse Grit Rough Grinding or Metal Removal; WetGrinding; Toolroom or Precision Grinding; Internal; Metalworking; MRO / Construction
  • Outer Diameter: 14
  • Type: StraightWheel
  • Thickness: 0.1250
ASD100S-R75B105-1/16 Cup Wheel -- 69014191904
from Norton Abrasives

ASD100S-R75B105-1/16 Cup Wheel [See More]

  • Applications & Materials Abraded: Bench, Pedestal or Backstand; DryGrinding; Coarse Grit Rough Grinding or Metal Removal; WetGrinding; Toolroom or Precision Grinding; Profile or Gear Grinding; SurfacePrep; Metalworking
  • Outer Diameter: 3.75
  • Type: FlaringCup; Superabrasive
  • Thickness: 1.5
AVOS® A36 -- 66252825236
from Norton Abrasives

AVOS ® A36 [See More]

  • Applications & Materials Abraded: Finish & Light Cut (Fine Grits); DryGrinding; Medium Grit Cut & Finish; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction
  • Outer Diameter: 4.5
  • Type: DepressedCenter; Type 29
  • Thickness: 0.1250
Bear-Tex® Extra Course -- 66261009585
from Norton Abrasives

Bear-Tex ® Extra Course [See More]

  • Applications & Materials Abraded: DryGrinding; SurfacePrep; Metalworking; Automotive; MRO / Construction
  • Outer Diameter: 4.5
  • Type: DepressedCenter; Type 27
  • Bore / Shank: 0.6250
Bear-Tex® Extra Course -- 66261009586
from Norton Abrasives

Bear-Tex ® Extra Course [See More]

  • Applications & Materials Abraded: DryGrinding; SurfacePrep; Metalworking; Automotive; MRO / Construction
  • Outer Diameter: 7
  • Type: DepressedCenter; Type 27
  • Bore / Shank: 0.8750
Bear-Tex® Extra Course -- 66261009649
from Norton Abrasives

Bear-Tex ® Extra Course [See More]

  • Applications & Materials Abraded: DryGrinding; SurfacePrep; Metalworking; Automotive; MRO / Construction
  • Outer Diameter: 4.5
  • Type: DepressedCenter; Type 27
  • Bore / Shank: 0.8750
Bear-Tex® Extra Course -- 66261009650
from Norton Abrasives

Bear-Tex ® Extra Course [See More]

  • Applications & Materials Abraded: DryGrinding; SurfacePrep; Metalworking; Automotive; MRO / Construction
  • Outer Diameter: 7
  • Type: DepressedCenter; Type 27
  • Bore / Shank: 0.6250
Bear-Tex® Rapid Strip™ Wheel -- 66261009649
from Norton Abrasives

Bear-Tex ® Rapid Strip ™ Wheel [See More]

  • Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; SurfacePrep; Metalworking; Automotive; MRO / Construction
  • Outer Diameter: 4.5
  • Type: DepressedCenter; Non-Woven
  • Bore / Shank: 0.8750
Bench & Pedestal Wheel 37C24-RVK -- 66253319967
from Norton Abrasives

Bench & Pedestal Wheel 37C24-RVK [See More]

  • Applications & Materials Abraded: Bench, Pedestal or Backstand; DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Toolroom or Precision Grinding; Metalworking; Plastics or Composites
  • Outer Diameter: 14
  • Type: StraightWheel
  • Thickness: 2
Charger Thin Depressed Center Wheel -- 66252837013
from Norton Abrasives

Charger Thin Depressed Center Wheel [See More]

  • Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction
  • Outer Diameter: 4.5
  • Type: DepressedCenter; Type 27
  • Thickness: 0.0400
Gemini Alundum 36/46 Bench Wheel -- 7660788295
from Norton Abrasives

Gemini Alundum 36/46 Bench Wheel [See More]

  • Applications & Materials Abraded: Bench, Pedestal or Backstand; DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Toolroom or Precision Grinding; Metalworking
  • Outer Diameter: 10
  • Type: StraightWheel
  • Thickness: 1
Gemini Long Life Depressed Center Wheel -- 66252836984
from Norton Abrasives

Gemini Long Life Depressed Center Wheel [See More]

  • Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction
  • Outer Diameter: 5
  • Type: DepressedCenter; Type 27
  • Thickness: 0.0938
Gemini® 57A24-RBRA -- 66243522381
from Norton Abrasives

Gemini ® 57A24-RBRA [See More]

  • Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; SurfacePrep; Metalworking; Automotive; MRO / Construction; Snagging; Foundries, Welding Shops, Steel Mill
  • Outer Diameter: 2.5
  • Type: StraightWheel
  • Thickness: 0.5000
Gemini® Stainless Steel -- 66252819568
from Norton Abrasives

Gemini ® Stainless Steel [See More]

  • Applications & Materials Abraded: DryGrinding; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction; Stainless Steel
  • Outer Diameter: 4.5
  • Type: DepressedCenter; Type 27
  • Thickness: 0.2500
Metal Depressed Center Wheel -- 7660705249
from Norton Abrasives

Metal Depressed Center Wheel [See More]

  • Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction
  • Outer Diameter: 4
  • Type: DepressedCenter; Type 27
  • Thickness: 0.0450
Norton Rapid Finish™ Non-woven Convolute GP Wheels -- 66261134177
from Norton Abrasives

It's Not As Convoluted As You Might Think. When You View It In True Color. It can seem like there are more non-woven convolute wheel varieties on the market than there are materials to be ground! At Norton, we don't think it has to be quite that complicated. That's why we are redesigning the entire... [See More]

  • Applications & Materials Abraded: Finish & Light Cut (Fine Grits); Finish Improvement, Corner Holding , Honing(Fine to Superfine Grits); DryGrinding; Medium Grit Cut & Finish; Metalworking; MRO / Construction
  • Outer Diameter: 6
  • Type: RingDisc
  • Thickness: 0.5000
Norton Stellar Wheels
from Norton Abrasives

New Norton Stellar inserted-nut grinding wheels for double and single disc grinding last 30% longer than other disc grinding products, resulting in increased parts per wheel and a lower cost per part.Manufactured to provide an excellent finish throughout the life of the wheel, Norton Stellar... [See More]

  • Applications & Materials Abraded: DryGrinding
  • Outer Diameter: 8 to 42
  • Type: RingDisc
  • Type: Aluminum Oxide; Ceramic (e.g., Norton SG®, Norton Quantum®)
Norton® Masonry -- 07660775914
from Norton Abrasives

Norton ® Masonry [See More]

  • Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction; Masonry
  • Outer Diameter: 4
  • Type: DepressedCenter; Type 27
  • Thickness: 0.1250
Norzon® -- 66252905369
from Norton Abrasives

Norzon ® [See More]

  • Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction
  • Outer Diameter: 7
  • Type: DepressedCenter; Type 28
  • Thickness: 0.2500
Norzon® 4NZ16-Q -- 66243530761
from Norton Abrasives

Norzon ® 4NZ16-Q [See More]

  • Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; SurfacePrep; Metalworking; Automotive; MRO / Construction; Snagging; Foundry, Welding Shop, Steel Mill
  • Outer Diameter: 3 to 4
  • Type: FlaringCup
  • Thickness: 2
Norzon® 4NZ1634-R5BX348 -- 66252838577
from Norton Abrasives

Norzon ® 4NZ1634-R5BX348 [See More]

  • Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; SurfacePrep; Metalworking; Automotive; MRO / Construction; Snagging; Foundry, Welding Shop, Steel Mill
  • Outer Diameter: 6
  • Type: StraightCup
  • Thickness: 2
Norzon® 4ZF1234-R5B38S -- 69083166310
from Norton Abrasives

Norzon ® 4ZF1234-R5B38S [See More]

  • Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Surface or Creepfeed Grinding; SurfacePrep; Metalworking; Automotive; MRO / Construction; Floor stand, Swing-arm Machines; Foundry, Welding Shop, Steel Mill
  • Outer Diameter: 24
  • Type: StraightWheel
  • Thickness: 3
Norzon® III Foundry -- 66243531504
from Norton Abrasives

Norzon ® III Foundry [See More]

  • Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction; Foundry, Welding Shop, Steel Mill
  • Outer Diameter: 4
  • Type: DepressedCenter; Type 27
  • Thickness: 0.2500
Quantum Vit. Toolroom Whls -- 69083159103
from Norton Abrasives

Quantum Vit. Toolroom Whls [See More]

  • Applications & Materials Abraded: Bench, Pedestal or Backstand; DryGrinding; Medium Grit Cut & Finish; Coarse Grit Rough Grinding or Metal Removal; WetGrinding; Toolroom or Precision Grinding; Metalworking; Automotive; MRO / Construction; Hard-to-grind alloys; foundry jobs
  • Outer Diameter: 7
  • Type: StraightWheel; Blank or Custom
  • Thickness: 0.5000
Raised Hub Straight Grinding Wheel -- 49-94-4510
from Milwaukee Electric Tool Corporation

27 TYPE. S GRADE. PIPELINE-LIGHT GRINDING/CUTTING APPLICATION. 4-1/2 INCH DIAMETER. 1/8 INCH THICKNESS. 7/8 INCH MOUNTING SIZE. 30 GRIT SIZE NUMBER. ABRASIVE TYPE A30S. SPEED RATING (RPM) 13580 [See More]

  • Applications & Materials Abraded: DryGrinding
  • Thickness: 0.1250
  • Outer Diameter: 4.5
  • Max Speed: 13580
flexible grinding wheel -- FLEXCUT™
from Walter Surface Technologies

FLEXCUT ™, the leading flexible grinding wheel for over 25 years, is specially formulated to deliver superior removal on all ferrous and non-ferrous metals without clogging or loading. Features. Diamond-Cut pattern - High removal, cool grinding. One step finishing solution to reduce cost. [See More]

  • Applications & Materials Abraded: Finish & Light Cut (Fine Grits); DryGrinding; Portable Grinder or Handheld; Metalworking
  • Bore / Shank: 0.3750 to 0.8750
  • Outer Diameter: 3 to 7
  • Max Speed: 20400
EB Diamond Cluster Wheel -- EB4007880CLSF
from CS UNITEC

Diamond Wheels for cleaning and grinding metal, fiberglass and more. Eco Brazing (EB) diamond cluster wheels from CS Unitec are designed for removing paint, rust and epoxy on metal. Also for high material removal on fiberglass, composites and plastics without loading up like traditional abrasives. [See More]

  • Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; Metalworking; Plastics or Composites
  • Outer Diameter: 4
  • Type: DepressedCenter; Superabrasive
  • Bore / Shank: 0.8750
7" x 1/4" TIGER AO Type 27 Grinding Wheel A24T 5/8-11 Nut
from Weiler Abrasives

Aluminum oxide grains provide an even, sharp, clean cut-rate and consistent performance. Strong resin bond delivers a long cutting life. Advanced anti-chipping technology improves safety through the reduction of high energy debris emitted during the grinding process. The 1/4 inch thickness makes... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 7
  • Bore / Shank: 0.6250
Diamond Cup Wheels -- 43806
from Flexovit USA, Inc.

For dry or wet grinding applications using angle grinders. For smoothing, shaping and removing flash on concrete, masonry and stone surfaces. Standard - CWSG-ST. Single rim, rowed segment cups are designed for economical, speedy grinding and smoothing of concrete and masonry products. [See More]

  • Applications & Materials Abraded: DryGrinding; WetGrinding; Concrete, Masonry
  • Outer Diameter: 4
  • Type: Superabrasive
  • Bore / Shank: 0.6250
Raised Hub Straight Grinding Wheel -- 49-94-4515
from Milwaukee Electric Tool Corporation

27 TYPE. R GRADE. METAL, STAINLESS STEEL CUT MATERIAL. GENERAL PURPOSE, GRINDING APPLICATION. 4-1/2 INCH DIAMETER. 1/4 INCH THICKNESS. 5/8 INCH-11 TPI MOUNTING SIZE. 24 GRIT SIZE NUMBER. ALUMINUM OXIDE ABRASIVE MATERIAL. A24R STANDARD DESIGNATION. INCLUSIONS/FEATURES LONG LIFE. PACKAGING QUANTITY 5... [See More]

  • Applications & Materials Abraded: DryGrinding; Metalworking; General Purpose
  • Thickness: 0.2500
  • Outer Diameter: 4.5
  • Max Speed: 13580
Flexible Grinding Wheels for Mill Scale -- Flexcut Mill Scale
from Walter Surface Technologies

Your days of problems removing mill scale are now over with FLEXCUT MILL SCALE. No more glazing or clogging, just hassle-free removal of mill scale, leaving a clean and even surface. Features. Diamond-Cut pattern - High removal, cool grinding. One step finishing wheel - increases productivity. [See More]

  • Applications & Materials Abraded: DryGrinding; Portable Grinder or Handheld; Metalworking
  • Bore / Shank: 0.6250 to 0.8750
  • Outer Diameter: 4.5 to 7
  • Max Speed: 13300
EB Diamond Combination Wheel -- EB4007835CM
from CS UNITEC

Diamond wheels for grinding and cutting steel and stainless steel. Eco Brazing (EB) diamond combination metal grinding and cutting wheels from CS Unitec are designed for grinding and cutting steel and stainless steel bolts and plate. Last 100x longer than ordinary resin bonded wheels. Reduce sparks,... [See More]

  • Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; Metalworking
  • Outer Diameter: 4
  • Type: DepressedCenter; Superabrasive
  • Bore / Shank: 0.8750
7" x 1/4" TIGER AO Type 27 Grinding Wheel A24T 7/8 A.H.
from Weiler Abrasives

Aluminum oxide grains provide an even, sharp, clean cut-rate and consistent performance. Strong resin bond delivers a long cutting life. Advanced anti-chipping technology improves safety through the reduction of high energy debris emitted during the grinding process. The 1/4 inch thickness makes... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 7
  • Bore / Shank: 0.8750
Heavy Duty Depressed Center Combination Wheel -- A7245
from Flexovit USA, Inc.

Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Long Life - ZACX24U. Zirconia / Silicon Carbide blend provides long life and superior grinding / cutting action, even where burnt in... [See More]

  • Applications & Materials Abraded: DryGrinding; Portable Grinder or Handheld; Metalworking
  • Outer Diameter: 9
  • Type: DepressedCenter
  • Thickness: 0.1250
Straight Grinding Wheel -- 49-94-4570
from Milwaukee Electric Tool Corporation

27 TYPE. T GRADE. CONCRETE CUT MATERIAL. GRINDING, BLENDING APPLICATION. 4-1/2 INCH DIAMETER. 1/4 INCH THICKNESS. 7/8 INCH MOUNTING SIZE. 13580 RPM SPEED RATING. 24 GRIT SIZE NUMBER. SILICON CARBIDE ABRASIVE MATERIAL. C24T STANDARD DESIGNATION [See More]

  • Applications & Materials Abraded: DryGrinding; Medium Grit Cut & Finish; Concrete
  • Thickness: 0.2500
  • Outer Diameter: 4.5
  • Max Speed: 13580
Grinding Wheel For Steel And Stainless Steel -- ALLSTEEL™
from Walter Surface Technologies

ALLSTEEL ™ grinding wheels deliver fast removal rates on steel and stainless steel. High-strength abrasive grain ensures durability and aggressive grinding action with less effort, making even the toughest jobs easier. FEATURES. Excellent removal rate. Heavily reinforced to optimize safety in... [See More]

  • Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Metalworking
  • Outer Diameter: 4.5 to 9
  • Type: StraightWheel
  • Thickness: 0.1250 to 0.2500
7" x 1/4" TIGER CERAMIC Type 27 Grinding Wheel CER24T 5/8-11 Nut
from Weiler Abrasives

Ultra-fine microstructure allows the ceramic grain to self-sharpen for ultra-high metal removal rates and optimal productivity. Unmatched life means more material removed over the life of the abrasive. Advanced anti-chipping technology improves safety through the reduction of high energy debris... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 7
  • Bore / Shank: 0.6250
Heavy Duty Depressed Center Combination Wheel -- A7245H
from Flexovit USA, Inc.

Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Long Life - ZACX24U. Zirconia / Silicon Carbide blend provides long life and superior grinding / cutting action, even where burnt in... [See More]

  • Applications & Materials Abraded: DryGrinding; Portable Grinder or Handheld; Metalworking
  • Outer Diameter: 9
  • Type: DepressedCenter
  • Thickness: 0.1250
Straight Grinding Wheel -- 49-94-4585
from Milwaukee Electric Tool Corporation

27 TYPE. R GRADE. METAL CUT MATERIAL. GRINDING, BLENDING APPLICATION. 4-1/2 INCH DIAMETER. 1/4 INCH THICKNESS. 5/8 INCH-11 TPI MOUNTING SIZE. 13580 RPM SPEED RATING. 24 GRIT SIZE NUMBER. ZIRCONIA ALUMINA ABRASIVE MATERIAL. ZA24R STANDARD DESIGNATION [See More]

  • Applications & Materials Abraded: DryGrinding; Medium Grit Cut & Finish; Metalworking
  • Thickness: 0.2500
  • Outer Diameter: 4.5
  • Max Speed: 13580
7" x 1/4" TIGER CERAMIC Type 27 Grinding Wheel CER24T 7/8 A.H.
from Weiler Abrasives

Ultra-fine microstructure allows the ceramic grain to self-sharpen for ultra-high metal removal rates and optimal productivity. Unmatched life means more material removed over the life of the abrasive. Advanced anti-chipping technology improves safety through the reduction of high energy debris... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 7
  • Bore / Shank: 0.8750
Straight Grinding Wheel -- 49-94-7020
from Milwaukee Electric Tool Corporation

27 TYPE. R GRADE. STAINLESS STEEL CUT MATERIAL. GRINDING, BLENDING APPLICATION. 7 INCH DIAMETER. 1/4 INCH THICKNESS. 7/8 INCH MOUNTING SIZE. 8600 RPM SPEED RATING. 24 GRIT SIZE NUMBER. ALUMINUM OXIDE ABRASIVE MATERIAL. A24R STANDARD DESIGNATION [See More]

  • Applications & Materials Abraded: DryGrinding; Medium Grit Cut & Finish; Metalworking
  • Thickness: 0.2500
  • Outer Diameter: 7
  • Max Speed: 8600
7" x 1/4" TIGER ZIRC Type 27 Grinding Wheel Z24T 5/8-11 Nut
from Weiler Abrasives

Sharp and durable zirconia alumina grains provide fast and consistent metal removal rates throughout the life of the abrasive. Long product life for the most challenging applications. Advanced anti-chipping technology improves safety through the reduction of high energy debris emitted during the... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 7
  • Bore / Shank: 0.6250
Straight Grinding Wheel -- 49-94-7025
from Milwaukee Electric Tool Corporation

27 TYPE. R GRADE. STAINLESS STEEL CUT MATERIAL. GRINDING, BLENDING APPLICATION. 7 INCH DIAMETER. 1/4 INCH THICKNESS. 5/8 INCH-11 TPI MOUNTING SIZE. 8600 RPM SPEED RATING. 24 GRIT SIZE NUMBER. ALUMINUM OXIDE ABRASIVE MATERIAL. A24R STANDARD DESIGNATION [See More]

  • Applications & Materials Abraded: DryGrinding; Medium Grit Cut & Finish; Metalworking
  • Thickness: 0.2500
  • Outer Diameter: 7
  • Max Speed: 8600
7" x 1/4" TIGER ZIRC Type 27 Grinding Wheel Z24T 7/8 A.H.
from Weiler Abrasives

Sharp and durable zirconia alumina grains provide fast and consistent metal removal rates throughout the life of the abrasive. Long product life for the most challenging applications. Advanced anti-chipping technology improves safety through the reduction of high energy debris emitted during the... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 7
  • Bore / Shank: 0.8750
Straight Grinding Wheel -- 49-94-9025
from Milwaukee Electric Tool Corporation

27 TYPE. R GRADE. STAINLESS STEEL CUT MATERIAL. GRINDING, BLENDING APPLICATION. 9 INCH DIAMETER. 1/4 INCH THICKNESS. 5/8 INCH-11 TPI MOUNTING SIZE. 6600 RPM SPEED RATING. 24 GRIT SIZE NUMBER. ALUMINUM OXIDE ABRASIVE MATERIAL. A24R STANDARD DESIGNATION [See More]

  • Applications & Materials Abraded: DryGrinding; Medium Grit Cut & Finish; Metalworking
  • Thickness: 0.2500
  • Outer Diameter: 9
  • Max Speed: 6600
7" x 1/8" TIGER AO Type 27 Grinding Wheel A30T 5/8-11 Nut
from Weiler Abrasives

Aluminum oxide grains provide an even, sharp, clean cut-rate and consistent performance. Strong resin bond delivers a long cutting life. Advanced anti-chipping technology improves safety through the reduction of high energy debris emitted during the grinding process. The 1/8 inch thickness makes... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 7
  • Bore / Shank: 0.6250
7" x 1/8" TIGER AO Type 27 Grinding Wheel A30T 7/8 A.H.
from Weiler Abrasives

Aluminum oxide grains provide an even, sharp, clean cut-rate and consistent performance. Strong resin bond delivers a long cutting life. Advanced anti-chipping technology improves safety through the reduction of high energy debris emitted during the grinding process. The 1/8 inch thickness makes... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 7
  • Bore / Shank: 0.8750
7" x 1/8" TIGER CERAMIC Type 27 Grinding Wheel CER30T 5/8-11 Nut
from Weiler Abrasives

Ultra-fine microstructure allows the ceramic grain to self-sharpen for ultra-high metal removal rates and optimal productivity. Unmatched life means more material removed over the life of the abrasive. Advanced anti-chipping technology improves safety through the reduction of high energy debris... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 7
  • Bore / Shank: 0.6250
7" x 1/8" TIGER CERAMIC Type 27 Grinding Wheel CER30T 7/8 A.H.
from Weiler Abrasives

Ultra-fine microstructure allows the ceramic grain to self-sharpen for ultra-high metal removal rates and optimal productivity. Unmatched life means more material removed over the life of the abrasive. Advanced anti-chipping technology improves safety through the reduction of high energy debris... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 7
  • Bore / Shank: 0.8750
7" x 1/8" TIGER ZIRC Type 27 Grinding Wheel Z30T 5/8-11 Nut
from Weiler Abrasives

Sharp and durable zirconia alumina grains provide fast and consistent metal removal rates throughout the life of the abrasive. Long product life for the most challenging applications. Advanced anti-chipping technology improves safety through the reduction of high energy debris emitted during the... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 7
  • Bore / Shank: 0.6250
7" x 1/8" TIGER ZIRC Type 27 Grinding Wheel Z30T 7/8 A.H.
from Weiler Abrasives

Sharp and durable zirconia alumina grains provide fast and consistent metal removal rates throughout the life of the abrasive. Long product life for the most challenging applications. Advanced anti-chipping technology improves safety through the reduction of high energy debris emitted during the... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 7
  • Bore / Shank: 0.8750
9" x 1/4" TIGER AO Type 27 Grinding Wheel A24T 5/8-11 Nut
from Weiler Abrasives

Aluminum oxide grains provide an even, sharp, clean cut-rate and consistent performance. Strong resin bond delivers a long cutting life. Advanced anti-chipping technology improves safety through the reduction of high energy debris emitted during the grinding process. The 1/4 inch thickness makes... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 9
  • Bore / Shank: 0.6250
9" x 1/4" TIGER AO Type 27 Grinding Wheel A24T 7/8 A.H.
from Weiler Abrasives

Aluminum oxide grains provide an even, sharp, clean cut-rate and consistent performance. Strong resin bond delivers a long cutting life. Advanced anti-chipping technology improves safety through the reduction of high energy debris emitted during the grinding process. The 1/4 inch thickness makes... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 9
  • Bore / Shank: 0.8750
9" x 1/4" TIGER CERAMIC Type 27 Grinding Wheel CER24T 5/8-11 Nut
from Weiler Abrasives

Ultra-fine microstructure allows the ceramic grain to self-sharpen for ultra-high metal removal rates and optimal productivity. Unmatched life means more material removed over the life of the abrasive. Advanced anti-chipping technology improves safety through the reduction of high energy debris... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 9
  • Bore / Shank: 0.6250
9" x 1/4" TIGER CERAMIC Type 27 Grinding Wheel CER24T 7/8 A.H.
from Weiler Abrasives

Ultra-fine microstructure allows the ceramic grain to self-sharpen for ultra-high metal removal rates and optimal productivity. Unmatched life means more material removed over the life of the abrasive. Advanced anti-chipping technology improves safety through the reduction of high energy debris... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 9
  • Bore / Shank: 0.8750
9" x 1/4" TIGER ZIRC Type 27 Grinding Wheel Z24T 5/8-11 Nut
from Weiler Abrasives

Sharp and durable zirconia alumina grains provide fast and consistent metal removal rates throughout the life of the abrasive. Long product life for the most challenging applications. Advanced anti-chipping technology improves safety through the reduction of high energy debris emitted during the... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 9
  • Bore / Shank: 0.6250
9" x 1/4" TIGER ZIRC Type 27 Grinding Wheel Z24T 7/8 A.H.
from Weiler Abrasives

Sharp and durable zirconia alumina grains provide fast and consistent metal removal rates throughout the life of the abrasive. Long product life for the most challenging applications. Advanced anti-chipping technology improves safety through the reduction of high energy debris emitted during the... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 9
  • Bore / Shank: 0.8750
9" x 1/8" TIGER AO Type 27 Grinding Wheel A30T 5/8-11 Nut
from Weiler Abrasives

Aluminum oxide grains provide an even, sharp, clean cut-rate and consistent performance. Strong resin bond delivers a long cutting life. Advanced anti-chipping technology improves safety through the reduction of high energy debris emitted during the grinding process. The 1/8 inch thickness makes... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 9
  • Bore / Shank: 0.6250
9" x 1/8" TIGER AO Type 27 Grinding Wheel A30T 7/8 A.H.
from Weiler Abrasives

Aluminum oxide grains provide an even, sharp, clean cut-rate and consistent performance. Strong resin bond delivers a long cutting life. Advanced anti-chipping technology improves safety through the reduction of high energy debris emitted during the grinding process. The 1/8 inch thickness makes... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 9
  • Bore / Shank: 0.8750
9" x 1/8" TIGER CERAMIC Type 27 Grinding Wheel CER30T 5/8-11 Nut
from Weiler Abrasives

Ultra-fine microstructure allows the ceramic grain to self-sharpen for ultra-high metal removal rates and optimal productivity. Unmatched life means more material removed over the life of the abrasive. Advanced anti-chipping technology improves safety through the reduction of high energy debris... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 9
  • Bore / Shank: 0.6250
9" x 1/8" TIGER CERAMIC Type 27 Grinding Wheel CER30T 7/8 A.H.
from Weiler Abrasives

Ultra-fine microstructure allows the ceramic grain to self-sharpen for ultra-high metal removal rates and optimal productivity. Unmatched life means more material removed over the life of the abrasive. Advanced anti-chipping technology improves safety through the reduction of high energy debris... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 9
  • Bore / Shank: 0.8750
9" x 1/8" TIGER ZIRC Type 27 Grinding Wheel Z30T 5/8-11 Nut
from Weiler Abrasives

Sharp and durable zirconia alumina grains provide fast and consistent metal removal rates throughout the life of the abrasive. Long product life for the most challenging applications. Advanced anti-chipping technology improves safety through the reduction of high energy debris emitted during the... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 9
  • Bore / Shank: 0.6250
9" x 1/8" TIGER ZIRC Type 27 Grinding Wheel Z30T 7/8 A.H.
from Weiler Abrasives

Sharp and durable zirconia alumina grains provide fast and consistent metal removal rates throughout the life of the abrasive. Long product life for the most challenging applications. Advanced anti-chipping technology improves safety through the reduction of high energy debris emitted during the... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Thickness: 0.4500
  • Outer Diameter: 9
  • Bore / Shank: 0.8750
TIGER AO Type 11 Flaring Cup Wheel, A16-Q, 4/3 x 2 x 5/8-11, Rim 1", Back 3/4"
from Weiler Abrasives

Aluminum oxide grains provide an even, sharp, clean cut-rate and consistent performance. Strong resin bond delivers long cutting life. Precision balanced to ensure smooth, vibration-free operation and reduced operator fatigue. Unique anchored safety nut locks the cup in place to increase safety and... [See More]

  • Applications & Materials Abraded: DryGrinding; Foundries
  • Outer Diameter: 4
  • Type: FlaringCup
  • Thickness: 2