Specialty / Other Grinding Wheels
from Norton Abrasives
Charger ™ Long Life [See More]
- Type: StraightWheel
- Thickness: 2
- Outer Diameter: 30
- Bore / Shank: 12
from Norton Abrasives
Gemini ® 57A24-RBRA [See More]
- Type: StraightWheel
- Thickness: 0.5000
- Outer Diameter: 2.5
- Bore / Shank: 0.3750
from Norton Abrasives
Gemini ® 5ZF14-QS [See More]
- Type: StraightWheel
- Thickness: 3
- Outer Diameter: 24
- Bore / Shank: 12
from Norton Abrasives
Gemini ® Long Life [See More]
- Type: DepressedCenter; Type 27
- Thickness: 0.2500
- Outer Diameter: 7
- Bore / Shank: 0.6250
from Norton Abrasives
Norzon ® 4NZ14-R [See More]
- Type: StraightWheel
- Thickness: 1
- Outer Diameter: 6
- Bore / Shank: 0.6250
from Norton Abrasives
Norzon ® 4NZ1434-R5BSX348 [See More]
- Type: StraightWheel
- Thickness: 2
- Outer Diameter: 30
- Bore / Shank: 12
from Norton Abrasives
Norzon ® 4NZ16-OS [See More]
- Type: StraightWheel
- Thickness: 1
- Outer Diameter: 8
- Bore / Shank: 0.6250
from Norton Abrasives
Norzon ® 4NZ16-P [See More]
- Type: FlaringCup
- Thickness: 2
- Outer Diameter: 1.5
- Bore / Shank: 0.6250
from Norton Abrasives
Norzon ® 4NZ16-Q [See More]
- Type: FlaringCup
- Thickness: 2
- Outer Diameter: 3 to 4
- Bore / Shank: 0.6250
from Norton Abrasives
Norzon ® 4NZ1634-Q5B38S [See More]
- Type: StraightWheel
- Thickness: 2
- Outer Diameter: 30
- Bore / Shank: 12
from Norton Abrasives
Norzon ® 4NZ1634-Q5BX348 [See More]
- Type: FlaringCup
- Thickness: 2
- Outer Diameter: 1.5
- Bore / Shank: 0.6250
from Norton Abrasives
Norzon ® 4NZ1634-QS [See More]
- Type: StraightWheel
- Thickness: 1
- Outer Diameter: 8
- Bore / Shank: 0.6250
from Norton Abrasives
Norzon ® 4NZ1634-R5BX348 [See More]
- Type: FlaringCup
- Thickness: 2
- Outer Diameter: 1.5
- Bore / Shank: 0.6250
from Norton Abrasives
Norzon ® 4NZ1634-R5BX348 [See More]
- Type: StraightCup
- Thickness: 2
- Outer Diameter: 6
- Bore / Shank: 0.6250
from Norton Abrasives
Norzon ® 4ZF1234-R5B38S [See More]
- Type: StraightWheel
- Thickness: 3
- Outer Diameter: 24
- Bore / Shank: 12
from Norton Abrasives
Norzon ® 4ZF1434-Q5B38S [See More]
- Type: StraightWheel
- Thickness: 2
- Outer Diameter: 30
- Bore / Shank: 12
from Norton Abrasives
Norzon ® 4ZF1434-R5B38S [See More]
- Type: StraightWheel
- Thickness: 2
- Outer Diameter: 30
- Bore / Shank: 12
from Norton Abrasives
Norzon ® 4ZF1634-Q5B38S [See More]
- Type: StraightWheel
- Thickness: 2
- Outer Diameter: 30
- Bore / Shank: 12
from Norton Abrasives
Norzon ® NZC142-R5B38S [See More]
- Type: StraightWheel
- Thickness: 2
- Outer Diameter: 30
- Bore / Shank: 12
from Norton Abrasives
Norzon ® TAF Cone [See More]
- Type: ConePlug
- Thickness: 3
- Outer Diameter: 1.5
- Bore / Shank: 0.6250
from Norton Abrasives
Norzon ® TAF Cone [See More]
- Type: ConePlug
- Thickness: 3
- Outer Diameter: 2
- Bore / Shank: 0.6250
from Norton Abrasives
Norzon ® TAF Plug [See More]
- Type: ConePlug
- Thickness: 2.5
- Outer Diameter: 1.5
- Bore / Shank: 0.6250
from Norton Abrasives
Norzon ® TAF Plug [See More]
- Type: ConePlug
- Thickness: 3
- Outer Diameter: 2
- Bore / Shank: 0.6250
from Milwaukee Electric Tool Corporation
27 TYPE. R GRADE. METAL, STAINLESS STEEL CUT MATERIAL. GENERAL PURPOSE, GRINDING APPLICATION. 4-1/2 INCH DIAMETER. 1/4 INCH THICKNESS. 5/8 INCH-11 TPI MOUNTING SIZE. 24 GRIT SIZE NUMBER. ALUMINUM OXIDE ABRASIVE MATERIAL. A24R STANDARD DESIGNATION. INCLUSIONS/FEATURES LONG LIFE. PACKAGING QUANTITY 5... [See More]
- Outer Diameter: 4.5
- Max Speed: 13580
- Thickness: 0.2500
- Type: Aluminum Oxide
from Kunshan Xinlun Superabrasives Co., Ltd.
Applications: Gear shaft grinding;. Gear teeth grinding;. Gear bore grinding;. Gear train grinding. [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: CBN
- Applications & Materials Abraded: Gear shaft grinding Gear teeth grinding Gear bore grinding Gear train grinding
from Weiler Abrasives
Triple Fiberglass Reinforcement provides added grinding strength for aggressive stock removal. Type 27 Grinding Wheels are designed with fiberglass cut back from the edge to provide instant aggressive grinding on new wheels. Used with die grinder and right angle air die grinder [See More]
- Outer Diameter: 4
- Bore / Shank: 0.4000
- Thickness: 4
- Max Speed: 15300
from Milwaukee Electric Tool Corporation
27 TYPE. R GRADE. METAL, STAINLESS STEEL CUT MATERIAL. GENERAL PURPOSE, GRINDING APPLICATION. 4-1/2 INCH DIAMETER. 1/4 INCH THICKNESS. 7/8 INCH MOUNTING SIZE. 24 GRIT SIZE NUMBER. ALUMINUM OXIDE ABRASIVE MATERIAL. A24R STANDARD DESIGNATION. INCLUSIONS/FEATURES LONG LIFE. PACKAGING QUANTITY 10 PER... [See More]
- Outer Diameter: 4.5
- Max Speed: 13580
- Thickness: 0.2500
- Type: Aluminum Oxide
from Kunshan Xinlun Superabrasives Co., Ltd.
Applications: Engine camshaft cam lobe & journal grinding;. Crankshaft main journal & pin grinding;. Compressor camshaft grinding;. General workpiece external cylindrical/plane grinding;. Application Example: Engine Camshaft Cam Lobe Grinding;. Wheel: 1A1M 400 20 40 5mm, CBN 140/170 V,... [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: CBN
- Applications & Materials Abraded: Automotive; Engine camshaft cam lobe & journal grinding Crankshaft main journal & pin grinding Compressor camshaft grinding
from Weiler Abrasives
Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. [See More]
- Outer Diameter: 4
- Bore / Shank: 0.2500
- Thickness: 4
- Max Speed: 15300
from Milwaukee Electric Tool Corporation
27 TYPE. S GRADE. GENERAL PURPOSE, PIPELINE APPLICATION. 4-1/2 INCH DIAMETER. 1/8 INCH THICKNESS. 5/8 INCH-11 TPI MOUNTING SIZE. 30 GRIT SIZE NUMBER. ALUMINUM OXIDE ABRASIVE MATERIAL. A30S STANDARD DESIGNATION. INCLUDES FAST CUT. PACKAGING QUANTITY 5 PER PACK. SPEED RATING (RPM) 13580 [See More]
- Outer Diameter: 4.5
- Max Speed: 13580
- Thickness: 0.1250
- Type: Aluminum Oxide
from Kunshan Xinlun Superabrasives Co., Ltd.
Applications: Internal cylindrical grinding of main/sub bearing;. Internal cylindrical grinding of roller (piston);. Cylinder grinding;. Application Example: Compressor Internal Cylindrical Grinding of Main Bearing;. Wheel: 1A1W 18*28mm-M14, CBN 170/200 V, 40000rmp;. Machine: TOYO T-11L;. Workpiece:... [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: CBN
- Applications & Materials Abraded: Internal cylindrical grinding of main/sub bearing, Internal cylindrical grinding of roller (piston) Cylinder grinding
from Weiler Abrasives
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free... [See More]
- Outer Diameter: 4
- Bore / Shank: 0.4000
- Thickness: 4
- Max Speed: 15300
from Kunshan Xinlun Superabrasives Co., Ltd.
Applications: Compressor camshaft journal grinding;. Small diameter shaft grinding;. Application Example: Compressor Camshaft J Journal Grinding ;. Wheel: 6A1 405*114*228.6*3mm & 1A1 405*20*228.6*3mm, CBN 170/200 V, 1980rpm;. Machine: KOYO C4520;. Workpiece: Cast iron GCD550, D1=14.5*100,... [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: CBN
- Applications & Materials Abraded: Cylindrical or Centerless; Compressor camshaft journal grinding Small diameter shaft grinding
from Weiler Abrasives
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Ceramic Infused grinding wheels deliver the fastest cutting with the least effort. Designed with fiberglass cut back from the edge to provide instant... [See More]
- Outer Diameter: 4
- Bore / Shank: 0.4000
- Thickness: 4
- Max Speed: 15300
from Kunshan Xinlun Superabrasives Co., Ltd.
Applications: Nozzle/fuel sprayer grinding;. Pole piece assembly grinding;. Application Example: Nozzle Bore Gringding;. Wheel: 4*6*2.05-M2, 95000rpm;. Machine: ULTRA-1-Twinner;. Workpiece: 18CrNi8, HRc58-63, Ra=0.05, Roundness 0.5 µm, cylindricity 0.75 µm;. Remove Stock: Bore... [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: CBN
- Applications & Materials Abraded: Nozzle/fuel sprayer grinding, Pole piece assembly grinding
from Weiler Abrasives
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using... [See More]
- Outer Diameter: 4
- Bore / Shank: 0.4000
- Thickness: 4
- Max Speed: 15300
from Kunshan Xinlun Superabrasives Co., Ltd.
Applications: High speed steel and carbide tools grinding;. PCD and PCBN cutting tools grinding;. Ceramic and magnetic materials workpiece grinding. [See More]
- Type: Superabrasive
- Bond Type: Resin or Plastic
- Type: Diamond
- Applications & Materials Abraded: High speed steel and carbide tools grinding, PCD and PCBN cutting tools grinding, Ceramic and magnetic materials workpiece grinding
from Weiler Abrasives
Non-loading formula keeps the wheel from gumming up, allowing operators to get more work done in less time without compromising durability. Silicon carbide and aluminum oxide blend delivers a consistently high cut rate throughout the life of the wheel. Contaminant-free wheels deliver a worry-free... [See More]
- Outer Diameter: 4.5
- Bore / Shank: 0.7000
- Thickness: 4.5
- Max Speed: 13300
from Kunshan Xinlun Superabrasives Co., Ltd.
Applications: Inner diameter grinding;. Inner and outer race grinding;. Inner and outer race super finishing;. C.V. joint inner/outer ball track and cage grinding;. Application Example: Internal Cylindrical Grinding for Bearing;. Wheel: F25*20*M8, 38000rpm;. Machine: Customer self-made machine;. [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: CBN
- Applications & Materials Abraded: Inner diameter grinding, Inner and outer race grinding, Inner and outer race super finishing, C.V. joint Inner/outer ball track and cage grinding
from Weiler Abrasives
Non-loading formula keeps the wheel from gumming up, allowing operators to get more work done in less time without compromising durability. Silicon carbide and aluminum oxide blend delivers a consistently high cut rate throughout the life of the wheel. Contaminant-free wheels deliver a worry-free... [See More]
- Outer Diameter: 4.5
- Bore / Shank: 0.3500
- Thickness: 4.5
- Max Speed: 13300
from Kunshan Xinlun Superabrasives Co., Ltd.
Bond: Resin bond;. Abrasive: CBN or Diamond;. Machine: ANCA, WALTER, ROLLOMATIC, etc. Applications: CBN wheels are to grind drills or milling cutters of material HSS, mold steel, stainless steel, etc; Diamond wheels are to grind drills or milling cutter of material carbide. Application Example 1. [See More]
- Type: Superabrasive
- Bond Type: Resin or Plastic
- Type: Diamond
- Applications & Materials Abraded: Drills or milling cutters of material HSS, mold steel, stainless steel, etc; Diamond wheels grind drills or milling cutter of material carbide
from Weiler Abrasives
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free... [See More]
- Outer Diameter: 4.5
- Bore / Shank: 0.7000
- Thickness: 4.5
- Max Speed: 13300
from Kunshan Xinlun Superabrasives Co., Ltd.
middot; Bond: vitrified or ceramic bond;. · Abrasive: Diamond;. · Dimension: As per your requirement;. · Main Grit Size: W3.5, W5, W7, W10, W14, W20, W28, W40, W50, W60, etc;. Applications: · Peripheral grinding for indexable inserts;. · Material of inserts:... [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: CBN
- Applications & Materials Abraded: Peripheral grinding for indexable inserts Material of inserts: carbide, cermet , PCD, PCBN, etc.
from Weiler Abrasives
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free... [See More]
- Outer Diameter: 4.5
- Bore / Shank: 0.3500
- Thickness: 4.5
- Max Speed: 13300
from Kunshan Xinlun Superabrasives Co., Ltd.
Applications: Compressor parts internal cylindrical grinding;. Bearing internal cylindrical grinding;. Cast iron and carbide workpiece internal cylindrical grinding. [See More]
- Type: Superabrasive
- Applications & Materials Abraded: Compressor parts internal cylindrical grinding Bearing internal cylindrical grinding Cast iron and carbide workpiece internal cylindrical grinding
- Bond Type: Vitrified
- Mounting: Quill
from Weiler Abrasives
Non-loading formula keeps the wheel from gumming up, allowing operators to get more work done in less time without compromising durability. Silicon carbide and aluminum oxide blend delivers a consistently high cut rate throughout the life of the wheel. Contaminant-free wheels deliver a worry-free... [See More]
- Outer Diameter: 4.5
- Bore / Shank: 0.8000
- Thickness: 4.5
- Max Speed: 13300
from Kunshan Xinlun Superabrasives Co., Ltd.
Bond: vitrified or ceramic bond;. Abrasive: CBN or Diamond;. Dimension: As per your requirement;. Application: For surface grinding;. Material of workpiece: wafer, carbide, cermets, CBN, PCD, PCBN, crystal, rare-earth material, ceramics, magnetic material. Semiconductor material, and automobile... [See More]
- Type: Superabrasive
- Bond Type: Vitrified; ceramic
- Type: Ceramic (e.g., Norton SG®, Norton Quantum®) (optional feature); Diamond; CBN
- Applications & Materials Abraded: Surface grinding, wafer, carbide, cermets, CBN, PCD, PCBN, crystal, rare-earth material, ceramics, magnetic material. Semiconductor material
from Weiler Abrasives
Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. [See More]
- Outer Diameter: 4.5
- Bore / Shank: 0.8000
- Thickness: 4.5
- Max Speed: 13300
from Kunshan Xinlun Superabrasives Co., Ltd.
Bond: vitrified or ceramic bond;. Abrasive: Diamond;. Shape: 6A2;. Dimension: As per your requirement. Typical Dimension: 100 ×40(32) ×40 ×5 ×10;. 100 ×40(32) ×40 ×10 ×10;. 125 ×40(32) ×40 ×5 ×10;. 125 ×40(32) ×40... [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: Diamond
- Applications & Materials Abraded: PCD, PCBN super-hard cutting tools grinding, PCBN cutting tools grinding, CVD cutting tools grinding,
from Weiler Abrasives
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free... [See More]
- Outer Diameter: 4.5
- Bore / Shank: 0.8000
- Thickness: 4.5
- Max Speed: 13300
from Kunshan Xinlun Superabrasives Co., Ltd.
Bond: vitrified or ceramic bond;. Abrasive: Diamond;. Shape: 11A2;. Dimension: As per your requirement;. Typical Dimension: 100 ×40(32) ×40 ×5 ×10;. 100 ×40(32) ×40 ×10 ×10;. 125 ×40(32) ×40 ×5 ×10;. 125 ×40(32) ×40... [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: Diamond
- Applications & Materials Abraded: PCD, PCBN super-hard cutting tools grinding, PCBN cutting tools grinding, CVD cutting tools grinding,
from Weiler Abrasives
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free... [See More]
- Outer Diameter: 4.5
- Bore / Shank: 0.4500
- Thickness: 4.5
- Max Speed: 13300
from Kunshan Xinlun Superabrasives Co., Ltd.
Bond: vitrified or ceramic bond;. Abrasive: Diamond;. Shape: 1A1 or 3A1;. Dimension: As per your requirement. Typical Dimension: · 200 ×32 ×10 ×10;. · 200 ×32 ×20 ×10;. · 250 ×75 ×10 ×10;. · 350 ×127 ×10... [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: Diamond
- Applications & Materials Abraded: PCD, PCBN super-hard cutting tools grinding, PCBN cutting tools grinding, CVD cutting tools grinding,
from Weiler Abrasives
Contaminant-free INOX wheels contain less than 0.1% iron, sulfur, and chlorine, resulting in a worry-free solution for stainless steel applications. Long wheel life on heavy duty applications. Premium aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Designed... [See More]
- Outer Diameter: 4.5
- Bore / Shank: 0.8000
- Thickness: 4.5
- Max Speed: 13300
from Kunshan Xinlun Superabrasives Co., Ltd.
Bond: vitrified or ceramic bond;. Abrasive: Diamond;. Dimension: As per your requirement. Applications: For centerless grinding;. Material of workpiece: wafer, carbide, cermet, CBN, PCD,PCBN, crystal, rare-earth material, etc. [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: Diamond
- Applications & Materials Abraded: Cylindrical or Centerless; For centerless grinding Material of workpiece: wafer, carbide, cermet, CBN, PCD, PCBN, crystal, rare-earth material, etc.
from Weiler Abrasives
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Ceramic Infused grinding wheels deliver the fastest cutting with the least effort. Designed with fiberglass cut back from the edge to provide instant... [See More]
- Outer Diameter: 4.5
- Bore / Shank: 0.8000
- Thickness: 4.5
- Max Speed: 13300
from Weiler Abrasives
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Small 5/8" - 11 nutted metal hub reduces gouging of the workpiece... [See More]
- Outer Diameter: 4.5
- Bore / Shank: 0.8000
- Thickness: 4.5
- Max Speed: 13300
from Weiler Abrasives
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using... [See More]
- Outer Diameter: 4.5
- Bore / Shank: 0.4500
- Thickness: 4.5
- Max Speed: 13300
from Weiler Abrasives
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Open arbor offers a cost-effective mounting option when using... [See More]
- Outer Diameter: 4.5
- Bore / Shank: 0.8000
- Thickness: 4.5
- Max Speed: 13300
from Weiler Abrasives
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Small 5/8" - 11 nutted metal hub reduces gouging of the workpiece... [See More]
- Outer Diameter: 4.5
- Bore / Shank: 0.4500
- Thickness: 4.5
- Max Speed: 13300
from Weiler Abrasives
Contaminant-free INOX wheels contain less than 0.1% iron, sulfur, and chlorine, resulting in a worry-free solution for stainless steel applications. Long wheel life on heavy duty applications. Premium aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. [See More]
- Outer Diameter: 4.5
- Bore / Shank: 0.7000
- Thickness: 4.5
- Max Speed: 13300
from Weiler Abrasives
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications. Small 5/8" - 11 nutted metal hub reduces... [See More]
- Outer Diameter: 4.5
- Bore / Shank: 0.7000
- Thickness: 4.5
- Max Speed: 13300
from Weiler Abrasives
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications. Small 5/8" - 11 nutted metal hub reduces... [See More]
- Outer Diameter: 4.5
- Bore / Shank: 0.7000
- Thickness: 4.5
- Max Speed: 13300
from Weiler Abrasives
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications. Open arbor offers a cost-effective mounting... [See More]
- Outer Diameter: 4.5
- Bore / Shank: 0.3500
- Thickness: 4.5
- Max Speed: 13300
from Weiler Abrasives
Non-loading formula keeps the wheel from gumming up, allowing operators to get more work done in less time without compromising durability. Silicon carbide and aluminum oxide blend delivers a consistently high cut rate throughout the life of the wheel. Contaminant-free wheels deliver a worry-free... [See More]
- Outer Diameter: 5
- Bore / Shank: 0.7500
- Thickness: 5
- Max Speed: 12200
from Weiler Abrasives
Non-loading formula keeps the wheel from gumming up, allowing operators to get more work done in less time without compromising durability. Silicon carbide and aluminum oxide blend delivers a consistently high cut rate throughout the life of the wheel. Contaminant-free wheels deliver a worry-free... [See More]
- Outer Diameter: 5
- Bore / Shank: 0.3500
- Thickness: 5
- Max Speed: 12200