Portable Grinder / Handheld Grinding Wheels
from Norton Abrasives
AVOS ® A36 [See More]
- Applications & Materials Abraded: Finish & Light Cut (Fine Grits); DryGrinding; Medium Grit Cut & Finish; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction
- Outer Diameter: 4.5
- Type: DepressedCenter; Type 29
- Thickness: 0.1250
from Norton Abrasives
Bear-Tex ® Rapid Strip ™ Wheel [See More]
- Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; SurfacePrep; Metalworking; Automotive; MRO / Construction
- Outer Diameter: 4.5
- Type: DepressedCenter; Non-Woven
- Bore / Shank: 0.8750
from Norton Abrasives
Charger Thin Depressed Center Wheel [See More]
- Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction
- Outer Diameter: 4.5
- Type: DepressedCenter; Type 27
- Thickness: 0.0400
from Norton Abrasives
Gemini Long Life Depressed Center Wheel [See More]
- Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction
- Outer Diameter: 5
- Type: DepressedCenter; Type 27
- Thickness: 0.0938
from Norton Abrasives
Gemini ® [See More]
- Applications & Materials Abraded: DryGrinding; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction
- Outer Diameter: 3
- Type: DepressedCenter; Type 27
- Thickness: 0.2500
from Norton Abrasives
Gemini ® 57A24-RBRA [See More]
- Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; SurfacePrep; Metalworking; Automotive; MRO / Construction; Snagging; Foundries, Welding Shops, Steel Mill
- Outer Diameter: 2.5
- Type: StraightWheel
- Thickness: 0.5000
from Norton Abrasives
Gemini ® Fast Cut [See More]
- Applications & Materials Abraded: DryGrinding; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction
- Outer Diameter: 4
- Type: DepressedCenter; Type 27
- Thickness: 0.2500
from Norton Abrasives
Gemini ® Long Life [See More]
- Applications & Materials Abraded: DryGrinding; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction; Cutting-off
- Outer Diameter: 7
- Type: DepressedCenter; Type 27
- Thickness: 0.2500
from Norton Abrasives
Gemini ® Stainless Steel [See More]
- Applications & Materials Abraded: DryGrinding; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction; Stainless Steel
- Outer Diameter: 4.5
- Type: DepressedCenter; Type 27
- Thickness: 0.2500
from Norton Abrasives
Metal Depressed Center Wheel [See More]
- Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction
- Outer Diameter: 4.5
- Type: DepressedCenter; Type 27
- Thickness: 0.0450
from Norton Abrasives
Metal Depressed Center Wheel [See More]
- Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction
- Outer Diameter: 4
- Type: DepressedCenter; Type 27
- Thickness: 0.0450
from Norton Abrasives
FEATURES BENEFITS. Cooler cutting with better chip clearance. Significantly reduced burn. Lower residual stress. Increased cutting efficiency and cut rate. Improved coolant flow. Reduced wheel loading. Improved part quality. Improved precision profile. Ultra radius accuracy. Extended wheel life. [See More]
- Applications & Materials Abraded: DryGrinding; Medium Grit Cut & Finish; Portable Grinder or Handheld; Metalworking; MRO / Construction
- Outer Diameter: 8 to 14
- Type: RingDisc
- Thickness: 0.2500 to 2
from Norton Abrasives
Norton ® Masonry [See More]
- Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction; Masonry
- Outer Diameter: 4
- Type: DepressedCenter; Type 27
- Thickness: 0.1250
from Norton Abrasives
Norton ® Metal [See More]
- Applications & Materials Abraded: DryGrinding; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction
- Outer Diameter: 5
- Type: DepressedCenter; Type 27
- Thickness: 0.2500
from Norton Abrasives
Norzon ® [See More]
- Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction
- Outer Diameter: 7
- Type: DepressedCenter; Type 28
- Thickness: 0.2500
from Norton Abrasives
Norzon ® 4NZ14-R [See More]
- Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; SurfacePrep; Metalworking; Automotive; MRO / Construction; Snagging; Foundry, Welding Shop, Steel Mill
- Outer Diameter: 6
- Type: StraightWheel
- Thickness: 1
from Norton Abrasives
Norzon ® 4NZ16-OS [See More]
- Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; SurfacePrep; Metalworking; Automotive; MRO / Construction; Snagging; Foundry, Welding Shop, Steel Mill
- Outer Diameter: 8
- Type: StraightWheel
- Thickness: 1
from Norton Abrasives
Norzon ® 4NZ16-P [See More]
- Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; SurfacePrep; Metalworking; Automotive; MRO / Construction; Snagging; Foundry, Welding Shop, Steel Mill
- Outer Diameter: 1.5
- Type: FlaringCup
- Thickness: 2
from Norton Abrasives
Norzon ® 4NZ16-Q [See More]
- Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; SurfacePrep; Metalworking; Automotive; MRO / Construction; Snagging; Foundry, Welding Shop, Steel Mill
- Outer Diameter: 3 to 4
- Type: FlaringCup
- Thickness: 2
from Norton Abrasives
Norzon ® 4NZ1634-Q5BX348 [See More]
- Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; SurfacePrep; Metalworking; Automotive; MRO / Construction; Snagging; Foundry, Welding Shop, Steel Mill
- Outer Diameter: 1.5
- Type: FlaringCup
- Thickness: 2
from Norton Abrasives
Norzon ® 4NZ1634-QS [See More]
- Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; SurfacePrep; Metalworking; Automotive; MRO / Construction; Snagging; Foundry, Welding Shop, Steel Mill
- Outer Diameter: 8
- Type: StraightWheel
- Thickness: 1
from Norton Abrasives
Norzon ® 4NZ1634-R5BX348 [See More]
- Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; SurfacePrep; Metalworking; Automotive; MRO / Construction; Snagging; Foundry, Welding Shop, Steel Mill
- Outer Diameter: 1.5
- Type: FlaringCup
- Thickness: 2
from Norton Abrasives
Norzon ® 4NZ1634-R5BX348 [See More]
- Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; SurfacePrep; Metalworking; Automotive; MRO / Construction; Snagging; Foundry, Welding Shop, Steel Mill
- Outer Diameter: 6
- Type: StraightCup
- Thickness: 2
from Norton Abrasives
Norzon ® III Foundry [See More]
- Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; Metalworking; Automotive; MRO / Construction; Foundry, Welding Shop, Steel Mill
- Outer Diameter: 4
- Type: DepressedCenter; Type 27
- Thickness: 0.2500
from Norton Abrasives
Norzon ® TAF Cone [See More]
- Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; Internal; SurfacePrep; Metalworking; Automotive; MRO / Construction; Snagging
- Outer Diameter: 1.5
- Type: ConePlug
- Thickness: 3
from Flexovit USA, Inc.
The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Heavy Duty - ZA24S. [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Outer Diameter: 4.5
- Type: DepressedCenter
- Thickness: 0.1250
from CS UNITEC
Diamond Wheels for cleaning and grinding metal, fiberglass and more. Eco Brazing (EB) diamond cluster wheels from CS Unitec are designed for removing paint, rust and epoxy on metal. Also for high material removal on fiberglass, composites and plastics without loading up like traditional abrasives. [See More]
- Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; Metalworking; Plastics or Composites
- Outer Diameter: 4
- Type: DepressedCenter; Superabrasive
- Bore / Shank: 0.8750
from Walter Surface Technologies
For use on portable or stationary machines. Can be used on the edge or on either side of the wheel. Safe for use on all metals. Features. Versatile , long lasting, superb finish. Can be used on edge or either side of the wheel. Non loading, flexible. For use on portable or stationary machines. [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Thickness: 0.2500 to 1
- Outer Diameter: 3 to 6
- Bore / Shank: 0.3750 to 1
from Flexovit USA, Inc.
The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Heavy Duty - ZA24S. [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Outer Diameter: 9
- Type: DepressedCenter
- Thickness: 0.1250
from CS UNITEC
Diamond wheels for grinding and cutting steel and stainless steel. Eco Brazing (EB) diamond combination metal grinding and cutting wheels from CS Unitec are designed for grinding and cutting steel and stainless steel bolts and plate. Last 100x longer than ordinary resin bonded wheels. Reduce sparks,... [See More]
- Applications & Materials Abraded: DryGrinding; Coarse Grit Rough Grinding or Metal Removal; Portable Grinder or Handheld; Metalworking
- Outer Diameter: 4
- Type: DepressedCenter; Superabrasive
- Bore / Shank: 0.8750
from Walter Surface Technologies
These points are made with high quality BLENDEX U material and offer a fast way to blend, clean and polish in difficult to reach areas. 1/4" shaft. Tips. Orange is 2SF, Red is 6SF and Black is 6AM [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Outer Diameter: 0.3750
- Type: Mounted Point or Abrasive Burr
- Max Speed: 37210
from Flexovit USA, Inc.
Flexovit FLEXON Type 27 Combination Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels. Heavy Duty - ZA30T. [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Outer Diameter: 4
- Type: DepressedCenter
- Thickness: 0.1250
from Walter Surface Technologies
These wheels have multiple high strength reinforcement and a matched super tough bond for extra safety in tough grinding and cutting applications. They are made for fast material removal and smooth grinding and cutting of concrete, masonry, stone and similar building materials. Features. Fast... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Thickness: 0.1250 to 0.2500
- Outer Diameter: 4.5 to 7
- Bore / Shank: 0.1250 to 0.2500
from Flexovit USA, Inc.
Flexovit FLEXON Type 27 Combination Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels. Smooth Grind - ZA30T. [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Outer Diameter: 7
- Type: DepressedCenter
- Thickness: 0.1250
from Walter Surface Technologies
FX ™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications. Features. Excellent wheel life. No backing... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Thickness: 0.7500
- Outer Diameter: 4.5 to 5
- Bore / Shank: 0.6250
from Flexovit USA, Inc.
Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Rapid Cut, Grind - ZACX24T. Fast, aggressive cutting action and stock removal. [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Outer Diameter: 7
- Type: DepressedCenter
- Thickness: 0.1250
from Walter Surface Technologies
These 1/8" wheels set new standards for performance in combined depressed center wheels (for portable angle grinders). They are specially reinforced to withstand the stress in off-hand cutting operations. Whether cutting, grooving, notching or light grinding, these wheels are guaranteed to give you... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Thickness: 0.1250
- Outer Diameter: 4.5 to 9
- Bore / Shank: 0.3750 to 0.8750
from Flexovit USA, Inc.
Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Rapid Cut, Grind - ZACX24T. Fast, aggressive cutting action and stock removal. [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Outer Diameter: 9
- Type: DepressedCenter
- Thickness: 0.1250
from Walter Surface Technologies
ZIP wheels are perfect for cutting and grinding on straight shafts and die grinders. It is made of special materials that will keep cool, extending the life of the wheel without contaminating stainless steel. For notching applications, it is recommended that you use =1/8". For grinding applications,... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Thickness: 0.0310 to 0.5000
- Outer Diameter: 2 to 4
- Bore / Shank: 0.2500 to 0.3120
from Flexovit USA, Inc.
Metalhog Type 27 Combination Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. Rapid Cut, Grind - AXT24S. Fast, aggressive cutting action... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Outer Diameter: 4.5
- Type: DepressedCenter
- Thickness: 0.1250
from Walter Surface Technologies
These wheels cut fast and free without binding to minimize the load on the tool and maintain high RPM for a clean cut and superior all-around performance. Features. Best all around performance. Cuts clean. Cuts fast. Cuts free. Thin wheels. Applications. Cutting with angle grinders and circular saws [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Thickness: 0.0930
- Outer Diameter: 4.5 to 9
- Bore / Shank: 0.8750
from Flexovit USA, Inc.
Metalhog Type 27 Combination Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. Rapid Cut, Grind - AXT24S. Fast, aggressive cutting action... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Outer Diameter: 5
- Type: DepressedCenter
- Thickness: 0.1250
from Walter Surface Technologies
FLEXCUT ™, the leading flexible grinding wheel for over 25 years, is specially formulated to deliver superior removal on all ferrous and non-ferrous metals without clogging or loading. Features. Diamond-Cut pattern - High removal, cool grinding. One step finishing solution to reduce cost. [See More]
- Applications & Materials Abraded: Finish & Light Cut (Fine Grits); DryGrinding; Portable Grinder or Handheld; Metalworking
- Bore / Shank: 0.3750 to 0.8750
- Outer Diameter: 3 to 7
- Max Speed: 20400
from Flexovit USA, Inc.
Metalhog Type 27 Combination Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. Rapid Cut, Grind - AXT24S. Fast, aggressive cutting action... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Outer Diameter: 7
- Type: DepressedCenter
- Thickness: 0.1250
from Walter Surface Technologies
Your days of problems removing mill scale are now over with FLEXCUT MILL SCALE. No more glazing or clogging, just hassle-free removal of mill scale, leaving a clean and even surface. Features. Diamond-Cut pattern - High removal, cool grinding. One step finishing wheel - increases productivity. [See More]
- Applications & Materials Abraded: DryGrinding; Portable Grinder or Handheld; Metalworking
- Bore / Shank: 0.6250 to 0.8750
- Outer Diameter: 4.5 to 7
- Max Speed: 13300
from Flexovit USA, Inc.
Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Outer Diameter: 4
- Type: DepressedCenter
- Thickness: 0.1250
from Walter Surface Technologies
The name says it all! When you need a wheel that is guaranteed not to contaminate stainless steel, this is the wheel for the job. These wheels hug the work piece for controlled grinding and a smooth, high quality finish. Features. Excellent wheel life. Fast material removal, cool cutting. High... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Thickness: 0.1250 to 0.2500
- Outer Diameter: 4.5 to 9
- Bore / Shank: 0.6250 to 0.8750
from Flexovit USA, Inc.
Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Outer Diameter: 4.5
- Type: DepressedCenter
- Thickness: 0.1250
from Walter Surface Technologies
These wheels will not clog or glaze when working with aluminum or other non-ferrous metals. They are free of waxes and lubricants, so there is no need to clean the surface before welding or applying a surface coating, eliminating a time-consuming step in surface preparation. Features. Fast and free... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Thickness: 0.1250 to 0.2500
- Outer Diameter: 4.5 to 9
- Bore / Shank: 0.6250 to 0.8750
from Flexovit USA, Inc.
Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Outer Diameter: 4.5
- Type: DepressedCenter
- Thickness: 0.1250
from Walter Surface Technologies
Walter HP cup wheels are designed for rough grinding or snagging work. Each wheel has a deeply anchored wrap-around steel hub for maximum safety and long life. A 5/8"-11 threaded arbor for SPIN-ON mounting reduces downtime for wheel changes and helps you finish your toughest grinding jobs faster. [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Bore / Shank: 0.6250
- Outer Diameter: 4 to 6
- Max Speed: 9100
from Flexovit USA, Inc.
Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Outer Diameter: 6
- Type: DepressedCenter
- Thickness: 0.1250
from Walter Surface Technologies
These mounted points are ideal for finishing work in confined spaces. They are made from the finest grade of abrasive grains, and each is perfectly balanced to minimize vibration. Features. Made from the finest grain. Perfect balance. Vibration free. Applications. Fitting, Enlarging [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Outer Diameter: 0.6870 to 1.25
- Type: Mounted Point or Abrasive Burr
- Max Speed: 48000
from Flexovit USA, Inc.
Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Outer Diameter: 7
- Type: DepressedCenter
- Thickness: 0.1250
from Walter Surface Technologies
These wheels are specially designed and reinforced for grinding joint welds between passes in pipeline construction and pipe fabrication. They do not contain iron, sulfur or chlorine (Fe, S, Cl)and will not contaminate stainless steel. Features. Free of iron, sulfur or chlorine. Outstanding... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Thickness: 0.0930 to 0.1560
- Outer Diameter: 4.5 to 9
- Bore / Shank: 0.8750
from Flexovit USA, Inc.
Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Pipeline
- Outer Diameter: 4.5
- Type: DepressedCenter
- Thickness: 0.1250
from Walter Surface Technologies
HP XX ™ incorporates the latest advances in abrasive grain, bonding and manufacturing technology to substantially lower your total grinding costs. With the longest life in our grinding wheel lineup and extremely aggressive material removal, HP XX &trade will allow you to achieve the lowest... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Thickness: 0.2500
- Outer Diameter: 4 to 9
- Bore / Shank: 0.6250 to 0.8750
from Flexovit USA, Inc.
Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Pipeline
- Outer Diameter: 6
- Type: DepressedCenter
- Thickness: 0.1250
from Walter Surface Technologies
The XCAVATOR has the highest removal rate of anym of Walter's grinding wheels and is compatible with all metals (steel, stainless, cast iron, hard alloyed steel, etc.). When the number one priority is high removal, XCAVATOR is the wheel of choice. Confronted with some of the toughest metals in the... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Thickness: 0.2500
- Outer Diameter: 4.5 to 9
- Bore / Shank: 0.6250 to 0.8750
from Flexovit USA, Inc.
Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Outer Diameter: 7
- Type: DepressedCenter
- Thickness: 0.1250
from Flexovit USA, Inc.
Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Pipeline
- Outer Diameter: 7
- Type: DepressedCenter
- Thickness: 0.1250
from Flexovit USA, Inc.
Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Concrete, Masonry
- Outer Diameter: 7
- Type: DepressedCenter
- Thickness: 0.1250
from Flexovit USA, Inc.
Flex Fusion wheels are ultra-thin combination wheels. These wheels allow you to cut, notch, and light grind with one product. Specifications. Diameter. 4-1/2 ". Thickness. .065 ". Arbor. 7/8 ". Tool / Type / Application. Angle Grinder / Type 27 / Cutoff, Notching & Grinding. Product Tier. NEW -... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Outer Diameter: 4.5
- Type: DepressedCenter
- Thickness: 0.0650
from Flexovit USA, Inc.
Flex Fusion wheels are ultra-thin combination wheels. These wheels allow you to cut, notch, and light grind with one product. Specifications. Diameter. 5 ". Thickness. .065 ". Arbor. 7/8 ". Tool / Type / Application. Angle Grinder / Type 27 / Cutoff, Notching & Grinding. Product Tier. NEW - Flex... [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Outer Diameter: 5
- Type: DepressedCenter
- Thickness: 0.0650
from Flexovit USA, Inc.
Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Long Life - ZACX24U. Zirconia / Silicon Carbide blend provides long life and superior grinding / cutting action, even where burnt in... [See More]
- Applications & Materials Abraded: DryGrinding; Portable Grinder or Handheld; Metalworking
- Outer Diameter: 9
- Type: DepressedCenter
- Thickness: 0.1250
from Flexovit USA, Inc.
Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Long Life - ZACX24U. Zirconia / Silicon Carbide blend provides long life and superior grinding / cutting action, even where burnt in... [See More]
- Applications & Materials Abraded: DryGrinding; Portable Grinder or Handheld; Metalworking
- Outer Diameter: 9
- Type: DepressedCenter
- Thickness: 0.1250
from Flexovit USA, Inc.
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels. 24 to 60... [See More]
- Applications & Materials Abraded: Medium Grit Cut & Finish; Portable Grinder or Handheld; Metalworking
- Thickness: 0.1250
- Outer Diameter: 4.5
- Bore / Shank: 0.8750
from Flexovit USA, Inc.
The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Heavy Duty - ZA20Q. [See More]
- Applications & Materials Abraded: Portable Grinder or Handheld; Metalworking
- Outer Diameter: 9
- Type: DepressedCenter
- Thickness: 0.2500