Superabrasive Wheel Grinding Wheels
from Norton Abrasives
ASD100S-R75B105-1/16 Cup Wheel [See More]
- Type: FlaringCup; Superabrasive
- Thickness: 1.5
- Outer Diameter: 3.75
- Bore / Shank: 1.25
from Kunshan Xinlun Superabrasives Co., Ltd.
Applications: Gear shaft grinding;. Gear teeth grinding;. Gear bore grinding;. Gear train grinding. [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: CBN
- Applications & Materials Abraded: Gear shaft grinding Gear teeth grinding Gear bore grinding Gear train grinding
from Titan Tool Supply, Inc.
Titan Shaped Diamond Grinding Wheels are meant for application in Air Grinders and Flexible Shaft Machines such as Foredom, Dumore, and etc. They will, however, also fit many dental type High Speed Air Grinders, and Bench Grinders such as Dumore and Precise. On special applications, they have also... [See More]
- Type: Mounted Point or Abrasive Burr; Superabrasive
- Type: Diamond
- Outer Diameter: 0.0394 to 0.3701
- Applications & Materials Abraded: Finish & Light Cut (Fine Grits)
from CS UNITEC
Diamond Wheels for cleaning and grinding metal, fiberglass and more. Eco Brazing (EB) diamond cluster wheels from CS Unitec are designed for removing paint, rust and epoxy on metal. Also for high material removal on fiberglass, composites and plastics without loading up like traditional abrasives. [See More]
- Type: DepressedCenter; Superabrasive
- Bore / Shank: 0.8750
- Outer Diameter: 4
- Max Speed: 15200
from International Knife & Saw, Inc.
Our CBN grinding wheels are made in the USA and are designed and engineered to withstand the most demanding grinding applications. Each grinding wheel undergoes rigorous inspection, ensuring the highest standard of balance and runout (.0005" TIR). We also offer log saw blade grinding wheels for all... [See More]
- Type: Superabrasive
- Type: CBN
from Flexovit USA, Inc.
For dry or wet grinding applications using angle grinders. For smoothing, shaping and removing flash on concrete, masonry and stone surfaces. Standard - CWSG-ST. Single rim, rowed segment cups are designed for economical, speedy grinding and smoothing of concrete and masonry products. [See More]
- Type: Superabrasive
- Bore / Shank: 0.6250
- Outer Diameter: 4
- Max Speed: 15000
from Kunshan Xinlun Superabrasives Co., Ltd.
Applications: Engine camshaft cam lobe & journal grinding;. Crankshaft main journal & pin grinding;. Compressor camshaft grinding;. General workpiece external cylindrical/plane grinding;. Application Example: Engine Camshaft Cam Lobe Grinding;. Wheel: 1A1M 400 20 40 5mm, CBN 140/170 V,... [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: CBN
- Applications & Materials Abraded: Automotive; Engine camshaft cam lobe & journal grinding Crankshaft main journal & pin grinding Compressor camshaft grinding
from Titan Tool Supply, Inc.
The Titan Shaped Diamond Grinding Wheels have Diamond Grains throughout. This multiple layer of abrasive leads to a long life. The application and type of Air or Electric Grinder used to power them is similar to Standard Shaped Diamond Wheels. The Shank Diameter is 2.35mm" and 35mm long. For... [See More]
- Type: Mounted Point or Abrasive Burr; Superabrasive
- Type: Diamond
- Outer Diameter: 0.1220 to 0.3937
- Applications & Materials Abraded: Finish & Light Cut (Fine Grits)
from CS UNITEC
Diamond wheels for grinding and cutting steel and stainless steel. Eco Brazing (EB) diamond combination metal grinding and cutting wheels from CS Unitec are designed for grinding and cutting steel and stainless steel bolts and plate. Last 100x longer than ordinary resin bonded wheels. Reduce sparks,... [See More]
- Type: DepressedCenter; Superabrasive
- Bore / Shank: 0.8750
- Outer Diameter: 4
- Max Speed: 15200
from Kunshan Xinlun Superabrasives Co., Ltd.
Applications: Internal cylindrical grinding of main/sub bearing;. Internal cylindrical grinding of roller (piston);. Cylinder grinding;. Application Example: Compressor Internal Cylindrical Grinding of Main Bearing;. Wheel: 1A1W 18*28mm-M14, CBN 170/200 V, 40000rmp;. Machine: TOYO T-11L;. Workpiece:... [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: CBN
- Applications & Materials Abraded: Internal cylindrical grinding of main/sub bearing, Internal cylindrical grinding of roller (piston) Cylinder grinding
from Titan Tool Supply, Inc.
The BH Series are manufactured for BOTTOMING and SHOULDER Grinding. They have a back taper, recessed center, and grinding dust exit slots. Two types are provided. Type A for diameters .315" to .473" and Type B for sizes .591" to 1.00". The pins are only available in 80/100 Grit Diamond. [See More]
- Type: Superabrasive; Pin
- Bore / Shank: 0.2500 to 0.3750
- Outer Diameter: 0.3150 to 1
- Type: Diamond
from Kunshan Xinlun Superabrasives Co., Ltd.
Applications: Compressor camshaft journal grinding;. Small diameter shaft grinding;. Application Example: Compressor Camshaft J Journal Grinding ;. Wheel: 6A1 405*114*228.6*3mm & 1A1 405*20*228.6*3mm, CBN 170/200 V, 1980rpm;. Machine: KOYO C4520;. Workpiece: Cast iron GCD550, D1=14.5*100,... [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: CBN
- Applications & Materials Abraded: Cylindrical or Centerless; Compressor camshaft journal grinding Small diameter shaft grinding
from Kunshan Xinlun Superabrasives Co., Ltd.
Applications: Nozzle/fuel sprayer grinding;. Pole piece assembly grinding;. Application Example: Nozzle Bore Gringding;. Wheel: 4*6*2.05-M2, 95000rpm;. Machine: ULTRA-1-Twinner;. Workpiece: 18CrNi8, HRc58-63, Ra=0.05, Roundness 0.5 µm, cylindricity 0.75 µm;. Remove Stock: Bore... [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: CBN
- Applications & Materials Abraded: Nozzle/fuel sprayer grinding, Pole piece assembly grinding
from Kunshan Xinlun Superabrasives Co., Ltd.
Applications: High speed steel and carbide tools grinding;. PCD and PCBN cutting tools grinding;. Ceramic and magnetic materials workpiece grinding. [See More]
- Type: Superabrasive
- Bond Type: Resin or Plastic
- Type: Diamond
- Applications & Materials Abraded: High speed steel and carbide tools grinding, PCD and PCBN cutting tools grinding, Ceramic and magnetic materials workpiece grinding
from Kunshan Xinlun Superabrasives Co., Ltd.
Applications: Inner diameter grinding;. Inner and outer race grinding;. Inner and outer race super finishing;. C.V. joint inner/outer ball track and cage grinding;. Application Example: Internal Cylindrical Grinding for Bearing;. Wheel: F25*20*M8, 38000rpm;. Machine: Customer self-made machine;. [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: CBN
- Applications & Materials Abraded: Inner diameter grinding, Inner and outer race grinding, Inner and outer race super finishing, C.V. joint Inner/outer ball track and cage grinding
from Kunshan Xinlun Superabrasives Co., Ltd.
Bond: Resin bond;. Abrasive: CBN or Diamond;. Machine: ANCA, WALTER, ROLLOMATIC, etc. Applications: CBN wheels are to grind drills or milling cutters of material HSS, mold steel, stainless steel, etc; Diamond wheels are to grind drills or milling cutter of material carbide. Application Example 1. [See More]
- Type: Superabrasive
- Bond Type: Resin or Plastic
- Type: Diamond
- Applications & Materials Abraded: Drills or milling cutters of material HSS, mold steel, stainless steel, etc; Diamond wheels grind drills or milling cutter of material carbide
from Kunshan Xinlun Superabrasives Co., Ltd.
middot; Bond: vitrified or ceramic bond;. · Abrasive: Diamond;. · Dimension: As per your requirement;. · Main Grit Size: W3.5, W5, W7, W10, W14, W20, W28, W40, W50, W60, etc;. Applications: · Peripheral grinding for indexable inserts;. · Material of inserts:... [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: CBN
- Applications & Materials Abraded: Peripheral grinding for indexable inserts Material of inserts: carbide, cermet , PCD, PCBN, etc.
from Kunshan Xinlun Superabrasives Co., Ltd.
Applications: Compressor parts internal cylindrical grinding;. Bearing internal cylindrical grinding;. Cast iron and carbide workpiece internal cylindrical grinding. [See More]
- Type: Superabrasive
- Applications & Materials Abraded: Compressor parts internal cylindrical grinding Bearing internal cylindrical grinding Cast iron and carbide workpiece internal cylindrical grinding
- Bond Type: Vitrified
- Mounting: Quill
from Kunshan Xinlun Superabrasives Co., Ltd.
Bond: vitrified or ceramic bond;. Abrasive: CBN or Diamond;. Dimension: As per your requirement;. Application: For surface grinding;. Material of workpiece: wafer, carbide, cermets, CBN, PCD, PCBN, crystal, rare-earth material, ceramics, magnetic material. Semiconductor material, and automobile... [See More]
- Type: Superabrasive
- Bond Type: Vitrified; ceramic
- Type: Ceramic (e.g., Norton SG®, Norton Quantum®) (optional feature); Diamond; CBN
- Applications & Materials Abraded: Surface grinding, wafer, carbide, cermets, CBN, PCD, PCBN, crystal, rare-earth material, ceramics, magnetic material. Semiconductor material
from Kunshan Xinlun Superabrasives Co., Ltd.
Bond: vitrified or ceramic bond;. Abrasive: Diamond;. Shape: 6A2;. Dimension: As per your requirement. Typical Dimension: 100 ×40(32) ×40 ×5 ×10;. 100 ×40(32) ×40 ×10 ×10;. 125 ×40(32) ×40 ×5 ×10;. 125 ×40(32) ×40... [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: Diamond
- Applications & Materials Abraded: PCD, PCBN super-hard cutting tools grinding, PCBN cutting tools grinding, CVD cutting tools grinding,
from Kunshan Xinlun Superabrasives Co., Ltd.
Bond: vitrified or ceramic bond;. Abrasive: Diamond;. Shape: 11A2;. Dimension: As per your requirement;. Typical Dimension: 100 ×40(32) ×40 ×5 ×10;. 100 ×40(32) ×40 ×10 ×10;. 125 ×40(32) ×40 ×5 ×10;. 125 ×40(32) ×40... [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: Diamond
- Applications & Materials Abraded: PCD, PCBN super-hard cutting tools grinding, PCBN cutting tools grinding, CVD cutting tools grinding,
from Kunshan Xinlun Superabrasives Co., Ltd.
Bond: vitrified or ceramic bond;. Abrasive: Diamond;. Shape: 1A1 or 3A1;. Dimension: As per your requirement. Typical Dimension: · 200 ×32 ×10 ×10;. · 200 ×32 ×20 ×10;. · 250 ×75 ×10 ×10;. · 350 ×127 ×10... [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: Diamond
- Applications & Materials Abraded: PCD, PCBN super-hard cutting tools grinding, PCBN cutting tools grinding, CVD cutting tools grinding,
from Kunshan Xinlun Superabrasives Co., Ltd.
Bond: vitrified or ceramic bond;. Abrasive: Diamond;. Dimension: As per your requirement. Applications: For centerless grinding;. Material of workpiece: wafer, carbide, cermet, CBN, PCD,PCBN, crystal, rare-earth material, etc. [See More]
- Type: Superabrasive
- Bond Type: Vitrified
- Type: Diamond
- Applications & Materials Abraded: Cylindrical or Centerless; For centerless grinding Material of workpiece: wafer, carbide, cermet, CBN, PCD, PCBN, crystal, rare-earth material, etc.