End Stackable IC Sockets and Headers

25 Results
10+10 Pos. Female DIL Vertical Throughboard IC Socket -- D2820-42
from Harwin Plc

PC Tail IC Female/Socket Connector – 20 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3 ″) spacing between rows, and 2.54mm (0.1 ″) contact pitch on each row. Suitable for a Ø0.40-0.56mm mating pin. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Mounting: Solder
10+10 Pos. Female DIL Vertical Wire Wrap IC Socket -- D0820-42
from Harwin Plc

IC 3-Level Wire Wrap Female/Socket Connector – 20 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3 ″) spacing between rows, and 2.54mm (0.1 ″) contact pitch on each row. Suitable for a Ø0.40-0.56mm mating pin. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Mounting: Solder
11+11 Pos. Female DIL Vertical Throughboard IC Socket -- D2822-42
from Harwin Plc

PC Tail IC Female/Socket Connector – 22 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 10.16mm (0.4 ″) spacing between rows, and 2.54mm (0.1 ″) contact pitch on each row. Suitable for a Ø0.40-0.56mm mating pin. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Mounting: Solder
11+11 Pos. Female DIL Vertical Throughboard IC Socket -- D2922-42
from Harwin Plc

PC Tail IC Female/Socket Connector – 22 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 15.24mm (0.6 ″) spacing between rows, and 2.54mm (0.1 ″) contact pitch on each row. Suitable for a Ø0.40-0.56mm mating pin. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Mounting: Solder
12+12 Pos. Female DIL Vertical Throughboard IC Socket -- D2924-42
from Harwin Plc

PC Tail IC Female/Socket Connector – 24 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3 ″) spacing between rows, and 2.54mm (0.1 ″) contact pitch on each row. Suitable for a Ø0.40-0.56mm mating pin. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Mounting: Solder
14+14 Pos. Female DIL Extended Throughboard IC Socket -- D95028-42
from Harwin Plc

Extended IC Female/Socket Connector – 28 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 15.24mm (0.6 ″) spacing between rows, and 2.54mm (0.1 ″) contact pitch on each row. 8mm height above PCB. Suitable for a Ø0.40-0.56mm mating pin. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Mounting: Solder
14+14 Pos. Female DIL Vertical Throughboard IC Socket -- D2928-42
from Harwin Plc

PC Tail IC Female/Socket Connector – 28 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3 ″) spacing between rows, and 2.54mm (0.1 ″) contact pitch on each row. Suitable for a Ø0.40-0.56mm mating pin. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Mounting: Solder
2 Pos. Female Jumper Socket, Closed Shunt, Black -- M50-1900005
from Harwin Plc

Closed Top jumper socket or shunt, Black housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Current Rating: 1
2 Pos. Female Jumper Socket, Closed Shunt, Black -- M7767-05
from Harwin Plc

Closed Top jumper socket or shunt – Black housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Current Rating: 3
2 Pos. Female Jumper Socket, Closed Shunt, Black -- M7767-46
from Harwin Plc

Closed Top jumper socket or shunt – Black housing color, Tin finish. High-Reliability Multi-Usage, up to 50 operations. Alternative programming method to DIP switches. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Current Rating: 3
2 Pos. Female Jumper Socket, Closed Shunt, Blue -- M50-1930005
from Harwin Plc

Closed Top jumper socket or shunt, Blue housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Current Rating: 1
2 Pos. Female Jumper Socket, Closed Shunt, Grey -- M7765-05
from Harwin Plc

Closed Top jumper socket or shunt – Grey housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Current Rating: 3
2 Pos. Female Jumper Socket, Closed Shunt, Red -- M50-1920005
from Harwin Plc

Closed Top jumper socket or shunt, Red housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Current Rating: 1
2 Pos. Female Jumper Socket, Closed Shunt, Red -- M7766-46
from Harwin Plc

Closed Top jumper socket or shunt – Red housing color, Tin finish. High-Reliability Multi-Usage, up to 50 operations. Alternative programming method to DIP switches. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Current Rating: 3
2 Pos. Female Jumper Socket, Handle Shunt, Black -- M50-2000005
from Harwin Plc

Closed Top with handle jumper socket or shunt, Black housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Current Rating: 1
2 Pos. Female Jumper Socket, Handle Shunt, Black -- M7682-05
from Harwin Plc

Closed Top jumper socket or shunt, Flexible handle (14mm total height) – Black housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Current Rating: 3
2 Pos. Female Jumper Socket, Handle Shunt, Black -- M7686-05
from Harwin Plc

Closed Top jumper socket or shunt, Flexible handle (10mm total height) – Black housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Current Rating: 3
2 Pos. Female Jumper Socket, Handle Shunt, Black -- M7967-05
from Harwin Plc

Closed Top jumper socket or shunt, Solid handle (10.3mm total height) – Black housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Current Rating: 3
2 Pos. Female Jumper Socket, Handle Shunt, Black -- M7967-46
from Harwin Plc

Closed Top jumper socket or shunt, Solid handle (10.3mm total height) – Black housing color, Tin finish. High-Reliability Multi-Usage, up to 50 operations. Alternative programming method to DIP switches. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Current Rating: 3
2 Pos. Female Jumper Socket, Handle Shunt, Blue -- M50-2030005
from Harwin Plc

Closed Top with handle jumper socket or shunt, Blue housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Current Rating: 1
2 Pos. Female Jumper Socket, Handle Shunt, Blue -- M7683-05
from Harwin Plc

Closed Top jumper socket or shunt, Flexible handle (14mm total height) – Blue housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Current Rating: 3
2 Pos. Female Jumper Socket, Handle Shunt, Blue -- M7687-05
from Harwin Plc

Closed Top jumper socket or shunt, Flexible handle (10mm total height) – Blue housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Current Rating: 3
2 Pos. Female Jumper Socket, Handle Shunt, Blue -- M7971-05
from Harwin Plc

Closed Top jumper socket or shunt, Solid handle (10.3mm total height) – Blue housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Current Rating: 3
2 Pos. Female Jumper Socket, Handle Shunt, Grey -- M7680-46
from Harwin Plc

Closed Top jumper socket or shunt, Flexible handle (14mm total height) – Grey housing color, Tin finish. High-Reliability Multi-Usage, up to 50 operations. Alternative programming method to DIP switches. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Current Rating: 3
2 Pos. Female Jumper Socket, Handle Shunt, Grey -- M7684-05
from Harwin Plc

Closed Top jumper socket or shunt, Flexible handle (10mm total height) – Grey housing color, Gold finish. High-Reliability Multi-Usage, up to 300 operations. Alternative programming method to DIP switches. [See More]

  • Features: End Stackable
  • RoHS Compliant: RoHS Compliant
  • Product Type: IC Socket
  • Current Rating: 3