Operator Configurable Rotary Indexing Tables

2 Results
AccuRing™ Rotary Table
from Centricity

AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic. Center-driven to very... [See More]

  • Features: 4Axis; 5Axis; Operator Configurable; Encoder; TSlot (optional feature); Tilting
  • Indexing Accuracy: 30
  • Min. Indexing Increment: 0.0360
  • Table Diameter: 600
MS Series Servo Indexer -- MS025
from Centricity

The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial... [See More]

  • Features: 4Axis; 5Axis; Operator Configurable; Encoder; TSlot (optional feature); Tilting
  • Indexing Accuracy: 10
  • Min. Indexing Increment: 0.0360
  • Table Diameter: 12