Horizontal Rotary Indexing Tables
from ETEL S.A.
The RTMB+ family offers high-precision rotary indexing tables in two different diameters, active lengths and windings per size. Our direct-drive TMB+ torque motors provide exceptional performance in applications that require high repeatability and short indexing times. By integrating our TMB+ direct... [See More]
- Mounting Capability: Horizontal
- Table Diameter: 9.45 to 9.65
- Indexing Accuracy: -40 to 40
- Center Height: 5.51
from ETEL S.A.
This series offers high-precision indexing tables with five different active lengths, featuring our direct drive torque motors for exceptional performance in applications requiring high repeatability and short indexing times. Integrated with our direct drive torque motors, the RTMBi Series excels in... [See More]
- Mounting Capability: Horizontal
- Table Diameter: 6.54
- Indexing Accuracy: -20 to 20
- Center Height: 3.39
from ETEL S.A.
The RTMC series is a new family of high performance rotary indexing tables. Available in two active lengths, it features the highest torque density on the market for applications requiring high repeatability and short indexing times. [See More]
- Mounting Capability: Horizontal
- Table Diameter: 7.09
- Indexing Accuracy: -20 to 20
- Center Height: 6.5
from Velmex, Inc.
To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]
- Mounting Capability: Horizontal; Vertical; Inverted
- Indexing Accuracy: 100
- Min. Indexing Increment: 0.0100
- Indexing time: 0.0100
from Centricity
AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic. Center-driven to very... [See More]
- Mounting Capability: Horizontal; Vertical; Inverted
- Indexing Accuracy: 30
- Min. Indexing Increment: 0.0360
- Table Diameter: 600
from Steven Douglas Corp. (SDC)
The SDChassis is a World-class, high-speed assembly platform with extremely flexible tooling options and table arrangements. It combines accurate and smooth tooling motions from its large CAM, along with the flexibility and programmability of a servo driven indexing table. The servo driven indexing... [See More]
- Mounting Capability: Horizontal
- Drive Mechanism: Electric; Servo Driven
- Table Diameter: 36
- Drive Location: BehindTable
from Haas Automation, Inc.
The Haas TRT100 dual-axis trunnion table provides high-speed, accurate performance for 3+2 and full 5-axis machining of small parts. Its small size and high-speed make it the perfect 5-axis solution for small footprint machining centers. Indexing speeds of 1000°/sec ensure short cycle times, and... [See More]
- Mounting Capability: Horizontal
- Maximum Axial Load: 5 to 15
- Number of Spindles: 1
- Drive Mechanism: Pneumatic; spur gear drive system
from Velmex, Inc.
To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]
- Mounting Capability: Horizontal; Vertical; Inverted
- Indexing Accuracy: 100
- Min. Indexing Increment: 0.0100
- Indexing time: 0.0100
from Centricity
The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial... [See More]
- Mounting Capability: Horizontal; Vertical; Inverted
- Indexing Accuracy: 10
- Min. Indexing Increment: 0.0360
- Table Diameter: 12
from Velmex, Inc.
B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K). [See More]
- Mounting Capability: Horizontal; Vertical; Inverted
- Indexing Accuracy: 100
- Min. Indexing Increment: 0.0100
- Indexing time: 0.0100