Behind / Below Table Rotary Indexing Tables
from ETEL S.A.
The RTMB+ family offers high-precision rotary indexing tables in two different diameters, active lengths and windings per size. Our direct-drive TMB+ torque motors provide exceptional performance in applications that require high repeatability and short indexing times. By integrating our TMB+ direct... [See More]
- Drive Location: BehindTable
- Table Diameter: 9.45 to 9.65
- Indexing Accuracy: -40 to 40
- Center Height: 5.51
from ETEL S.A.
This series offers high-precision indexing tables with five different active lengths, featuring our direct drive torque motors for exceptional performance in applications requiring high repeatability and short indexing times. Integrated with our direct drive torque motors, the RTMBi Series excels in... [See More]
- Drive Location: BehindTable
- Table Diameter: 6.54
- Indexing Accuracy: -20 to 20
- Center Height: 3.39
from ETEL S.A.
The RTMC series is a new family of high performance rotary indexing tables. Available in two active lengths, it features the highest torque density on the market for applications requiring high repeatability and short indexing times. [See More]
- Drive Location: BehindTable
- Table Diameter: 7.09
- Indexing Accuracy: -20 to 20
- Center Height: 6.5
from Steven Douglas Corp. (SDC)
The SDChassis is a World-class, high-speed assembly platform with extremely flexible tooling options and table arrangements. It combines accurate and smooth tooling motions from its large CAM, along with the flexibility and programmability of a servo driven indexing table. The servo driven indexing... [See More]
- Drive Location: BehindTable
- Mounting Capability: Horizontal
- Table Diameter: 36
- Drive Mechanism: Electric; Servo Driven
from Centricity
AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic. Center-driven to very... [See More]
- Drive Location: BehindTable; TopMounted (optional feature); SideMounted (optional feature)
- Indexing Accuracy: 30
- Min. Indexing Increment: 0.0360
- Table Diameter: 600
from Centricity
The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial... [See More]
- Drive Location: BehindTable; TopMounted (optional feature); SideMounted (optional feature)
- Indexing Accuracy: 10
- Min. Indexing Increment: 0.0360
- Table Diameter: 12