Inspection Rotary Indexing Tables

18 Results
PIglide RL Rotation Stage with Air Bearing -- A-63x
from PI (Physik Instrumente) L.P.

The directly driven low-profile rotation stages of the PIglide RL series are designed for the highest precision with low-profile design. Various options can be combined to create a solution ideal for point-to-point indexing or constant velocity scanning. The RL stages offer superior travel accuracy,... [See More]

  • Application: Inspection; Wafer Alignment, Measuring Technology, Calibration, Scanning
  • Drive Mechanism: Direct Drive; Ironless 3-phase torque motor
PIglide RM Rotation Stage with Air Bearing -- A-62x
from PI (Physik Instrumente) L.P.

The PIglide RM series of motorized rotary air bearing stages are a complete positioning solution designed for accuracy, precision, high stiffness, and ease of use. They can be used in any orientation. These stages feature high performance, low-cogging frameless slotless torque motors, and optical... [See More]

  • Application: Inspection; Optical Alignment, Metrology, Calibration, Scanning
  • Drive Mechanism: Ironless 3-phase torque motor
  • Mounting Capability: Horizontal (optional feature); Vertical (optional feature)
Rotary Table -- A4818TS
from Velmex, Inc.

To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]

  • Application: Assembly; Automation; EqipPositioning; Inspection
  • Indexing Accuracy: 100
  • Min. Indexing Increment: 0.0100
  • Indexing time: 0.0100
5C Collet Super-High-Speed ndexer -- HA5CS
from Haas Automation, Inc.

5C Collet Super-High-Speed 725 deg/sec indexing with manual collet closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Application: Assembly; Automation; EqipPositioning; Inspection; Machining
  • Center Height: 4
  • Indexing Accuracy: 30
  • Number of Spindles: 1
AccuRing™ Rotary Table
from Centricity

AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic. Center-driven to very... [See More]

  • Application: Assembly; Automation; EqipPositioning; Inspection; Machining
  • Indexing Accuracy: 30
  • Min. Indexing Increment: 0.0360
  • Table Diameter: 600
Rotary Table -- A5990TS
from Velmex, Inc.

To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]

  • Application: Assembly; Automation; EqipPositioning; Inspection
  • Indexing Accuracy: 100
  • Min. Indexing Increment: 0.0100
  • Indexing time: 0.0100
5C Collet Tilting 2-axis Rotary Table -- T5C
from Haas Automation, Inc.

5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]

  • Application: Assembly; Automation; EqipPositioning; Inspection; Machining
  • Indexing Accuracy: 15
  • Min. Indexing Increment: 1.00E-3
  • Center Height: 6
MS Series Servo Indexer -- MS025
from Centricity

The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial... [See More]

  • Application: Assembly; Automation; EqipPositioning; Inspection
  • Indexing Accuracy: 10
  • Min. Indexing Increment: 0.0360
  • Table Diameter: 12
Rotary Table -- B4818TS
from Velmex, Inc.

B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K). [See More]

  • Application: Assembly; Automation; EqipPositioning; Inspection
  • Indexing Accuracy: 100
  • Min. Indexing Increment: 0.0100
  • Indexing time: 0.0100
Collet Servo Rotary Head Indexer -- HA5C
from Haas Automation, Inc.

5C Collet Servo Rotary Head with Manual Collet Closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]

  • Application: Assembly; Automation; EqipPositioning; Inspection; Machining
  • Indexing Accuracy: 30
  • Min. Indexing Increment: 1.00E-3
  • Center Height: 4
Dual-axis High Speed Trunnion Table -- TRT100
from Haas Automation, Inc.

The Haas TRT100 dual-axis trunnion table provides high-speed, accurate performance for 3+2 and full 5-axis machining of small parts. Its small size and high-speed make it the perfect 5-axis solution for small footprint machining centers. Indexing speeds of 1000°/sec ensure short cycle times, and... [See More]

  • Application: Assembly; Automation; EqipPositioning; Inspection; Machining
  • Maximum Axial Load: 5 to 15
  • Number of Spindles: 1
  • Mounting Capability: Horizontal
Dual-Spindle 5C Collet Tilting 2-axis Rotary Table -- T5C2
from Haas Automation, Inc.

Dual-Spindle 5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]

  • Application: Assembly; Automation; EqipPositioning; Inspection; Machining
  • Indexing Accuracy: 15
  • Min. Indexing Increment: 1.00E-3
  • Center Height: 6
Dual-Spindle Servo Indexer -- HA5C2
from Haas Automation, Inc.

Dual-Spindle Servo 5C System. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]

  • Application: Assembly; Automation; EqipPositioning; Inspection; Machining
  • Indexing Accuracy: 60
  • Min. Indexing Increment: 1.00E-3
  • Center Height: 5.88
Plate-mounted Dual-Spindle Servo Indexer with Pneumatic Tailstocks -- HA2TS
from Haas Automation, Inc.

Dual-Spindle Servo 5C System mounted on plate with pneumatic tailstocks. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]

  • Application: Assembly; Automation; EqipPositioning; Inspection; Machining
  • Indexing Accuracy: 60
  • Min. Indexing Increment: 1.00E-3
  • Center Height: 5.88
Quad-Spindle 5C Collet Tilting 2-axis Rotary Table -- T5C4
from Haas Automation, Inc.

Quad-Spindle 5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]

  • Application: Assembly; Automation; EqipPositioning; Inspection; Machining
  • Indexing Accuracy: 15
  • Min. Indexing Increment: 1.00E-3
  • Center Height: 6
Quad-Spindle Servo Indexer -- HA5C4
from Haas Automation, Inc.

Quad-Spindle Servo 5C Heads. Requires Haas mill with 4th axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]

  • Application: Assembly; Automation; EqipPositioning; Inspection; Machining
  • Indexing Accuracy: 60
  • Min. Indexing Increment: 1.00E-3
  • Center Height: 5.88
Triple-Spindle 5C Collet Tilting 2-axis Rotary Table -- T5C3
from Haas Automation, Inc.

Triple-Spindle 5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]

  • Application: Assembly; Automation; EqipPositioning; Inspection; Machining
  • Indexing Accuracy: 15
  • Min. Indexing Increment: 1.00E-3
  • Center Height: 6
Triple-Spindle Servo Indexer -- HS5C3
from Haas Automation, Inc.

Triple-Spindle Servo 5C Heads with heavy-duty motor. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]

  • Application: Assembly; Automation; EqipPositioning; Inspection; Machining
  • Indexing Accuracy: 60
  • Min. Indexing Increment: 1.00E-3
  • Center Height: 5.88