Pneumatic Drive Rotary Indexing Tables
from GIMATIC S.r.l.
Pneumatic indexing tables (series ITSC). • Available in two sizes with 4, 6 or 8 positions. • Available clockwise or counter clockwise (ending A). • High torque. • Suitable for heavy loads. • Through hole for cables and hoses. • Reduced weight and overall dimensions. [See More]
- Drive Mechanism: Pneumatic
- Thru Hole Diameter: 0.2165 to 0.5906
- Number of Spindles: 1
- Application: Automation
from Haas Automation, Inc.
5C Collet Super-High-Speed 725 deg/sec indexing with manual collet closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Drive Mechanism: Pneumatic
- Center Height: 4
- Indexing Accuracy: 30
- Number of Spindles: 1
from Haas Automation, Inc.
5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Drive Mechanism: Pneumatic
- Indexing Accuracy: 15
- Min. Indexing Increment: 1.00E-3
- Center Height: 6
from Haas Automation, Inc.
5C Collet Servo Rotary Head with Manual Collet Closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Drive Mechanism: Pneumatic
- Indexing Accuracy: 30
- Min. Indexing Increment: 1.00E-3
- Center Height: 4
from Haas Automation, Inc.
The Haas TRT100 dual-axis trunnion table provides high-speed, accurate performance for 3+2 and full 5-axis machining of small parts. Its small size and high-speed make it the perfect 5-axis solution for small footprint machining centers. Indexing speeds of 1000°/sec ensure short cycle times, and... [See More]
- Drive Mechanism: Pneumatic; spur gear drive system
- Maximum Axial Load: 5 to 15
- Number of Spindles: 1
- Mounting Capability: Horizontal
from Haas Automation, Inc.
Dual-Spindle 5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Drive Mechanism: Pneumatic
- Indexing Accuracy: 15
- Min. Indexing Increment: 1.00E-3
- Center Height: 6
from Haas Automation, Inc.
Dual-Spindle Servo 5C System. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Drive Mechanism: Pneumatic
- Indexing Accuracy: 60
- Min. Indexing Increment: 1.00E-3
- Center Height: 5.88