Assembly Rotary Indexing Tables
from Velmex, Inc.
To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]
- Application: Assembly; Automation; EqipPositioning; Inspection
- Indexing Accuracy: 100
- Min. Indexing Increment: 0.0100
- Indexing time: 0.0100
from Haas Automation, Inc.
5C Collet Super-High-Speed 725 deg/sec indexing with manual collet closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Application: Assembly; Automation; EqipPositioning; Inspection; Machining
- Center Height: 4
- Indexing Accuracy: 30
- Number of Spindles: 1
from Centricity
AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic. Center-driven to very... [See More]
- Application: Assembly; Automation; EqipPositioning; Inspection; Machining
- Indexing Accuracy: 30
- Min. Indexing Increment: 0.0360
- Table Diameter: 600
from Velmex, Inc.
To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]
- Application: Assembly; Automation; EqipPositioning; Inspection
- Indexing Accuracy: 100
- Min. Indexing Increment: 0.0100
- Indexing time: 0.0100
from Haas Automation, Inc.
5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Application: Assembly; Automation; EqipPositioning; Inspection; Machining
- Indexing Accuracy: 15
- Min. Indexing Increment: 1.00E-3
- Center Height: 6
from Centricity
The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial... [See More]
- Application: Assembly; Automation; EqipPositioning; Inspection
- Indexing Accuracy: 10
- Min. Indexing Increment: 0.0360
- Table Diameter: 12
from Velmex, Inc.
B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K). [See More]
- Application: Assembly; Automation; EqipPositioning; Inspection
- Indexing Accuracy: 100
- Min. Indexing Increment: 0.0100
- Indexing time: 0.0100
from Haas Automation, Inc.
5C Collet Servo Rotary Head with Manual Collet Closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. [See More]
- Application: Assembly; Automation; EqipPositioning; Inspection; Machining
- Indexing Accuracy: 30
- Min. Indexing Increment: 1.00E-3
- Center Height: 4
from Haas Automation, Inc.
The Haas TRT100 dual-axis trunnion table provides high-speed, accurate performance for 3+2 and full 5-axis machining of small parts. Its small size and high-speed make it the perfect 5-axis solution for small footprint machining centers. Indexing speeds of 1000°/sec ensure short cycle times, and... [See More]
- Application: Assembly; Automation; EqipPositioning; Inspection; Machining
- Maximum Axial Load: 5 to 15
- Number of Spindles: 1
- Mounting Capability: Horizontal
from Haas Automation, Inc.
Dual-Spindle 5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Application: Assembly; Automation; EqipPositioning; Inspection; Machining
- Indexing Accuracy: 15
- Min. Indexing Increment: 1.00E-3
- Center Height: 6
from Haas Automation, Inc.
Dual-Spindle Servo 5C System. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Application: Assembly; Automation; EqipPositioning; Inspection; Machining
- Indexing Accuracy: 60
- Min. Indexing Increment: 1.00E-3
- Center Height: 5.88
from Haas Automation, Inc.
Dual-Spindle Servo 5C System mounted on plate with pneumatic tailstocks. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Application: Assembly; Automation; EqipPositioning; Inspection; Machining
- Indexing Accuracy: 60
- Min. Indexing Increment: 1.00E-3
- Center Height: 5.88
from Haas Automation, Inc.
Quad-Spindle 5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Application: Assembly; Automation; EqipPositioning; Inspection; Machining
- Indexing Accuracy: 15
- Min. Indexing Increment: 1.00E-3
- Center Height: 6
from Haas Automation, Inc.
Quad-Spindle Servo 5C Heads. Requires Haas mill with 4th axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Application: Assembly; Automation; EqipPositioning; Inspection; Machining
- Indexing Accuracy: 60
- Min. Indexing Increment: 1.00E-3
- Center Height: 5.88
from Haas Automation, Inc.
Triple-Spindle 5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Application: Assembly; Automation; EqipPositioning; Inspection; Machining
- Indexing Accuracy: 15
- Min. Indexing Increment: 1.00E-3
- Center Height: 6
from Haas Automation, Inc.
Triple-Spindle Servo 5C Heads with heavy-duty motor. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard. [See More]
- Application: Assembly; Automation; EqipPositioning; Inspection; Machining
- Indexing Accuracy: 60
- Min. Indexing Increment: 1.00E-3
- Center Height: 5.88