Electric Drive Rotary Indexing Tables

9 Results
RTMB+ High Precision Indexing Table -- RTMB+210-070
from ETEL S.A.

The RTMB+ family offers high-precision rotary indexing tables in two different diameters, active lengths and windings per size. Our direct-drive TMB+ torque motors provide exceptional performance in applications that require high repeatability and short indexing times. By integrating our TMB+ direct... [See More]

  • Drive Mechanism: Electric; Direct Drive Torque Motor
  • Table Diameter: 9.45 to 9.65
  • Indexing Accuracy: -40 to 40
  • Center Height: 5.51
RTMBi High Precision Indexing Table -- RTMBi140-030
from ETEL S.A.

This series offers high-precision indexing tables with five different active lengths, featuring our direct drive torque motors for exceptional performance in applications requiring high repeatability and short indexing times. Integrated with our direct drive torque motors, the RTMBi Series excels in... [See More]

  • Drive Mechanism: Electric; Direct Drive Torque Motor
  • Table Diameter: 6.54
  • Indexing Accuracy: -20 to 20
  • Center Height: 3.39
RTMC High Precision Indexing Table -- RTMC 180165
from ETEL S.A.

The RTMC series is a new family of high performance rotary indexing tables. Available in two active lengths, it features the highest torque density on the market for applications requiring high repeatability and short indexing times. [See More]

  • Drive Mechanism: Electric; Direct Drive Torque Motor
  • Table Diameter: 7.09
  • Indexing Accuracy: -20 to 20
  • Center Height: 6.5
Custom Air Bearing Rotary Tables
from ABTech, Inc.

ABTech ’s precision air bearing rotary tables address the metrology needs for different weights and part size. Built for the most demanding applications, every table provides ultra-smooth motion, sub-micron accuracy and absolute repeatability. Designed and manufactured in-house to extremely... [See More]

  • Drive Mechanism: Electric; Brushless DC Servo Motor
  • Mounting Capability: Horizontal (optional feature); Vertical (optional feature)
  • Number of Spindles: 1
  • Application: Assembly (optional feature); Automation (optional feature); EqipPositioning (optional feature); Inspection (optional feature); Machining (optional feature)
SDChassis - Small Part Assembly and Processing Machine Center
from Steven Douglas Corp. (SDC)

The SDChassis is a World-class, high-speed assembly platform with extremely flexible tooling options and table arrangements. It combines accurate and smooth tooling motions from its large CAM, along with the flexibility and programmability of a servo driven indexing table. The servo driven indexing... [See More]

  • Drive Mechanism: Electric; Servo Driven
  • Mounting Capability: Horizontal
  • Table Diameter: 36
  • Drive Location: BehindTable
Rotary Table -- B4818TS
from Velmex, Inc.

B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K). [See More]

  • Drive Mechanism: Electric; 18:1 Worm Gear
  • Indexing Accuracy: 100
  • Min. Indexing Increment: 0.0100
  • Indexing time: 0.0100
AccuRing™ Rotary Table
from Centricity

AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic. Center-driven to very... [See More]

  • Drive Mechanism: Electric
  • Indexing Accuracy: 30
  • Min. Indexing Increment: 0.0360
  • Table Diameter: 600
Custom Mechanical Bearing Rotary Tables
from ABTech, Inc.

ABTech ’s line of precision mechanical rotary tables address the motion needs for a full range of part sizes and weights. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result is... [See More]

  • Drive Mechanism: Electric; Manual; Brushless DC Servo Motor
  • Application: Assembly (optional feature); Automation (optional feature); EqipPositioning (optional feature); Inspection (optional feature); Machining (optional feature)
  • Number of Spindles: 1
  • Features: Encoder (optional feature); Tilting (optional feature)
MS Series Servo Indexer -- MS025
from Centricity

The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial... [See More]

  • Drive Mechanism: Electric
  • Indexing Accuracy: 10
  • Min. Indexing Increment: 0.0360
  • Table Diameter: 12