Manual Drive Rotary Indexing Tables
3 Results
Custom Mechanical Bearing Rotary Tables
from ABTech, Inc.
from ABTech, Inc.
ABTech ’s line of precision mechanical rotary tables address the motion needs for a full range of part sizes and weights. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result is... [See More]
- Drive Mechanism: Electric; Manual; Brushless DC Servo Motor
- Application: Assembly (optional feature); Automation (optional feature); EqipPositioning (optional feature); Inspection (optional feature); Machining (optional feature)
- Number of Spindles: 1
- Features: Encoder (optional feature); Tilting (optional feature)
Rotary Table -- A4818TS
from Velmex, Inc.
from Velmex, Inc.
To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]
- Drive Mechanism: Manual; 18:1 Worm Gear
- Indexing Accuracy: 100
- Min. Indexing Increment: 0.0100
- Indexing time: 0.0100
Rotary Table -- A5990TS
from Velmex, Inc.
from Velmex, Inc.
To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only. [See More]
- Drive Mechanism: Manual; 90:1 Worm Gear
- Indexing Accuracy: 100
- Min. Indexing Increment: 0.0100
- Indexing time: 0.0100