Desktop / Module Magnetic Field Sensors
from Lake Shore Cryotronics, Inc.
Features of the 8400 Series. Ideal for variable temperature measurement and mobilities from 1 to 106 cm2/V s. Optional AC field extends mobility measurement range down to 10-3 cm2/V s. Maximum DC fields to 1.67 T (8404) and 2.25 T (8407). Optional AC fields to 1.18 T... [See More]
- Technology: Hall Effect
- Measurement: Measures Direction
- Output: Other Digital
from Lake Shore Cryotronics, Inc.
CS Series modular characterization systems. Research platforms that quickly adapt to a wide range of material characterization applications, now and into the future. MCS-EMP electromagnet platform features. Key features. Variable magnetic fields to over 3 T. Low-noise 4-quadrant power supply. [See More]
- Technology: Hall Effect
- Measurement: Measures Direction
- Output: Other Digital
from Lake Shore Cryotronics, Inc.
We are pleased to offer cryogen-free superconducting magnet systems for both optical and non-optical applications. These systems are offered in both room temperature bore configurations and variable temperature integrated configurations for operation from below 2 K to 300 K. Non-optical systems are... [See More]
- Technology: Superconducting
from Lake Shore Cryotronics, Inc.
OptiMag superconducting magnet systems — OM Series. Standard OptiMag systems (OM series) feature magnetic fields of 6 to 9 T, sample tube diameters of 1.25 in to 1.75 in, a 12 L useful capacity helium reservoir, and bottom optical access along the vertical field axis. Standard configuration. [See More]
- Technology: Superconducting
from Banner Engineering Corp.
The M-GAGE sensor uses a passive sensing technology to detect large ferrous objects. The sensor measures the change in the Earth's natural magnetic field (ambient magnetic field) caused by the introduction of a ferromagnetic object. The M-GAGE provides a direct replacement for inductive loop systems... [See More]
- Bandwidth: 900000.00 to 2400000.00
- Operating Temperature: -40 to 85
from Banner Engineering Corp.
The M-GAGE sensor uses a passive sensing technology to detect large ferrous objects. The sensor measures the change in the Earth's natural magnetic field (ambient magnetic field) caused by the introduction of a ferromagnetic object. The M-GAGE provides a direct replacement for inductive loop systems... [See More]
- Bandwidth: 900000.00 to 2400000.00
- Operating Temperature: -40 to 85