Analog / Modulated Frequency Magnetic Field Sensors

2 Results
Analog (Sine Wave) Speed Sensors -- VR Series
from Sensoronix, Inc.

The collapse of magnetic field due to the interruption by a ferrous gear tooth provides an analog signal output (sine wave) that does not require an outside power source. Variable reluctance sensor or Mag-pickup is suitable for speed sensing with a range from 30 to 1000 inches per second with a... [See More]

  • Output: Analog Frequency
  • Operating Temperature: -20 to 105
  • Technology: Variable Reluctance
Analog Complimentry (dual sine wave) Speed Sensors -- VC Series
from Sensoronix, Inc.

Non-contact magnetic sensors that measure the collapse of magnetic field due to the interruption by a ferrous gear tooth. These sensors provide two analog signal outputs (sine wave) that does not require an outside power source. This sensor is suitable for speed sensing with a range from 30 to 1000... [See More]

  • Output: Analog Frequency
  • Operating Temperature: 0 to 70
  • Technology: Variable Reluctance