Direction Measurement Magnetic Field Sensors
from Lake Shore Cryotronics, Inc.
Features of the 8400 Series. Ideal for variable temperature measurement and mobilities from 1 to 106 cm2/V s. Optional AC field extends mobility measurement range down to 10-3 cm2/V s. Maximum DC fields to 1.67 T (8404) and 2.25 T (8407). Optional AC fields to 1.18 T... [See More]
- Measurement: Measures Direction
- Output: Other Digital
- Technology: Hall Effect
from Lake Shore Cryotronics, Inc.
CS Series modular characterization systems. Research platforms that quickly adapt to a wide range of material characterization applications, now and into the future. MCS-EMP electromagnet platform features. Key features. Variable magnetic fields to over 3 T. Low-noise 4-quadrant power supply. [See More]
- Measurement: Measures Direction
- Output: Other Digital
- Technology: Hall Effect
from Sensoronix, Inc.
Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. Quadrature sensors provide two 90 º out of phase digital outputs to record speed and direction. When the target wheel or gear is rotating clockwise, the output signal # 1 leads output signal... [See More]
- Measurement: Measures Direction
- Output: Analog Current; Analog Voltage
- Technology: Hall Effect
- Bandwidth: 0.00 to 15.00
from B&Plus USA, Inc.
AGV Guide Sensor : Parallel 8bit - DC10.8V to 30V. GS-108 is 8 bits multiple switching output type guide sensor for magnetic tape navigation AGV. Built-in 8 bits magnetic switches formed a line in every 10mm pitch detect magnetic flux from a magnetic guide tape. The correlation between GS-108 and a... [See More]
- Measurement: Measures Direction
- Axes: 2
- Output: Digital Parallel
- Operating Temperature: -10 to 60
from B&Plus USA, Inc.
AGV Guide Sensor : Analog 0V to 10V - DC12V. GS-1919 is an analog voltage output (DEVIATION OUT) type magnetic navigation sensor for AGV. MACOME original magnetic sensor elements “saturable coil ” are applied in GS-1919. An analog voltage changes proportional to a relative position... [See More]
- Measurement: Measures Direction
- Axes: 2
- Output: Analog Voltage
- Operating Temperature: -10 to 60
from B&Plus USA, Inc.
AGV Guide Sensor : Fine Step Analog 2V to 8V - DC10.8V to 30V. GS-2744B is step analog voltage output type magnetic navigation sensor for AGV. GS-2744B is composed of 15 bit MACOME original magnetic sensor elements “saturable coil ”, encoder and D/A converter. The step analog voltage... [See More]
- Measurement: Measures Direction
- Axes: 2
- Output: Analog Voltage
- Operating Temperature: -10 to 60