Analog Voltage Magnetic Field Sensors

7 Results
Hall Probes -- 400 Series
from Lake Shore Cryotronics, Inc.

By default, each probe has a 2 m long cable (except Model 410 and cryogenic probes). Also available: 3 m, 6 m, 10 m, 20 m, and 30 m lengths. 400 Series Hall probe features. Flexible probe configurations to suit your application. Several sensor types available with different performance... [See More]

  • Output: Analog Voltage
  • Axes: 1
  • Technology: Hall Effect
  • Operating Temperature: -20 to 40
Hall Probes -- FP Series
from Lake Shore Cryotronics, Inc.

FP Series Hall probe features. Wide field range —suited for everything from earth-field to the world ’s strongest electromagnets. 2Dex ™ sensors with tiny active area of just 0.1 mm2 for more precise measurements. Temperature and linearity (field) compensation are built-in. [See More]

  • Output: Analog Voltage
  • Axes: 1
  • Technology: Hall Effect
  • Operating Temperature: 18 to 28
Linear Output 4-20 mA Speed Sensors -- HA Series
from Sensoronix, Inc.

Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. These sensors are designed to convert a digital square wave signal produced by a ferrous target wheel to an analog ( linear) 4 to 20mA output. [See More]

  • Output: Analog Current; Analog Voltage
  • Bandwidth: 0.00 to 15.00
  • Technology: Hall Effect
  • Operating Temperature: -20 to 105
Address Mark Reader for AGV’s -- SMR-100C
from B&Plus USA, Inc.

AGV Spot Mark Reader. SMR-100C is designed for reading Address Mark Magnet that will be installed at stopping position or at a branch of magnetic navigation type AGV. By accumulating each Address Mark Magnet, AGV recognizes its location on the track. SMR-100C detects SMG-100N (N-pole is up. /Yellow... [See More]

  • Output: Analog Voltage
  • Operating Temperature: -10 to 60
Quadrature Sensors -- HQ Series
from Sensoronix, Inc.

Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. Quadrature sensors provide two 90 º out of phase digital outputs to record speed and direction. When the target wheel or gear is rotating clockwise, the output signal # 1 leads output signal... [See More]

  • Output: Analog Current; Analog Voltage
  • Bandwidth: 0.00 to 15.00
  • Technology: Hall Effect
  • Operating Temperature: -20 to 105
Magnetic Navigation Sensor for AGV’s -- GS-1919
from B&Plus USA, Inc.

AGV Guide Sensor : Analog 0V to 10V - DC12V. GS-1919 is an analog voltage output (DEVIATION OUT) type magnetic navigation sensor for AGV. MACOME original magnetic sensor elements “saturable coil ” are applied in GS-1919. An analog voltage changes proportional to a relative position... [See More]

  • Output: Analog Voltage
  • Operating Temperature: -10 to 60
  • Axes: 2
  • Measurement: Measures Direction
Magnetic Positioning Sensor for AGV’s -- LP-1903
from B&Plus USA, Inc.

AGV Long Range Positioning Sensor : Analog Output -5V to 5V. LP-1903 outputs an analog voltage which is proportionate to a displacement from a center of a magnetic tape; SMG-100N (ANALOG OUT) and Gate signal (GATE OUT) which signified that the LP-1903 is on the guide tape. [See More]

  • Output: Analog Voltage
  • Operating Temperature: -10 to 60