Hall Effect Magnetic Field Sensors

6 Results
Hall Effect Measuring System -- 8400 Series HMS
from Lake Shore Cryotronics, Inc.

Features of the 8400 Series. Ideal for variable temperature measurement and mobilities from 1 to 106 cm2/V   ‍s. Optional AC field extends mobility measurement range down to 10-3 cm2/V   ‍s. Maximum DC fields to 1.67 T (8404) and 2.25 T (8407). Optional AC fields to 1.18 T... [See More]

  • Technology: Hall Effect
  • Measurement: Measures Direction
  • Output: Other Digital
Hall Probes -- 400 Series
from Lake Shore Cryotronics, Inc.

By default, each probe has a 2 m long cable (except Model 410 and cryogenic probes). Also available: 3 m, 6 m, 10 m, 20 m, and 30 m lengths. 400 Series Hall probe features. Flexible probe configurations to suit your application. Several sensor types available with different performance... [See More]

  • Technology: Hall Effect
  • Axes: 1
  • Output: Analog Voltage
  • Operating Temperature: -20 to 40
Hall Probes -- FP Series
from Lake Shore Cryotronics, Inc.

FP Series Hall probe features. Wide field range —suited for everything from earth-field to the world ’s strongest electromagnets. 2Dex ™ sensors with tiny active area of just 0.1 mm2 for more precise measurements. Temperature and linearity (field) compensation are built-in. [See More]

  • Technology: Hall Effect
  • Axes: 1
  • Output: Analog Voltage
  • Operating Temperature: 18 to 28
InAs and GaAs Hall Sensors
from Lake Shore Cryotronics, Inc.

InAs and GaAs Hall Sensor Features. Multiple packages available. Options for high stability or sensitivity. Compatible with Lake Shore 400 Series gaussmeters. Hall effect sensors provide a convenient method for measuring or detecting magnetic fields electronically by providing an output voltage... [See More]

  • Technology: Hall Effect
  • Operating Temperature: -40 to 100
  • Axes: 1
Linear Output 4-20 mA Speed Sensors -- HA Series
from Sensoronix, Inc.

Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. These sensors are designed to convert a digital square wave signal produced by a ferrous target wheel to an analog ( linear) 4 to 20mA output. [See More]

  • Technology: Hall Effect
  • Bandwidth: 0.00 to 15.00
  • Output: Analog Current; Analog Voltage
  • Operating Temperature: -20 to 105
Quadrature Sensors -- HQ Series
from Sensoronix, Inc.

Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. Quadrature sensors provide two 90 º out of phase digital outputs to record speed and direction. When the target wheel or gear is rotating clockwise, the output signal # 1 leads output signal... [See More]

  • Technology: Hall Effect
  • Bandwidth: 0.00 to 15.00
  • Output: Analog Current; Analog Voltage
  • Operating Temperature: -20 to 105