Handheld Magnetic Field Sensors

5 Results
Hall Probes -- 400 Series
from Lake Shore Cryotronics, Inc.

By default, each probe has a 2 m long cable (except Model 410 and cryogenic probes). Also available: 3 m, 6 m, 10 m, 20 m, and 30 m lengths. 400 Series Hall probe features. Flexible probe configurations to suit your application. Several sensor types available with different performance... [See More]

  • Technology: Hall Effect
  • Axes: 1
  • Output: Analog Voltage
  • Operating Temperature: -20 to 40
Electromagnetic Radiation Meter -- PCE-EM 30
from PCE Instruments / PCE Americas Inc.

PCE-EM 30 is a digital portable 3-axis electromagnetic field (EMF) detector or meter used to measure electromagnetic radiation generated by electronic devices and electric installations. This triple-axis EMF meter provides greater precision than single-axis models as well as affords the ability to... [See More]

  • Output: Other Digital
  • Accuracy: 2.00
  • Axes: 1
  • Bandwidth: 100000.00 to 3000000.00
Hall Probes -- FP Series
from Lake Shore Cryotronics, Inc.

FP Series Hall probe features. Wide field range —suited for everything from earth-field to the world ’s strongest electromagnets. 2Dex ™ sensors with tiny active area of just 0.1 mm2 for more precise measurements. Temperature and linearity (field) compensation are built-in. [See More]

  • Technology: Hall Effect
  • Axes: 1
  • Output: Analog Voltage
  • Operating Temperature: 18 to 28
Electromagnetic Radioactivity Meter -- PCE-EM 29
from PCE Instruments / PCE Americas Inc.

PCE-EM 29 is a portable handheld electromagnetic radioactivity meter or detector with a spherical triaxial (3-axis) three-dimensional (3D) isotropic sensor used to measure electromagnetic fields (EMFs) as well as radio frequencies (RFs). This easy-to-use battery-powered RF meter features a large... [See More]

  • Output: Other Digital
  • Accuracy: 2.40
  • Axes: 3
  • Bandwidth: 50000.00 to 3500000.00
Magnetic Field Viewing Film
from Industrial Magnetics, Inc.

This film allows you to identify the magnetic field patterns of magnetic materials and assemblies. The viewing film can be used to check for damage to the magnet material within most types of magnet assemblies. Simply hold the film against the surface of any magnet and the pattern of the magnetic... [See More]