Analog Current (4-20 mA) Magnetic Field Sensors

2 Results
Linear Output 4-20 mA Speed Sensors -- HA Series
from Sensoronix, Inc.

Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. These sensors are designed to convert a digital square wave signal produced by a ferrous target wheel to an analog ( linear) 4 to 20mA output. [See More]

  • Output: Analog Current; Analog Voltage
  • Bandwidth: 0.00 to 15.00
  • Technology: Hall Effect
  • Operating Temperature: -20 to 105
Quadrature Sensors -- HQ Series
from Sensoronix, Inc.

Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. Quadrature sensors provide two 90 º out of phase digital outputs to record speed and direction. When the target wheel or gear is rotating clockwise, the output signal # 1 leads output signal... [See More]

  • Output: Analog Current; Analog Voltage
  • Bandwidth: 0.00 to 15.00
  • Technology: Hall Effect
  • Operating Temperature: -20 to 105