Digital Magnetic Field Sensors
from Lake Shore Cryotronics, Inc.
Features of the 8400 Series. Ideal for variable temperature measurement and mobilities from 1 to 106 cm2/V s. Optional AC field extends mobility measurement range down to 10-3 cm2/V s. Maximum DC fields to 1.67 T (8404) and 2.25 T (8407). Optional AC fields to 1.18 T... [See More]
- Output: Other Digital
- Measurement: Measures Direction
- Technology: Hall Effect
from PCE Instruments / PCE Americas Inc.
PCE-EM 30 is a digital portable 3-axis electromagnetic field (EMF) detector or meter used to measure electromagnetic radiation generated by electronic devices and electric installations. This triple-axis EMF meter provides greater precision than single-axis models as well as affords the ability to... [See More]
- Output: Other Digital
- Accuracy: 2.00
- Axes: 1
- Bandwidth: 100000.00 to 3000000.00
from MultiDimension Technology Co., Ltd.
General Description :The TMR6206D is a type of 6 channels magnetic pattern recognition sensor built-in the signal conditioner and SPI interface The TMR6206D consists of TMR magneto-resistance sensor, high-quality magnet, high-strength plastic base and durable non-magnetic stainless steel... [See More]
- Output: Other Digital
from B&Plus USA, Inc.
AGV Positioning Sensor. Digital ON/OFF [See More]
- Output: Other Digital
- Operating Temperature: -10 to 60