Specialty / Other Hydraulic Oils and Transmission Fluids
from United Bio Lube
Provides excellent ROI through long service life, ultimate biodegradation [See More]
- Composition / Chemistry: Soy or High Oleic Base Stocks; Specialty, Proprietary or Other Additions
- Kinematic Viscosity: 7.07
- Type / Function: TransmissionDrive; Lubricating; Assembly Fluid
- Viscosity Index: 207
from SantoLubes LLC
SANTOTRAC 70 Traction Fluid is a medium viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where medium to high film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system to enhance its... [See More]
- Composition / Chemistry: Straight; Synthetic; Proprietary Hydrocarbon; Specialty, Proprietary or Other Additions
- Kinematic Viscosity: 120
- Type / Function: TransmissionDrive; Lubricating
from Royal Purple, Ltd.
Syndraulic ® is a clean, long life, energy efficient, minimum leak, hydraulic oil possessing exceptional film strength and wear protection properties. It greatly increases both the life of the oil and the seals, filters and pumps of hydraulic systems. Syndraulic ® can lower operating... [See More]
- Composition / Chemistry: Synthetic; Synerlec®; Specialty, Proprietary or Other Additions
- Kinematic Viscosity: 10
- Type / Function: Hydraulic; Lubricating; High Performance Hydraulic Oil
- Viscosity Index: 102
from Royal Purple, Ltd.
Royal Purple's Marine Hydraulic Oil ™ is an inherently biodegradeable, ashless, environmentally responsible, high performance, hydraulic oil formulated for those users that need a high performance oil to protect their equipment yet are concerned about the environment. Marine Hydraulic Oil... [See More]
- Composition / Chemistry: Synthetic; Synerlec®, Ashless; Specialty, Proprietary or Other Additions
- Kinematic Viscosity: 100
- Type / Function: Hydraulic; Lubricating
- Viscosity Index: 111
from Royal Purple, Ltd.
Max ATF is a synthetic, high-performance, automatic transmission fluid. Its low co-efficient of friction and high film strength help to dramatically reduce heat and wear. Additionally, Max ATF is more oxidation stable than other transmission fluids for longer fluid life. Max ATF significantly... [See More]
- Composition / Chemistry: Synthetic; Specialty, Proprietary or Other Additions
- Kinematic Viscosity: 32.4
- Type / Function: TransmissionDrive
- Viscosity Index: 198
from Royal Purple, Ltd.
Max-Cycle is specifically formulated to significantly improve motorcycle, ATV and snowmobile engine (and transmission) performance. It ’s recommended for use in both air-cooled and liquid-cooled 4-cycle engines and it ’s compatible with wet-clutch transmissions. [See More]
- Composition / Chemistry: Synthetic; Synerlec®; Specialty, Proprietary or Other Additions
- Kinematic Viscosity: 16.2 to 71.2
- Type / Function: TransmissionDrive; Lubricating; Motorcycle Transmission
- Viscosity Index: 138 to 145
from Royal Purple, Ltd.
Max-Gear is an ultra-tough automotive gear oil. It ’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality... [See More]
- Composition / Chemistry: Synthetic; Synslide®; Specialty, Proprietary or Other Additions
- Kinematic Viscosity: 32 to 144
- Type / Function: TransmissionDrive; Lubricating; Lower Gear Units
- Grade / Approvals: SAE 75W90, 75W140, 80W90, 85W140, 90
from Royal Purple, Ltd.
Synchromax is a manual transmission fluid that increases performance and the life of your equipment. It improves shifting, reduces gear noise and increases power transfer to the wheels. It also lowers operating temperatures and provides outstanding wear protection for longer transmission life. [See More]
- Composition / Chemistry: Synthetic; Synerlec®; Specialty, Proprietary or Other Additions
- Kinematic Viscosity: 35.3
- Type / Function: TransmissionDrive; Lubricating; Manual Transmission Oil
- Viscosity Index: 196
from Royal Purple, Ltd.
niversal tractor fluid, with Synerlec ®. Recommended for farm tractors where one common reservoir supplies the transmission, hydraulic system, differentials, wet brakes and final drives. [See More]
- Composition / Chemistry: Synthetic; Synerlec®; Specialty, Proprietary or Other Additions
- Kinematic Viscosity: 61.2
- Type / Function: TransmissionDrive; Lubricating; Tractor Fluid
- Viscosity Index: 145
from Royal Purple, Ltd.
Universal tractor fluid, with Synerlec ®. Recommended for farm tractors where one common reservoir supplies the transmission, hydraulic system, differentials, wet brakes and final drives. [See More]
- Composition / Chemistry: Synthetic; Synerlec®; Specialty, Proprietary or Other Additions
- Kinematic Viscosity: 41.5
- Type / Function: TransmissionDrive; Lubricating; Winter Grade Tractor Fluid
- Viscosity Index: 195